EN
  • EN
  • DE

PIC16C54CT-20/SO

Part No PIC16C54CT-20/SO
Manufacturer Microchip Technology
Catalog Embedded - Microcontrollers
Description IC MCU 8BIT 768B OTP 18SOIC
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits (ICs)
Estimated Pruduction Lead Time 4 Weeks
Features PIC series Microcontroller IC 8-Bit 20MHz 768B (512 x 12) OTP 18-SOIC
Manufacturer Microchip Technology
Series PIC® 16C
Package Reel - TR
Core Processor PIC
Core Size 8-Bit
Speed 20MHz
Peripherals POR, WDT
Number of I/O 12
Program Memory Size 768B (512 x 12)
Program Memory Type OTP
Supply Voltage 3V ~ 5.5V
Oscillator Type External
Operating Temperature Range 0°C ~ 70°C (TA)
Mounting Surface Mount
Package 18-SOIC (0.295", 7.50mm Width)
Case / Package 18-SOIC
Family Name PIC16C54
MSL Level 1 (Unlimited)
REACH Status REACH Unaffected
ECCN EAR99
HTSUS 8542.31.0001
Quantity per package 1100
Popularity Medium
Supply and Demand Status Limited
Win Source Part Number 889358-PIC16C54CT-20/SO
Ultra Librarian 3D Model Ultra Librarian PIC16C54CT-20/SO CAD Model

Description

Product Overview: PIC16C54CT-20/SO

The PIC16C54CT-20/SO is a high-performance, CMOS fully-static 8-bit microcontroller fabricated by Microchip Technology, a leader in providing smart, connected, and secure embedded control solutions. This microcontroller belongs to the PIC16C family, known for its robust architecture, wide range of features, and versatility in various applications.

Key Features

  • CPU: The PIC16C54CT-20/SO operates with a single-cycle instruction engine, ensuring maximum efficiency. Each instruction is executed in a 200 ns cycle time at a clock frequency of 20 MHz.
  • Memory: It comes with 512 words of program memory and 25 bytes of data RAM, which is suitable for a variety of control applications.
  • I/O Pins: The device features 12 input/output pins that provide a high level of interface flexibility with peripheral devices.
  • Timer: An 8-bit timer is integrated into the microcontroller, which is useful for time-related control operations.
  • Operating Voltage: This microcontroller operates within a voltage range of 2.5V to 5.5V, making it versatile for use in low-power and standard applications.
  • Temperature Range: The PIC16C54CT-20/SO is designed to perform reliably in a wide temperature range, typically from -40°C to +85°C.
  • Packaging: It is available in a 18-pin SOIC (Small Outline Integrated Circuit) package, which is ideal for space-constrained applications.

Applications

The microcontroller's small size, coupled with its processing power, makes it an excellent choice for a wide range of applications, including:

  • Automotive systems
  • Consumer electronics
  • Industrial controls
  • Medical devices
  • Security systems

Quality and Reliability

Microchip Technology is committed to delivering products with high standards of quality and reliability. The PIC16C54CT-20/SO microcontroller is no exception and is manufactured to meet the stringent requirements of various industrial and consumer applications. With its robust design and proven performance, this microcontroller is a suitable choice for designers looking for a reliable and cost-effective solution for their embedded systems.

You May Also Be Interested in

Wch
51 Family 56MHz SSOP-20-208mil Microcontrollers RoHS
Lowest to $1.3971
Microchip Technology
PIC 8 Bit 64MHz 35 TQFP-44(10x10) Microcontrollers RoHS
Lowest to $5.1457
GigaDevice Semiconductor
ARM Cortex-M3 32 Bit 120MHz 82 LQFP-100(14x14) Microcontrollers RoHS
Lowest to $9.3135
ARTERY
ARM Cortex-M4F 32 Bit 240MHz 37 QFN-48-EP(6x6) Microcontrollers RoHS
Lowest to $1.6299
ARTERY
ARM Cortex-M4F 32 Bit 240MHz 37 QFN-48-EP(6x6) Microcontrollers RoHS
Lowest to $2.2265
Rockchip
FCCSP-409(14x14) Microcontrollers RoHS
Lowest to $38.0151
GigaDevice Semiconductor
ARM Cortex-M4 32 Bit 200MHz 51 LQFP-64(10x10) Microcontrollers RoHS
Lowest to $4.2202
GigaDevice Semiconductor
ARM Cortex-M3 48MHz 27 LQFP-32(7x7) Microcontrollers RoHS
Lowest to $1.1642
Rockchip
TFBGA-395L Microcontrollers RoHS
Lowest to $9.6045

Top Sellers

TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.2166
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.2557
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.4647
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $3.8016
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1046
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.2557
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $21.9925
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $23.7594
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess