EN
  • EN
  • DE

PIC16C55A-04/SO

Part No PIC16C55A-04/SO
Manufacturer Microchip Technology
Catalog Embedded - Microcontrollers
Description IC MCU 8BIT 768B OTP 28SOIC
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits
Manufacturer Microchip Technology
Packaging Tube/Rail
Status Active
Core Processor PIC
Part Core Size 8-Bit
Speed(Frequency) 4MHz
Number of I/O 20
Program Memory Size 768B (512 x 12)
Program Memory Type OTP
Data RAM Size 25 x 8
Supply Voltage - Operating 3 V to 5.5 V
Oscillator Type External
Temperature Range - Operating 0°C to 70°C (TA)
Case / Package 28-SOIC
Win Source Part Number 045821-PIC16C55A-04/SO
Popularity Medium
Supply and Demand Status Limited
Ultra Librarian 3D Model Ultra Librarian PIC16C55A-04/SO CAD Model

Description

Product Overview: PIC16C55A-04/SO

The PIC16C55A-04/SO is a high-performance microcontroller unit (MCU) from the renowned manufacturer Microchip Technology. This particular MCU is part of the expansive PIC microcontroller family, known for its versatility and reliability in a wide array of electronic applications. The PIC16C55A-04/SO is designed to deliver efficient control and operation in embedded systems, making it an ideal choice for designers and engineers looking for a compact, yet powerful component.

Key Features

  • CPU: The PIC16C55A-04/SO is based on an 8-bit architecture that provides a perfect balance between power consumption and processing capability, ensuring smooth operation for a variety of applications.
  • Operating Speed: With a maximum operating speed of 4 MHz, this microcontroller can perform tasks quickly and efficiently, which is crucial for time-sensitive operations.
  • Program Memory: It comes with 512 words of EPROM, allowing for adequate space to store the application code. The EPROM technology also provides the convenience of reprogramming, which is essential for prototyping and iterative development processes.
  • I/O Ports: The device features 20 input/output (I/O) pins, providing ample connectivity options for peripherals and other components within the system.
  • Temperature Range: The PIC16C55A-04/SO operates within an industrial temperature range, ensuring reliable performance even under harsh conditions.
  • Package: It is available in a 28-pin SOIC (Small Outline Integrated Circuit) package, which is suitable for surface-mount technology (SMT) and offers a compact footprint for space-constrained applications.

Applications

The versatility of the PIC16C55A-04/SO makes it suitable for a broad range of applications, including but not limited to:

  • Automotive systems
  • Industrial controls
  • Consumer electronics
  • Home automation
  • Office machines
  • Medical devices

Conclusion

With its robust feature set and Microchip's commitment to quality, the PIC16C55A-04/SO is a reliable and cost-effective solution for designers looking to incorporate a powerful microcontroller into their electronic designs. Its combination of speed, memory, and I/O capabilities, along with the adaptability to various applications, makes this MCU a go-to choice for a multitude of embedded system requirements.

You May Also Be Interested in

Wch
Others 144MHz 80 LQFP-100(14x14) Microcontrollers RoHS
Lowest to $2.9105
ARTERY
ARM Cortex-M4F 32 Bit 240MHz 37 QFN-48-EP(6x6) Microcontrollers RoHS
Lowest to $2.2265
Rockchip
TFBGA-395L Microcontrollers RoHS
Lowest to $9.6045
Rochester Electronics
Others 16 Bit 16MHz 48 PLCC-68 Microcontrollers RoHS
Lowest to $74.0299
ARTERY
ARM Cortex-M4 32 Bit 150MHz 55 LQFP-48(7x7) Microcontrollers RoHS
Lowest to $0.9605
Infineon Technologies
LQFP-100(14x14) Microcontrollers RoHS
Lowest to $13.0971
Microchip Technology
PIC 8 Bit 64MHz 35 TQFP-44(10x10) Microcontrollers RoHS
Lowest to $7.2762
Corebai Microelectronics (Beijing) Co., Ltd
TQFP-100(14x20) Microcontrollers RoHS
Lowest to $9.9348
GigaDevice Semiconductor
ARM Cortex-M4 32 Bit 120MHz 80 LQFP-100(14x14) Microcontrollers RoHS
Lowest to $2.2120

Top Sellers

FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.7023
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.4125
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.9399
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.5143
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $4.9895
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.2271
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.4542
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.9399
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677

Pricing & Ordering

Quantity Unit Price Ext. Price
9+ $5.6061 $50.4549
22+ $4.5998 $101.1956
34+ $4.4561 $151.5074
47+ $4.3124 $202.6828
60+ $4.1686 $250.1160
81+ $3.7374 $302.7294
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 60 pieces
MOQ: 9 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess