EN
  • EN
  • DE

PIC16C55A-04I/SS

Part No PIC16C55A-04I/SS
Manufacturer Microchip Technology
Catalog Embedded - Microcontrollers
Description IC MCU 8BIT 768B OTP 28SSOP
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits (ICs)
Estimated Pruduction Lead Time 3 Weeks
Features PIC series Microcontroller IC 8-Bit 4MHz 768B (512 x 12) OTP 28-SSOP
Manufacturer Microchip Technology
Series PIC® 16C
Package Tube
Core Processor PIC
Core Size 8-Bit
Speed 4MHz
Peripherals POR, WDT
Number of I/O 20
Program Memory Size 768B (512 x 12)
Program Memory Type OTP
Supply Voltage 3V ~ 5.5V
Oscillator Type External
Operating Temperature Range -40°C ~ 85°C (TA)
Mounting Surface Mount
Package 28-SSOP (0.209", 5.30mm Width)
Case / Package 28-SSOP
Family Name PIC16C55
MSL Level 1 (Unlimited)
REACH Status REACH Unaffected
ECCN EAR99
HTSUS 8542.31.0001
Quantity per package 47
Popularity Medium
Supply and Demand Status Limited
Win Source Part Number 889360-PIC16C55A-04I/SS
Ultra Librarian 3D Model Ultra Librarian PIC16C55A-04I/SS CAD Model

Description

Microchip Technology's PIC16C55A-04I/SS Microcontroller

The PIC16C55A-04I/SS is a high-performance, CMOS, fully-static, 8-bit microcontroller fabricated by Microchip Technology, a leader in microcontroller and analog semiconductors. Designed with a focus on versatility and ease of use, this microcontroller is ideal for a wide range of applications in various industries, including automotive, consumer electronics, and industrial automation.

Key Features

  • Core: The PIC16C55A-04I/SS operates with an 8-bit architecture, providing a perfect balance between power and performance for embedded applications.
  • Speed: This device offers a robust speed of 4 MHz, ensuring efficient operation for time-sensitive tasks.
  • Memory: It comes with 512 words of program memory and 24 bytes of data RAM, suitable for handling small to medium complexity programs.
  • I/O Pins: The microcontroller features 20 I/O pins, allowing for flexible interfacing with peripherals and external devices.
  • Temperature Range: With an industrial temperature range of -40°C to +85°C, the PIC16C55A-04I/SS can reliably function in harsh environmental conditions.
  • Package: It is available in a 28-pin SSOP (Shrink Small Outline Package) form factor, which is beneficial for space-constrained applications.
  • Power Consumption: Its low power consumption makes it suitable for battery-powered and power-sensitive applications.

Applications

The versatility of the PIC16C55A-04I/SS makes it an excellent choice for a variety of applications. It is commonly used in:

  • Automation systems
  • Consumer electronics
  • Automotive modules
  • Security systems
  • Small-scale robotics

Support and Resources

Microchip Technology provides extensive support for the PIC16C55A-04I/SS, including development tools, data sheets, application notes, and software libraries. Designers can take advantage of the MPLAB integrated development environment (IDE) and in-circuit debuggers for streamlined development and debugging processes.

In summary, the PIC16C55A-04I/SS from Microchip Technology is a reliable and cost-effective microcontroller that offers a balanced feature set for designers looking to create sophisticated yet compact embedded systems.

You May Also Be Interested in

Wch
51 Family 56MHz SSOP-20-208mil Microcontrollers RoHS
Lowest to $1.3971
Rockchip
FCCSP-409LD(14x14) Microcontrollers RoHS
Lowest to $34.9254
ARTERY
ARM Cortex-M4F 32 Bit 240MHz 80 LQFP-100(14x14) Microcontrollers RoHS
Lowest to $1.3971
GigaDevice Semiconductor
ARM Cortex-M4 32 Bit 120MHz 80 LQFP-100(14x14) Microcontrollers RoHS
Lowest to $2.2120
ARTERY
ARM Cortex-M4F 32 Bit 240MHz 80 LQFP-100(14x14) Microcontrollers RoHS
Lowest to $1.5135
ARTERY
ARM Cortex-M4F 288MHz 84 LQFP-100(14x14) Microcontrollers RoHS
Lowest to $6.4030
Xiaohua Semiconductor Co., Ltd.
VFBGA-100 Microcontrollers RoHS
Lowest to $0.7331
ARTERY
ARM Cortex-M4 32 Bit 150MHz 55 LQFP-48(7x7) Microcontrollers RoHS
Lowest to $0.9605
ARTERY
ARM Cortex-M4F 32 Bit 240MHz 51 LQFP-64(10x10) Microcontrollers RoHS
Lowest to $2.0577

Top Sellers

Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $3.5640
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.7805
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $7.4300
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.5143
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.9399
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.8196
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $41.3948
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.4125
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.7023
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess