EN
  • EN
  • DE

PIC16C56A-04/SO

Part No PIC16C56A-04/SO
Manufacturer Microchip Technology
Catalog Embedded - Microcontrollers
Description IC MCU 8BIT 1.5KB OTP 18SOIC
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits
Manufacturer Microchip Technology
Packaging Tube/Rail
Status Active
Core Processor PIC
Part Core Size 8-Bit
Speed(Frequency) 4MHz
Number of I/O 12
Program Memory Size 1.5KB (1K x 12)
Program Memory Type OTP
Data RAM Size 25 x 8
Supply Voltage - Operating 3 V to 5.5 V
Oscillator Type External
Temperature Range - Operating 0°C to 70°C (TA)
Case / Package 18-SOIC
Win Source Part Number 061707-PIC16C56A-04/SO
Popularity Medium
Supply and Demand Status Limited
Ultra Librarian 3D Model Ultra Librarian PIC16C56A-04/SO CAD Model

Description

Microchip Technology's PIC16C56A-04/SO Microcontroller

The PIC16C56A-04/SO is a high-performance, EPROM-based 8-bit microcontroller from Microchip Technology, designed to offer a versatile and cost-effective solution for a wide range of embedded applications. This particular device stands out for its compact size, low power consumption, and robust instruction set, making it an ideal choice for automation, consumer electronics, and automotive industries, among others.

Key Features

  • CPU: The PIC16C56A-04/SO is built around an 8-bit CPU, capable of executing a powerful set of instructions that are optimized for control applications. This includes a variety of arithmetic, logic, and control instructions that enable complex functions to be executed efficiently.
  • Operating Speed: With an operating speed of 4 MHz, it provides a good balance between power consumption and processing capability, suitable for tasks that require moderate computational speed.
  • Memory: It comes with a 1K x 12-bit EPROM, which provides ample space for storing application code. It also includes a 25 x 8-bit RAM for temporary data storage during operation.
  • I/O Ports: The microcontroller features 12 I/O pins that can be configured as inputs or outputs, giving designers flexibility in interfacing with external circuits and peripherals.
  • Package: This device is offered in an SOIC (Small Outline Integrated Circuit) package, which is ideal for space-constrained applications and supports surface-mount technology for streamlined PCB design and manufacturing.
  • Power-Saving Features: It includes power-saving modes like sleep mode, which significantly reduces power consumption when the microcontroller is not in active use.

Applications

The versatility of the PIC16C56A-04/SO makes it suitable for a broad range of applications. It's commonly used in:

  • Home appliances
  • Industrial control systems
  • Automotive subsystems
  • Consumer electronics
  • Security systems

With its robust feature set and Microchip's reputation for reliability, the PIC16C56A-04/SO is a smart choice for developers looking to create sophisticated and durable embedded systems.

You May Also Be Interested in

Holtek
ARM Cortex-M0+ 32 Bit 48MHz LQFP-48(7x7) Microcontrollers RoHS
Lowest to $2.6253
Megawin
ARM Cortex-M0 48MHz 29 QFN-32-EP(5x5) Microcontrollers RoHS
Lowest to $1.1933
Infineon Technologies
32 Bit 300MHz LFBGA-292 Microcontrollers RoHS
Lowest to $33.4702
GigaDevice Semiconductor
ARM Cortex-M3 48MHz 27 LQFP-32(7x7) Microcontrollers RoHS
Lowest to $1.1642
Wch
Others 144MHz 80 LQFP-100(14x14) Microcontrollers RoHS
Lowest to $2.9105
MindMotion Microelectronics
TSSOP-20 Microcontrollers RoHS
Lowest to $0.4839
Infineon Technologies
ARM Cortex-M Series 40MHz 10 VQFN-48-EP(7x7) Microcontrollers RoHS
Lowest to $6.4030
Infineon Technologies
LQFP-100(14x14) Microcontrollers RoHS
Lowest to $21.8284
ARTERY
ARM Cortex-M4 32 Bit 150MHz 55 LQFP-64(7x7) Microcontrollers RoHS
Lowest to $1.2224

Top Sellers

Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6155
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1046
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $1.6632
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0357
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.2271
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.3053
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.5143
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.3444
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess