EN
  • EN
  • DE

PIC16C56A-20I/P

Part No PIC16C56A-20I/P
Manufacturer Microchip Technology
Catalog Embedded - Microcontrollers
Description IC MCU 8BIT 1.5KB OTP 18DIP / PIC PIC® 16C Microcontroller IC 8-Bit 20MHz 1.5KB (1K x 12) OTP 18-PDIP
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Category Integrated Circuits (ICs)>Embedded>Microcontrollers
Manufacturer Microchip Technology
Packaging Tube
Core Processor PIC
Core Size 8-Bit
Speed 20MHz
Peripherals POR, WDT
Number of I/O 12
Program Memory Size 1.5KB (1K x 12)
Program Memory Type OTP
RAM Size 25 x 8
Voltage - Supply (Vcc/Vdd) 3V ~ 5.5V
Oscillator Type External
Temperature Range - Operating -40°C ~ 85°C
Mounting Through Hole
Case / Package 18-DIP (0.300", 7.62mm)
Supplier Device Package 18-PDIP
Base Product Number PIC16C56
RoHS Status ROHS3 Compliant
MSL Level 1 (Unlimited)
REACH Status REACH Unaffected
ECCN EAR99
HTSUS 8542.31.0001
Other Part Number PIC16C56A-20I/P-NDR,PIC16C56A20IP
Standard Package 25
Win Source Part Number 1319138-PIC16C56A-20I/P
Ultra Librarian 3D Model Ultra Librarian PIC16C56A-20I/P CAD Model

Description

Microchip Technology PIC16C56A-20I/P Microcontroller

The PIC16C56A-20I/P is a versatile 8-bit microcontroller from the renowned manufacturer Microchip Technology, designed to offer a balance of performance, power efficiency, and peripheral integration for a wide range of embedded applications. This particular model comes in a 18-pin PDIP (Plastic Dual In-line Package) and operates at a standard temperature range, making it suitable for general-purpose industrial applications.

Key Features

  • Core: The PIC16C56A-20I/P is built around a powerful 8-bit architecture that provides a solid foundation for embedded control tasks.
  • Clock Speed: With a maximum operating speed of 20MHz, this microcontroller ensures swift processing for time-sensitive operations, which is critical for real-time applications.
  • Program Memory: It comes equipped with a 1K x 12-bit ROM, allowing for efficient storage of application code.
  • I/O Pins: The device offers 12 versatile input/output pins, which can be configured to handle various interface requirements, including interfacing with sensors, actuators, and other peripherals.
  • Operating Voltage: The microcontroller operates within a range of 4.0V to 5.5V, providing flexibility in terms of power supply and compatibility with various electronic components.
  • Temperature Range: The industrial temperature range of -40°C to +85°C ensures reliable operation under varying environmental conditions.

Applications

The PIC16C56A-20I/P is ideal for a broad spectrum of applications, such as:

  • Automotive systems
  • Consumer electronics
  • Home appliances
  • Industrial control systems
  • Medical devices

Reliability and Support

Microchip Technology is known for its commitment to quality and long-term reliability. The PIC16C56A-20I/P is supported by Microchip's comprehensive development tools, software libraries, and extensive documentation, ensuring a smooth development process from prototype to production. Additionally, the product is backed by Microchip's customer support and warranty, providing peace of mind for developers and manufacturers alike.

Whether you are an experienced engineer or a hobbyist, the PIC16C56A-20I/P offers a cost-effective and flexible solution for your microcontroller needs, delivering the performance required for today's innovative electronic designs.

You May Also Be Interested in

Rockchip
FCCSP-409LD(14x14) Microcontrollers RoHS
Lowest to $34.9254
Infineon Technologies
TQFP-144 Single Bipolar Transistors RoHS
Lowest to $71.3060
Rochester Electronics
Others 16 Bit 16MHz 48 PLCC-68 Microcontrollers RoHS
Lowest to $74.0299
MindMotion Microelectronics
TSSOP-20 Microcontrollers RoHS
Lowest to $0.4839
ARTERY
ARM Cortex-M4F 32 Bit 240MHz 51 LQFP-64(10x10) Microcontrollers RoHS
Lowest to $2.0577
ARTERY
ARM Cortex-M4F 32 Bit 240MHz 37 QFN-48-EP(6x6) Microcontrollers RoHS
Lowest to $2.2265
ARTERY
ARM Cortex-M4F 32 Bit 240MHz 37 QFN-48-EP(6x6) Microcontrollers RoHS
Lowest to $1.6299
Infineon Technologies
LQFP-64(10x10) Microcontrollers RoHS
Lowest to $92.5374
ARTERY
ARM Cortex-M4 32 Bit 150MHz 55 LQFP-48(7x7) Microcontrollers RoHS
Lowest to $0.9605

Top Sellers

Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.8196
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $3.9204
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.4542
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.4125
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.5143
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1046
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $7.4300
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $4.1579
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.9399
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.3053
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess