EN
  • EN
  • DE
  • IT

PIC16C621A-20I/SS

Part No PIC16C621A-20I/SS
Manufacturer Microchip Technology
Catalog Embedded - Microcontrollers
Description IC MCU 8BIT 1.75KB OTP 20SSOP
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Category Integrated Circuits (ICs) - Embedded - Microcontrollers
Mfr Microchip Technology
Series PIC® 16C
Package Tube
Product Status Active
Programmable Verified
Core Processor PIC
Core Size 8-Bit
Speed 20MHz
Peripherals Brown-out Detect/Reset, POR, WDT
Number of I/O 13
Program Memory Size 1.75KB (1K x 14)
Program Memory Type OTP
RAM Size 96 x 8
Voltage - Supply (Vcc/Vdd) 2.5V ~ 5.5V
Oscillator Type External
Temperature Range - Operating -40°C ~ 85°C (TA)
Mounting Type Surface Mount
Package / Case 20-SSOP (0.209", 5.30mm Width)
Supplier Device Package 20-SSOP
Base Product Number PIC16C621
Standard Package 67 pcs
MSL Level 1 (Unlimited)
REACH Status REACH Unaffected
ECCN EAR99
HTSUS 8542.31.0001
Win Source Part Number 655136-PIC16C621A-20I/SS
Ultra Librarian 3D Model Ultra Librarian PIC16C621A-20I/SS CAD Model

Description

Product Overview: PIC16C621A-20I/SS

The PIC16C621A-20I/SS is a powerful microcontroller unit (MCU) from the renowned manufacturer Microchip Technology. This MCU is part of the PIC16C family, known for its versatility and reliability in various electronic applications. The PIC16C621A-20I/SS is designed to cater to a wide range of applications, from automotive systems to consumer electronics, and is particularly well-suited for embedded system control tasks.

Key Features

  • Core: The device features a high-performance RISC CPU, ensuring efficient processing and execution of instructions with a minimum amount of power consumption.
  • Speed: Operating at 20 MHz, the PIC16C621A-20I/SS offers a swift response time for time-sensitive operations, making it ideal for applications requiring quick data processing and real-time control.
  • Program Memory: It comes with 1.75 KB of onboard program memory, providing ample space for application code.
  • Data Memory: The MCU includes 128 bytes of RAM for data storage, facilitating smooth operation and data manipulation.
  • I/O Pins: With 13 I/O pins, this microcontroller offers flexibility in interfacing with various peripherals and sensors, allowing for a customizable and expandable design.
  • Package: The PIC16C621A-20I/SS is available in a 20-SSOP (Shrink Small Outline Package) form factor, which is ideal for space-constrained applications.
  • Temperature Range: Its industrial temperature range of -40°C to +85°C ensures reliable operation even in harsh environmental conditions.
  • EEPROM: The device also includes 128 bytes of EEPROM, providing non-volatile memory storage for critical data that must be preserved during power cycles.

Applications

The versatility of the PIC16C621A-20I/SS allows it to be used in a multitude of applications, including but not limited to:

  • Automotive systems
  • Consumer electronics
  • Industrial control systems
  • Medical devices
  • Power management systems
  • Communication systems

With its robust feature set and Microchip Technology's reputation for quality, the PIC16C621A-20I/SS is a reliable choice for designers and engineers looking to integrate a solid microcontroller into their next project.

You May Also Be Interested in

Infineon Technologies
LQFP-64(10x10) Microcontrollers RoHS
Lowest to $43.6568
ARTERY
ARM Cortex-M4F 288MHz 84 LQFP-100(14x14) Microcontrollers RoHS
Lowest to $6.4030
NXP / Nexperia
ARM Cortex-M0 50MHz 40 LQFP-48(7x7) Microcontrollers RoHS
Lowest to $4.6918
Xiaohua Semiconductor Co., Ltd.
ARM Cortex-M0+ 32MHz 16 TSSOP-20 Microcontrollers RoHS
Lowest to $0.2933
ARTERY
ARM Cortex-M4 32 Bit 150MHz 55 LQFP-64(7x7) Microcontrollers RoHS
Lowest to $1.2224
Infineon Technologies
LQFP-100(14x14) Microcontrollers RoHS
Lowest to $21.8284
Xiaohua Semiconductor Co., Ltd.
VFBGA-100 Microcontrollers RoHS
Lowest to $0.7331
Corebai Microelectronics (Beijing) Co., Ltd
TQFP-100(14x20) Microcontrollers RoHS
Lowest to $9.9348
Infineon Technologies
XMC4500-F100K1024 AC Infineon Technologies ARM Microcontrollers - MCU XMC4000 datasheet, inventory, & pricing.
Need more? Email Us

Top Sellers

Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $4.0391
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.2271
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $19.0076
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.7805
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.8196
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.8211
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $41.3948
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $15.1412
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $4.1579
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $1.6632
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $6.2963
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.5279
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess