EN
  • EN
  • DE
  • IT

PIC16LF18425T-I/ST

Part No PIC16LF18425T-I/ST
Manufacturer Microchip Technology
Catalog Embedded - Microcontrollers
Description IC MCU 8BIT 14KB FLASH 14TSSOP  /  PIC series Microcontroller IC 8-Bit 32MHz 14KB (8K x 14) FLASH 14-TSSOP
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Category Integrated Circuits (ICs)>Embedded - Microcontrollers
Mfr Microchip Technology
Series PIC® XLP™ 16F
Package Tape & Reel
Core Processor PIC
Core Size 8-Bit
Speed 32MHz
Connectivity I2C, LINbus, SPI, UART/USART
Peripherals Brown-out Detect/Reset, POR, PWM, WDT
Number of I/O 11
Program Memory Size 14KB (8K x 14)
Program Memory Type FLASH
EEPROM Size 256 x 8
RAM Size 1K x 8
Supply Voltage - Operating 1.8V ~ 3.6V
Data Converters A/D 11x12b; D/A 1x5b
Oscillator Type External
Temperature Range - Operating -40°C ~ 85°C (TA)
Mounting SMD (SMT)
Package / Case 14-TSSOP (0.173", 4.40mm Width)
Supplier Device Package 14-TSSOP
Base Product Number PIC16LF18425
MSL Level 1 (Unlimited)
ECCN 3A991A2
HTSUS 8542.31.0001
Other Names PIC16LF18425T-I/STCT,PIC16LF18425T-I/STDKR,PIC16LF18425T-I/STTR
Standard Package 2,500
Win Source Part Number 972117-PIC16LF18425T-I/ST
Ultra Librarian 3D Model Ultra Librarian PIC16LF18425T-I/ST CAD Model

Description

The PIC16LF18425T-I/ST is a high-performance, 8-bit microcontroller from Microchip Technology, a leading manufacturer of microcontroller, mixed-signal, analog, and Flash-IP solutions. This device is part of Microchip's extensive PIC16 family, known for its low power consumption, versatility, and ease of use. The PIC16LF18425T-I/ST is particularly suitable for a wide range of applications, from industrial controls to consumer electronics, automotive systems, and Internet of Things (IoT) devices.

Key Features:

  • Core: 8-bit PIC
  • Speed: Up to 32MHz internal oscillator
  • Memory: 7 KB of Flash memory and 512 Bytes of RAM
  • I/O Count: 18 GPIO pins
  • Communication Peripherals: I2C, SPI, UART
  • Analog Features: 10-bit Analog-to-Digital Converter (ADC) with Computation (ADC2), 2x Comparators, 5-bit Digital-to-Analog Converter (DAC)
  • Timers: Multiple timers including 16-bit timers and 8-bit timers
  • Supply Voltage: 1.8V to 3.6V operating range
  • Temperature Range: -40°C to 85°C
  • Package: TSSOP-14 package for compact footprint

Advanced Features:

The PIC16LF18425T-I/ST is designed with a wide array of advanced features that enhance its performance and flexibility. It includes an Integrated Temperature Sensor and Memory Access Partition (MAP) with bootloader-friendly write-protection, ensuring secure and reliable firmware updates. The Device Information Area (DIA) offers protected storage for unique device identification and calibration values.

With Microchip's eXtreme Low Power (XLP) technology, the PIC16LF18425T-I/ST ensures efficient power management, making it ideal for battery-operated and power-sensitive applications. Additionally, the microcontroller supports Complementary Waveform Generator (CWG) and Numerically Controlled Oscillator (NCO) modules, which provide enhanced control for power conversion, lighting, and other waveform generation tasks.

Development Support:

Microchip provides a comprehensive development ecosystem to support the PIC16LF18425T-I/ST, including MPLAB X Integrated Development Environment (IDE), MPLAB Code Configurator (MCC) for easy peripheral setup, and a range of development boards. The microcontroller is also supported by Microchip's programmer/debugger tools, such as PICkit™, ICD, and REAL ICE™, for rapid prototyping and debugging.

You May Also Be Interested in

Infineon Technologies
XMC4500-F144K1024 AC Infineon Technologies ARM Microcontrollers - MCU XMC4000 datasheet, inventory, & pricing.
Lowest to $19.1869
Raspberry Pi
QFN-60-EP(7x7) Microcontrollers RoHS
Lowest to $1.7594
Infineon Technologies
300MHz FBGA-516 Microcontrollers RoHS
Lowest to $45.8617
CHINA KEY SYSTEM & INTEGRATED CIRCUIT CO., LTD. (CKS)
ARM Cortex-M3 32 Bit 72MHz 37 LQFP-48(7x7) Microcontrollers RoHS
Lowest to $1.0850
Infineon Technologies
32 Bit 300MHz LFBGA-292 Microcontrollers RoHS
Lowest to $33.4702
Xiaohua Semiconductor Co., Ltd.
ARM Cortex-M0+ 32MHz 16 TSSOP-20 Microcontrollers RoHS
Lowest to $0.2933
Holtek
ARM Cortex-M0+ 32 Bit 48MHz LQFP-48(7x7) Microcontrollers RoHS
Lowest to $2.6253
Realtek
51 Family 8 Bit LQFP-156 Microcontrollers RoHS
Lowest to $8.7314
ARTERY
ARM Cortex-M4 32 Bit 150MHz 55 LQFP-64(7x7) Microcontrollers RoHS
Lowest to $1.2224

Top Sellers

FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $6.2963
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.2271
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $4.0391
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.7805
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.8211
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.2292
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.2271
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $4.1579
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.5619
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.8313
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828

Pricing & Ordering

Quantity Unit Price Ext. Price
15+ $3.9178 $58.7670
36+ $3.2144 $115.7184
56+ $3.1139 $174.3784
77+ $3.0134 $232.0318
100+ $2.9129 $291.2900
133+ $2.6115 $347.3295
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 2,500 pieces
MOQ: 15 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess