EN
  • EN
  • DE
  • IT

PIC16C622-04I/P

Part No PIC16C622-04I/P
Manufacturer Microchip Technology
Catalog Embedded - Microcontrollers
Description EPROM-Based 8-Bit CMOS Microcontroller
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits (ICs)
Manufacturer Microchip Technology
Series PIC 16C
Packaging Tube
Core Processor PIC
Core Size 8-Bit
Speed 4MHz
Peripherals Brown-out Detect/Reset, POR, WDT
Number of I/O 13
Program Memory Size 3.5KB (2K x 14)
Program Memory Type One Time Programmable(OTP)
RAM Size 128 x 8
Supply Voltage 3 V ~ 6 V
Oscillator Type External
Operating Temperature Range -40°C ~ 85°C (TA)
Package 18-DIP (0.300", 7.62mm)
Manufacturer Package 18-PDIP
RoHS State Request Verification
Win Source Part Number 1237825-PIC16C622-04I/P
Manufacturer Homepage www.microchip.com
Popularity Medium
Supply and Demand Status Limited
Family Name PIC16C622
Introduction Date December 07, 1999
ECCN EAR99
Country of Origin Thailand
Halogen Free Compliant
Estimated EOL Date 2019
Ultra Librarian 3D Model Ultra Librarian PIC16C622-04I/P CAD Model

Description

The Microchip Technology PIC16C622-04I/P is a powerful and versatile 8-bit microcontroller that offers a perfect blend of performance and flexibility for a wide range of applications. This particular model is part of the renowned PIC microcontroller family, which is well-regarded for its ease of use and robust instruction set.

Key Features

  • CPU: The heart of the PIC16C622-04I/P is a high-performance RISC CPU, providing users with fast processing capabilities and the ability to execute most instructions in just one machine cycle.
  • Program Memory: It comes with 3.5KB of on-board EPROM, allowing ample space for complex programs and algorithms.
  • RAM: The device includes 128 bytes of RAM, which enables efficient data manipulation and storage during operation.
  • I/O Pins: With 18 versatile input/output pins, this microcontroller can handle multiple tasks and interface with various peripherals, making it ideal for embedded systems.
  • Timer Modules: It features two timer modules that can be used for timing operations, counting, or as interval timers, enhancing its utility in time-sensitive applications.
  • Operating Voltage: The PIC16C622-04I/P operates within a voltage range of 2.5V to 5.5V, ensuring compatibility with both TTL and CMOS logic levels.
  • Speed: This microcontroller operates at a speed of 4 MHz, striking a good balance between power consumption and processing capability.
  • Temperature Range: It is designed to operate reliably over an industrial temperature range of -40°C to 85°C, making it suitable for harsh environments.
  • Packaging: The device comes in a PDIP package, which is easy to handle and suitable for prototyping as well as production runs.

Applications

The PIC16C622-04I/P microcontroller is an excellent choice for a variety of applications, including but not limited to automation systems, consumer electronics, automotive subsystems, and custom embedded solutions. Its robust architecture and feature set make it a go-to option for designers looking for a reliable and cost-effective microcontroller solution.

You May Also Be Interested in

Infineon Technologies
LQFP-100(14x14) Microcontrollers RoHS
Lowest to $21.8284
Raspberry Pi
QFN-60-EP(7x7) Microcontrollers RoHS
Lowest to $1.7594
Infineon Technologies
32 Bit 300MHz LFBGA-292 Microcontrollers RoHS
Lowest to $33.4702
Megawin
ARM Cortex-M0 48MHz 29 QFN-32-EP(5x5) Microcontrollers RoHS
Lowest to $1.1933
Allwinner Technology Co., Ltd.
TFBGA-412 Microcontrollers RoHS
Lowest to $12.2530
Xiaohua Semiconductor Co., Ltd.
VFBGA-100 Microcontrollers RoHS
Lowest to $0.7331
Infineon Technologies
ARM Cortex-M Series 40MHz 10 VQFN-48-EP(7x7) Microcontrollers RoHS
Lowest to $6.4030
Wch
Others 144MHz 80 LQFP-100(14x14) Microcontrollers RoHS
Lowest to $2.9105
ARTERY
ARM Cortex-M4F 288MHz 84 LQFP-100(14x14) Microcontrollers RoHS
Lowest to $6.4030

Top Sellers

Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1127
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.2292
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.5279
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $6.2963
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.2271
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.5619
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.4542
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.7805
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $4.1579
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.8211
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.7805
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.2271
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess