EN
  • EN
  • DE

PIC16C622A-04I/P

Part No PIC16C622A-04I/P
Manufacturer Microchip Technology
Catalog Embedded - Microcontrollers
Description IC MCU 8BIT 3.5KB OTP 18DIP / MCU 8-bit PIC RISC 3.5KB EPROM 3.3V/5V 18-Pin PDIP Tube
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits (ICs)
Manufacturer Microchip Technology
Series PIC 16C
Packaging Tube
Core Processor PIC
Core Size 8-Bit
Speed 4MHz
Peripherals Brown-out Detect/Reset, POR, WDT
Number of I/O 13
Program Memory Size 3.5KB (2K x 14)
Program Memory Type One Time Programmable(OTP)
RAM Size 128 x 8
Supply Voltage 2.5 V ~ 5.5 V
Oscillator Type External
Operating Temperature Range -40°C ~ 85°C (TA)
Package 18-DIP (0.300", 7.62mm)
Manufacturer Package 18-PDIP
Win Source Part Number 791912-PIC16C622A-04I/P
Popularity Medium
Supply and Demand Status Limited
Family Name PIC16C622
Introduction Date December 07, 1999
ECCN EAR99
Country of Origin Thailand
Halogen Free Compliant
Estimated EOL Date 2022
Ultra Librarian 3D Model Ultra Librarian PIC16C622A-04I/P CAD Model

Description

Product Overview: PIC16C622A-04I/P

From the renowned semiconductor manufacturer Microchip Technology, the PIC16C622A-04I/P is a high-performance, CMOS fully-static 8-bit microcontroller packed with a range of features designed to support a wide array of applications. Built on Microchip's PIC microcontroller platform, it is well-suited for automation, embedded systems, and a variety of other electronic applications where a reliable and versatile microcontroller is required.

Key Features

  • Core: The PIC16C622A-04I/P operates with an 8-bit architecture, providing a solid balance between performance and power consumption.
  • Clock Speed: It has a clock speed of 4 MHz, offering a good trade-off between speed and power usage, making it ideal for battery-operated and power-sensitive designs.
  • Program Memory: With 3.5KB of onboard program memory, it provides ample space for application code.
  • Data Memory: It includes 128 bytes of RAM and 128 bytes of EEPROM data memory, suitable for data logging and parameter storage.
  • I/O Pins: The device features 18 I/O pins, allowing for flexible interfacing with peripherals and other components.
  • Operating Voltage: It operates within a voltage range of 2.5V to 5.5V, accommodating various power supply levels.
  • Temperature Range: The PIC16C622A-04I/P is designed to operate within an industrial temperature range of -40°C to +85°C.
  • Package: Housed in a PDIP (Plastic Dual In-line Package), it is easy to handle and suitable for through-hole mounting, making it ideal for prototyping and small production runs.

Applications

The versatility of the PIC16C622A-04I/P microcontroller makes it suitable for a broad range of applications, including:

  • Consumer Electronics
  • Automotive Systems
  • Industrial Controls
  • Medical Devices
  • Smart Home Devices
  • Communication Systems

The PIC16C622A-04I/P microcontroller from Microchip Technology is an excellent choice for designers and engineers looking for a reliable, cost-effective solution that does not compromise on performance. Its robust feature set and operational flexibility make it an invaluable component in any microcontroller-based system.

You May Also Be Interested in

GigaDevice Semiconductor
ARM Cortex-M3 48MHz 27 LQFP-32(7x7) Microcontrollers RoHS
Lowest to $1.1642
Infineon Technologies
TQFP-144 Single Bipolar Transistors RoHS
Lowest to $71.3060
Rockchip
FCCSP-409LD(14x14) Microcontrollers RoHS
Lowest to $34.9254
Wch
Others 144MHz 80 LQFP-100(14x14) Microcontrollers RoHS
Lowest to $2.9105
ARTERY
ARM Cortex-M4F 32 Bit 240MHz 37 QFN-48-EP(6x6) Microcontrollers RoHS
Lowest to $2.2265
ARTERY
ARM Cortex-M4F 32 Bit 240MHz 80 LQFP-100(14x14) Microcontrollers RoHS
Lowest to $1.5135
GigaDevice Semiconductor
ARM Cortex-M3 32 Bit 120MHz 82 LQFP-100(14x14) Microcontrollers RoHS
Lowest to $9.3135
ARTERY
ARM Cortex-M4F 32 Bit 240MHz 51 LQFP-64(10x10) Microcontrollers RoHS
Lowest to $2.0577
GigaDevice Semiconductor
ARM Cortex-M4 32 Bit 120MHz 80 LQFP-100(14x14) Microcontrollers RoHS
Lowest to $2.2120

Top Sellers

Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.9399
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.4542
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.8196
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.7805
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $7.4300
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.7805
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $4.9895
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.9399
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.7023
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess