EN
  • EN
  • DE

PIC16C62BT-20I/SS040

Part No PIC16C62BT-20I/SS040
Manufacturer Microchip Technology
Catalog Electronic Wholesale
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Reference Date Code 1278+Rohs
Reference case SSO28
Manufacturer Microchip Technology
Manufacturer Homepage www.microchip.com
Win Source Part Number 755626-PIC16C62BT-20I/SS040
Popularity Low
Supply and Demand Status Balance
Ultra Librarian 3D Model Ultra Librarian PIC16C62BT-20I/SS040 CAD Model

Description

Microchip Technology PIC16C62BT-20I/SS040 Microcontroller

The PIC16C62BT-20I/SS040 is a high-performance, CMOS fully-static 8-bit microcontroller fabricated by Microchip Technology, a leader in microcontroller and analog semiconductors. This microcontroller is part of the PIC16C family, which is renowned for its exceptional flexibility and affordability in a wide range of embedded applications.

Featuring a CPU speed of 20MHz, the PIC16C62BT-20I/SS040 is equipped to handle complex operations and can be used in a variety of time-sensitive and compute-intensive tasks. Its operating voltage range of 4.5V to 5.5V makes it suitable for standard digital electronic circuits, providing a stable platform for embedded design.

Key Features:

  • Memory: The device comes with 3.5KB of program memory and 128 bytes of RAM, which is ample for a multitude of simple to moderately complex applications.
  • I/O Ports: It includes 22 I/O pins, giving designers the flexibility to connect a wide array of peripherals and to design versatile control systems.
  • Timers: It has two built-in timers, one 8-bit and one 16-bit, which are essential for tasks requiring precise timing such as pulse generation and measurement.
  • Communication: The microcontroller supports serial communication, which is crucial for interfacing with other microcontrollers, sensors, and various peripheral devices.
  • Temperature Range: The PIC16C62BT-20I/SS040 operates within an industrial temperature range of -40°C to +85°C, ensuring reliability in harsh environments.
  • Packaging: It is available in an SSOP (Shrink Small Outline Package) form factor, which is ideal for space-constrained applications.

The PIC16C62BT-20I/SS040 microcontroller is a versatile component that can be used in a wide range of applications, including industrial automation, consumer electronics, automotive systems, and more. Its robust feature set, coupled with Microchip's reputation for quality, makes it a smart choice for designers looking to create efficient and reliable embedded systems.

You May Also Be Interested in

Texas Instruments
FAST-TRANSIENT-RESPONSE 750mA LOW-DROPOUT LINEAR REGULATORS
Lowest to $7.5672
Renesas Electronics America
2-Wire RTC Real TimeClock/Calendar/CPU Supervisor with EEPROM | IC RTC CLK/CALENDAR I2C 8-SOIC
Need more? Email Us
Texas Instruments
Low Noise, High-Bandwidth PSRR Low-Dropout 150mA Linear Regulator
Lowest to $0.4354
Sipex Corporation
Low Power Microprocessor Supervisory Circuits
Need more? Email Us
Texas Instruments
VACUUM FLUORESCENT DISPLAY DRIVERS
Need more? Email Us
Intel
4-MBIT (256K X 16, 512K X 8)SmartVoltage BOOT BLOCK FLASH MEMORY FAMILY
Need more? Email Us
Texas Instruments
Audio Amp Speaker 1-CH Mono/2-CH Stereo/4-CH Stereo 480W Class-D 44-Pin HSSOP EP Tube / 300-W STEREO / 400-W MONO PurePath™ HD ANALOG-INPUT POWER STAGE | IC AUDIO AMP CLASS D 44HSSOP
Lowest to $389.1212
Comchip Technology
SMD Transient Voltage Suppressor | TVS DIODE 15V 24.4V SMA
Need more? Email Us
Xicor Inc.
Quad E2POT™ Nonvolatile Digital Potentiometer
Lowest to $1.8492

Top Sellers

Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.4125
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0357
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $4.1579
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.3053
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $7.4300
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.2271
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.9399
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.4542
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess