EN
  • EN
  • DE
  • IT

PIC16C64A-04I/P

Part No PIC16C64A-04I/P
Manufacturer Microchip Technology
Catalog Embedded - Microcontrollers
Description 8-Bit CMOS Microcontrollers
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

RoHS State Request Verification
Manufacturer Microchip Technology
Win Source Part Number 1237847-PIC16C64A-04I/P
Manufacturer Homepage www.microchip.com
Popularity Medium
Supply and Demand Status Limited
Application Field Used in Industrial, Automotive, Consumer Electronics, Motor Drive & Control, Lighting, Medical, Security
Ultra Librarian 3D Model Ultra Librarian PIC16C64A-04I/P CAD Model

Description

The PIC16C64A-04I/P is a high-performance, CMOS, fully-static, 8-bit microcontroller fabricated by Microchip Technology. It belongs to Microchip's extensive PIC family, known for their user-friendly and cost-effective design. This particular model comes in a 40-pin DIP (Dual In-line Package) and operates at a frequency of 4 MHz.

Key Features

  • Core: The PIC16C64A-04I/P features a powerful PIC architecture with a 14-bit instruction set that provides a seamless balance between power consumption and processing speed.
  • Memory: It includes 2048 bytes of EPROM program memory, 128 bytes of RAM, and 128 bytes of EEPROM data memory, making it suitable for a wide range of applications that require moderate program and data storage capabilities.
  • I/O Ports: The device boasts 33 dedicated input/output pins, offering extensive interfacing capabilities with peripheral devices.
  • Timers: Equipped with two timers, it provides reliable timing for both simple and complex tasks. One 8-bit timer and one 16-bit timer cater to a variety of timing requirements.
  • Serial Communication: It supports serial programming and serial communication through USART, facilitating easy data transfer and firmware updates.
  • Operating Voltage: The operating voltage range of 4.5V to 5.5V allows for stable operation in standard digital electronic environments.
  • Temperature Range: This microcontroller operates within an industrial temperature range of -40°C to +85°C, ensuring reliability across diverse environmental conditions.

Applications

The PIC16C64A-04I/P is a versatile microcontroller that can be employed in a variety of applications. It is particularly well-suited for automation systems, consumer electronics, automotive applications, and embedded systems. Its robust feature set also makes it an excellent choice for developing prototypes and educational purposes, providing a solid foundation for learning the intricacies of microcontroller programming and operation.

Quality and Support

Microchip Technology is renowned for its commitment to quality and long-term customer support. The PIC16C64A-04I/P microcontroller is backed by Microchip's guarantee of reliability and performance, along with comprehensive technical support and documentation to assist developers in every stage of their project.

You May Also Be Interested in

CHINA KEY SYSTEM & INTEGRATED CIRCUIT CO., LTD. (CKS)
ARM Cortex-M3 32 Bit 72MHz 37 LQFP-48(7x7) Microcontrollers RoHS
Lowest to $1.0850
Infineon Technologies
LQFP-64(10x10) Microcontrollers RoHS
Lowest to $43.6568
Holtek
ARM Cortex-M0+ 32 Bit 48MHz LQFP-48(7x7) Microcontrollers RoHS
Lowest to $2.6253
Infineon Technologies
16-bit Microcontrollers - MCU 16/32b Sngl Chip MCU 32Bit Performance
Lowest to $12.9515
MindMotion Microelectronics
TSSOP-20 Microcontrollers RoHS
Lowest to $0.4839
Realtek
51 Family 8 Bit LQFP-156 Microcontrollers RoHS
Lowest to $8.7314
Rockchip
FCCSP-636L Microcontrollers RoHS
Lowest to $24.7389
PADAUK
Others SOT-23-6 Microcontrollers RoHS
Lowest to $0.1027
Infineon Technologies
LQFP-64(10x10) Microcontrollers RoHS
Lowest to $207.1429

Top Sellers

FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.7805
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $4.0391
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.8196
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.7023
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.2292
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $19.0076
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1127
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $15.1412
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.5619
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0357
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.8313
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.7805
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess