EN
  • EN
  • DE

PIC16C65A-20/P

Part No PIC16C65A-20/P
Manufacturer Microchip Technology
Catalog Embedded - Microcontrollers
Description IC MCU 8BIT 7KB OTP 40DIP / PIC PIC® 16C Microcontroller IC 8-Bit 20MHz 7KB (4K x 14) OTP 40-PDIP
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Category Integrated Circuits (ICs)>Embedded>Microcontrollers
Manufacturer Microchip Technology
Packaging Tube
Core Processor PIC
Core Size 8-Bit
Speed 20MHz
Connectivity I2C, SPI, UART/USART
Peripherals Brown-out Detect/Reset, POR, PWM, WDT
Number of I/O 33
Program Memory Size 7KB (4K x 14)
Program Memory Type OTP
RAM Size 192 x 8
Voltage - Supply (Vcc/Vdd) 4V ~ 6V
Oscillator Type External
Temperature Range - Operating 0°C ~ 70°C
Mounting Through Hole
Case / Package 40-DIP (0.600", 15.24mm)
Supplier Device Package 40-PDIP
Base Product Number PIC16C65
RoHS Status ROHS3 Compliant
MSL Level 1 (Unlimited)
REACH Status REACH Unaffected
ECCN EAR99
HTSUS 8542.31.0001
Other Part Number PIC16C65A-20/P-NDR,PIC16C65A20P
Standard Package 10
Win Source Part Number 1322461-PIC16C65A-20/P
Ultra Librarian 3D Model Ultra Librarian PIC16C65A-20/P CAD Model

Description

Product Overview: PIC16C65A-20/P

The PIC16C65A-20/P is a high-performance microcontroller unit (MCU) from the renowned manufacturer Microchip Technology. This powerful and versatile MCU is based on the popular PIC architecture and is designed to cater to a wide range of embedded system applications that require efficient control and processing capabilities.

Key Features

  • Core: The PIC16C65A-20/P features a robust 8-bit CMOS microcontroller core with a maximum clock speed of 20 MHz, which provides a good balance between processing power and power consumption.
  • Memory: It comes equipped with 7 KB of on-chip program memory and 192 bytes of RAM, which allows for the storage and execution of complex programs and algorithms.
  • I/O Ports: This MCU offers 33 input/output (I/O) ports, which are highly configurable and suitable for interfacing with a wide range of peripherals and sensors.
  • Timers: It includes multiple timers, including an 8-bit and a 16-bit timer, providing precise timing and measurement capabilities for various applications.
  • Serial Communication: The device supports serial communication via USART (Universal Synchronous Asynchronous Receiver Transmitter), which is essential for data exchange with other microcontrollers or computers.
  • Power Management: The PIC16C65A-20/P has power-saving features such as a power-on reset, a watchdog timer, and selectable oscillator options to optimize power usage.

Applications

The versatility of the PIC16C65A-20/P makes it suitable for a broad spectrum of applications, including but not limited to:

  • Industrial control systems
  • Automotive applications
  • Consumer electronics
  • Medical devices
  • Home automation

Package and Quality

The PIC16C65A-20/P is available in a 40-pin PDIP (Plastic Dual In-line Package), which is easy to handle and integrate into various PCB designs. Microchip Technology ensures high-quality and reliability standards, making this MCU a dependable choice for designers and engineers.

You May Also Be Interested in

Wch
51 Family 56MHz SSOP-20-208mil Microcontrollers RoHS
Lowest to $1.3971
Corebai Microelectronics (Beijing) Co., Ltd
TQFP-100(14x20) Microcontrollers RoHS
Lowest to $9.9348
ARTERY
ARM Cortex-M4F 32 Bit 240MHz 80 LQFP-100(14x14) Microcontrollers RoHS
Lowest to $1.3971
GigaDevice Semiconductor
ARM Cortex-M4 32 Bit 200MHz 51 LQFP-64(10x10) Microcontrollers RoHS
Lowest to $4.2202
Microchip Technology
PIC 8 Bit 64MHz 35 TQFP-44(10x10) Microcontrollers RoHS
Lowest to $5.1457
Infineon Technologies
LQFP-100(14x14) Microcontrollers RoHS
Lowest to $13.0971
MindMotion Microelectronics
TSSOP-20 Microcontrollers RoHS
Lowest to $0.4839
Xiaohua Semiconductor Co., Ltd.
VFBGA-100 Microcontrollers RoHS
Lowest to $0.7331
Microchip Technology
PIC 8 Bit 64MHz 35 TQFP-44(10x10) Microcontrollers RoHS
Lowest to $7.2762

Top Sellers

Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.3053
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.9399
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.4647
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.8196
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0357
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.3053
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.5143
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.9399
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess