EN
  • EN
  • DE

PIC16C711-04/SO

Part No PIC16C711-04/SO
Manufacturer Microchip Technology
Catalog Embedded - Microcontrollers
Description IC MCU 8BIT 1.75KB OTP 18SOIC
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits
Manufacturer Microchip Technology
Packaging Tube/Rail
Status Not For New Designs
Core Processor PIC
Part Core Size 8-Bit
Speed(Frequency) 4MHz
Number of I/O 13
Program Memory Size 1.75KB (1K x 14)
Program Memory Type OTP
Data RAM Size 68 x 8
Supply Voltage - Operating 4 V to 6 V
Data Converters A/D 4x8b
Oscillator Type External
Temperature Range - Operating 0°C to 70°C (TA)
Case / Package 18-SOIC
Win Source Part Number 089838-PIC16C711-04/SO
Is this a common-used part? Yes
Popularity High
Supply and Demand Status Limited
Ultra Librarian 3D Model Ultra Librarian PIC16C711-04/SO CAD Model

Description

Microchip Technology's PIC16C711-04/SO Microcontroller

The PIC16C711-04/SO is a high-performance, CMOS, fully-static, 8-bit microcontroller packed with Microchip Technology's advanced RISC architecture. This microcontroller is well-suited for a wide range of applications in various industries, including automotive, consumer electronics, and industrial automation. Its small footprint and robust feature set make it an ideal choice for designers who are looking for a versatile and reliable microcontroller option.

Key Features:

  • High-Speed Performance: The PIC16C711-04/SO operates at a clock speed of 4 MHz, providing swift execution of instructions and ensuring efficient system performance.
  • EPROM Memory: With an on-board electrically erasable programmable read-only memory (EPROM), this microcontroller offers the flexibility of easy programming and re-programming, which is essential for rapid prototyping and iterative development processes.
  • Integrated Peripherals: It includes a range of built-in peripherals such as an 8-bit timer, watchdog timer, and a versatile analog comparator, which simplify design and reduce the need for additional components.
  • Power Management: The device features power-saving modes like sleep mode, which dramatically reduces power consumption during idle periods, making it ideal for battery-powered applications.
  • Wide Operating Voltage: The microcontroller operates over a voltage range of 2.5V to 5.5V, offering flexibility in power supply design and ensuring compatibility with both TTL and CMOS logic levels.
  • SOIC Package: Encased in a Small Outline Integrated Circuit (SOIC) package, the PIC16C711-04/SO is designed for space-constrained applications and provides a compact solution without compromising on functionality.

With its combination of performance, memory options, and integrated features, the PIC16C711-04/SO from Microchip Technology is a versatile microcontroller choice for developers looking to create efficient and reliable embedded systems. Whether you're designing a simple consumer gadget or a complex industrial control system, this microcontroller offers a balanced mix of features that can help streamline your development process and get your product to market faster.

Applications:

  • Automotive systems
  • Consumer electronics
  • Industrial automation and control
  • Smart sensors and instrumentation
  • Home appliances

Overall, the PIC16C711-04/SO microcontroller stands out as a solid choice for designers seeking a microcontroller that delivers reliable performance, versatility, and ease of integration.

You May Also Be Interested in

ARTERY
ARM Cortex-M4F 32 Bit 240MHz 80 LQFP-100(14x14) Microcontrollers RoHS
Lowest to $1.3971
Xiaohua Semiconductor Co., Ltd.
VFBGA-100 Microcontrollers RoHS
Lowest to $0.7331
ARTERY
ARM Cortex-M4F 32 Bit 240MHz 80 LQFP-100(14x14) Microcontrollers RoHS
Lowest to $1.5135
Microchip Technology
PIC 8 Bit 64MHz 35 TQFP-44(10x10) Microcontrollers RoHS
Lowest to $7.2762
Rockchip
TFBGA-395L Microcontrollers RoHS
Lowest to $9.6045
ARTERY
ARM Cortex-M4 32 Bit 150MHz 55 LQFP-48(7x7) Microcontrollers RoHS
Lowest to $0.9605
Infineon Technologies
LQFP-64(10x10) Microcontrollers RoHS
Lowest to $92.5374
ARTERY
ARM Cortex-M4 32 Bit 150MHz 55 LQFP-64(7x7) Microcontrollers RoHS
Lowest to $1.2224
GigaDevice Semiconductor
ARM Cortex-M3 32 Bit 120MHz 82 LQFP-100(14x14) Microcontrollers RoHS
Lowest to $9.3135

Top Sellers

Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $3.8016
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $21.9925
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1046
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.2166
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.9399
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $4.7519
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.4125
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.9399
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.2557

Pricing & Ordering

Quantity Unit Price Ext. Price
26+ $2.3065 $59.9690
62+ $1.8930 $117.3660
95+ $1.8341 $174.2395
131+ $1.7741 $232.4071
169+ $1.7152 $289.8688
226+ $1.5385 $347.7010
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 7,000 pieces
MOQ: 26 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess