EN
  • EN
  • DE

PIC16C715-04/SS

Part No PIC16C715-04/SS
Manufacturer Microchip Technology
Catalog Embedded - Microcontrollers
Description IC MCU 8BIT 3.5KB OTP 20SSOP
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits
Manufacturer Microchip Technology
Packaging Tube/Rail
Status Not For New Designs
Core Processor PIC
Part Core Size 8-Bit
Speed(Frequency) 4MHz
Number of I/O 13
Program Memory Size 3.5KB (2K x 14)
Program Memory Type OTP
Data RAM Size 128 x 8
Supply Voltage - Operating 4 V to 5.5 V
Data Converters A/D 4x8b
Oscillator Type External
Temperature Range - Operating 0°C to 70°C (TA)
Case / Package 20-SSOP
Win Source Part Number 1088305-PIC16C715-04/SS
Popularity Medium
Supply and Demand Status Balance
Ultra Librarian 3D Model Ultra Librarian PIC16C715-04/SS CAD Model

Description

Microchip Technology's PIC16C715-04/SS Microcontroller

The PIC16C715-04/SS is a high-performance, CMOS fully-static, 8-bit microcontroller packed with a variety of features and capabilities, manufactured by Microchip Technology. Designed to support a wide range of applications, this microcontroller is ideal for automation, consumer electronics, and embedded system projects that require a reliable and flexible control solution.

Key Features:

  • CPU: The microcontroller is built around Microchip's famous PIC architecture, which is known for its ease of use and low power consumption.
  • Operating Speed: It operates at a frequency of 4 MHz, providing a solid balance between power consumption and processing speed.
  • Program Memory: It comes with 1.75 KB of on-board EPROM, allowing for intricate program routines and ample space for code.
  • Data Memory: The device includes 68 bytes of RAM and 128 bytes of EEPROM data memory, suitable for data logging and parameter storage.
  • I/O Ports: The microcontroller features 13 I/O pins, providing versatility in interfacing with sensors, actuators, and other peripherals.
  • Timers: It is equipped with two timers, including an 8-bit timer and a 16-bit timer, which are essential for time-related operations like pulse generation and measurement.
  • Communication: An on-board serial communication module supports serial programming and data exchange with other devices.
  • Interrupt Capability: The PIC16C715-04/SS has 8 interrupt sources with edge-selectable options, allowing responsive and efficient handling of external and internal events.
  • Power-Saving Modes: It offers multiple power-saving modes, including sleep mode, which significantly reduces power consumption during idle periods.

Package and Quality:

The microcontroller is presented in a compact SSOP (Shrink Small Outline Package) form factor, which is ideal for space-constrained applications. The PIC16C715-04/SS is designed to meet the high-quality standards set by Microchip Technology, ensuring reliability and performance in demanding environments.

Applications:

With its robust set of features, the PIC16C715-04/SS is well-suited for a variety of applications, including but not limited to home appliances, automotive systems, industrial controls, and custom embedded solutions. Its versatility makes it a popular choice among engineers and hobbyists alike who require a dependable microcontroller that can adapt to a wide range of tasks.

Overall, the PIC16C715-04/SS from Microchip Technology represents a powerful and flexible microcontroller solution, offering a rich feature set that supports complex applications while maintaining cost-effectiveness and ease of integration.

You May Also Be Interested in

Microchip Technology
PIC 8 Bit 64MHz 35 TQFP-44(10x10) Microcontrollers RoHS
Lowest to $5.1457
Wch
51 Family 56MHz SSOP-20-208mil Microcontrollers RoHS
Lowest to $1.3971
ARTERY
ARM Cortex-M4 32 Bit 150MHz 55 LQFP-48(7x7) Microcontrollers RoHS
Lowest to $0.9605
Infineon Technologies
LQFP-64(10x10) Microcontrollers RoHS
Lowest to $92.5374
PADAUK
Others SOT-23-6 Microcontrollers RoHS
Lowest to $0.1027
GigaDevice Semiconductor
ARM Cortex-M4 32 Bit 120MHz 80 LQFP-100(14x14) Microcontrollers RoHS
Lowest to $2.2120
Infineon Technologies
TQFP-144 Single Bipolar Transistors RoHS
Lowest to $71.3060
Xiaohua Semiconductor Co., Ltd.
VFBGA-100 Microcontrollers RoHS
Lowest to $0.7331
Microchip Technology
PIC 8 Bit 64MHz 35 TQFP-44(10x10) Microcontrollers RoHS
Lowest to $7.2762

Top Sellers

FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.7023
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.7805
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $7.4300
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.4542
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.9399
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.9399
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess