EN
  • EN
  • DE

PIC16C715/JW

Part No PIC16C715/JW
Manufacturer Microchip Technology
Catalog Embedded - Microcontrollers
Description IC MCU 8B 3.5KB EPROM 18CERDIP
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits (ICs)
Features PIC series Microcontroller IC 8-Bit 20MHz 3.5KB (2K x 14) EPROM, UV 18-CERDIP
Manufacturer Microchip Technology
Series PIC® 16C
Package Tube
Part Status Obsolete
Core Processor PIC
Core Size 8-Bit
Speed 20MHz
Peripherals Brown-out Detect/Reset, POR, WDT
Number of I/O 13
Program Memory Size 3.5KB (2K x 14)
Program Memory Type EPROM, UV
Supply Voltage 4V ~ 5.5V
Data Converters A/D 4x8b
Oscillator Type External
Operating Temperature Range 0°C ~ 70°C (TA)
Mounting Through Hole
Package 18-CDIP (0.300", 7.62mm) Window
Case / Package 18-CERDIP
Family Name PIC16C715
MSL Level 1 (Unlimited)
REACH Status REACH Unaffected
ECCN EAR99
HTSUS 8542.31.0001
Quantity per package 25
Popularity Medium
Supply and Demand Status Limited
Win Source Part Number 889398-PIC16C715/JW
Ultra Librarian 3D Model Ultra Librarian PIC16C715/JW CAD Model

Description

    

The Microchip PIC16C715/JW is a high-performance, EPROM-based 8-bit CMOS microcontroller with a wealth of features that make it an ideal choice for a variety of embedded applications. It is part of Microchip's extensive PIC (Peripheral Interface Controller) family and offers a perfect solution for designers who are looking for a device with a flexible architecture and low power consumption.

  

Key Features:

  
        
  • EPROM Memory: The PIC16C715/JW comes with a generous amount of on-chip EPROM, enabling easy program storage and flexibility for firmware updates.
  •     
  • Integrated Peripherals: This microcontroller includes a range of integrated peripherals, such as an 8-bit timer, a watchdog timer, and an analog comparator, which can greatly simplify system design and save on external component costs.
  •     
  • Wide Operating Voltage: With an operating voltage range that typically spans from 2.5V to 5.5V, this device is designed to function in a variety of power environments, making it suitable for battery-operated and portable applications.
  •     
  • Power-saving Modes: The PIC16C715/JW offers several power-saving modes, including an idle mode and a power-down mode, helping to extend battery life in portable devices.
  •     
  • I/O Flexibility: It features a versatile set of input/output options, including 13 I/O pins that can be configured to meet the needs of the application.
  •     
  • Serial Communication: The device supports serial communication via its onboard USART (Universal Synchronous Asynchronous Receiver Transmitter), enabling easy data exchange with other microcontrollers or peripherals.
  •     
  • High-Speed Operation: With a maximum operating frequency of 20 MHz, the PIC16C715/JW can execute instructions quickly, enhancing the overall performance of the system.
  •   
  

Applications:

  

The versatility of the PIC16C715/JW makes it suitable for a broad range of applications, including but not limited to:

  
        
  • Automotive systems
  •     
  • Industrial control systems
  •     
  • Consumer electronics
  •     
  • Medical devices
  •     
  • Power management systems
  •   
  

In summary, the Microchip PIC16C715/JW microcontroller is a robust, feature-rich solution that offers designers the flexibility and performance required for today's demanding embedded applications.

You May Also Be Interested in

Xiaohua Semiconductor Co., Ltd.
VFBGA-100 Microcontrollers RoHS
Lowest to $0.7331
Wch
Others 144MHz 80 LQFP-100(14x14) Microcontrollers RoHS
Lowest to $2.9105
ARTERY
ARM Cortex-M4F 32 Bit 240MHz 51 LQFP-64(10x10) Microcontrollers RoHS
Lowest to $2.0577
GigaDevice Semiconductor
ARM Cortex-M4 32 Bit 200MHz 51 LQFP-64(10x10) Microcontrollers RoHS
Lowest to $4.2202
ARTERY
ARM Cortex-M4F 32 Bit 240MHz 37 QFN-48-EP(6x6) Microcontrollers RoHS
Lowest to $1.6299
Microchip Technology
PIC 8 Bit 64MHz 35 TQFP-44(10x10) Microcontrollers RoHS
Lowest to $7.2762
Rockchip
FCCSP-409(14x14) Microcontrollers RoHS
Lowest to $38.0151
GigaDevice Semiconductor
ARM Cortex-M3 48MHz 27 LQFP-32(7x7) Microcontrollers RoHS
Lowest to $1.1642
Infineon Technologies
LQFP-100(14x14) Microcontrollers RoHS
Lowest to $13.0971

Top Sellers

Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.9399
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0214
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $4.0391
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.4125
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.7023
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1046
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579

Pricing & Ordering

Quantity Unit Price Ext. Price
1+ $104.4247 $104.4247
2+ $101.1618 $202.3236
3+ $97.8990 $293.6970
4+ $94.6349 $378.5396
5+ $84.8451 $424.2255
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 2,300 pieces
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess