EN
  • EN
  • DE

MXL1016CS8-T

Part No MXL1016CS8-T
Manufacturer Maxim Integrated
Catalog Linear - Comparators
Description IC COMPARATOR TTL PREC 8-SOIC
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits (ICs)
Manufacturer Maxim Integrated
Packaging Reel package
Part Status Obsolete(EOL)
Type with Latch
Number of Elements 1
Output Type Complementary, TTL
Dual Supply Voltage (±) 5 V ~ 10 V, ±2.5 V ~ 5 V
Voltage - Input Offset (Maximum) 3mV @ ±5V
Current - Input Bias (Maximum) 10μA @ ±5V
Current - Output (Typ) 20mA
Maximum Quiescent Current 35mA
CMRR, PSRR (Typ) 96dB CMRR, 100dB PSRR
Propagation Delay (Maximum) 14ns
Operating Temperature Range 0°C ~ 70°C
Package 8-SOIC (0.154", 3.90mm Width)
Mounting SMD
Manufacturer Package 8-SOIC
Win Source Part Number 790393-MXL1016CS8-T
Popularity Medium
Supply and Demand Status Balance
Ultra Librarian 3D Model Ultra Librarian MXL1016CS8-T CAD Model

Description

    

The MXL1016CS8-T is a high-performance, precision voltage comparator from Maxim Integrated, designed to offer fast response times and low power consumption for a wide range of applications. This device is specifically engineered to address the needs of systems requiring rapid comparison of analog signals with minimal delay.

    

Key Features

  
        
  • Fast Propagation Delay: The MXL1016CS8-T boasts an impressive propagation delay typically under 10ns, ensuring quick response times for critical applications that demand high-speed performance.
  •     
  • Low Power Consumption: Designed with power efficiency in mind, this comparator operates with a low supply current, making it ideal for battery-operated and portable devices.
  •     
  • Wide Supply Voltage Range: The device can be powered by a supply voltage ranging from +4.75V to +10V, providing flexibility for various system designs.
  •     
  • High Input Impedance: With a high input impedance, the MXL1016CS8-T minimizes the loading effect on the input source, preserving signal integrity.
  •     
  • Latch Function: It includes a latch function that allows the output to be held at its current state, providing additional control in the timing of system responses.
  •   
    

Applications

  

The MXL1016CS8-T is versatile and can be used in a multitude of applications, such as:

  
        
  • High-speed signal processing
  •     
  • Analog-to-digital converters
  •     
  • Zero-crossing detectors
  •     
  • Window comparators
  •     
  • Peak detectors
  •     
  • Precision instrumentation
  •   
    

Package and Availability

  

The comparator is available in an 8-pin SOIC package, providing a compact solution that is suitable for space-constrained applications. The MXL1016CS8-T is also available in tape and reel format, denoted by the '-T' suffix, facilitating efficient assembly for mass production.

    

Quality and Reliability

  

Maxim Integrated is committed to delivering high-quality and reliable components. The MXL1016CS8-T is built to meet rigorous industry standards, ensuring stable operation and longevity in the most demanding environments.

You May Also Be Interested in

NJR Corporation/NJRC
Lowest to $7.0051
SG Micro Corp
SOT-23-5 Linear Comparators RoHS
Lowest to $0.5821
HGSEMI
500uV 6pA 1 SOT-23-5 Linear Comparators RoHS
Lowest to $0.2476
Toshiba Semiconductor and Storage
SINGLE COMPARATOR
Need more? Email Us
NJR Corporation/NJRC
Lowest to $12.4752
Analog Devices Inc.
Comparator Single R-R I/P 5.5V 5-Pin SC-70 Reel
Lowest to $3.3429
NJR Corporation/NJRC
LOW POWER AND LOW OFFSET VOLTAGE SUPER SMALL-SIZED SINGLE C-MOS COMPARATOR
Lowest to $0.2179
NJR Corporation/NJRC
SUPER LOW OPERATING CURRENT AND LOW OFFSET VOLTAGE TINY SINGLE C-MOS COMPARATOR
Lowest to $1.7059
NEC
Lowest to $1.5246

Top Sellers

Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.3955
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $4.0391
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.9399
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0214
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.9399
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess