EN
  • EN
  • DE

PIC16C717T-I/SO

Part No PIC16C717T-I/SO
Manufacturer Microchip Technology
Catalog Embedded - Microcontrollers
Description IC MCU 8BIT 3.5KB OTP 18SOIC
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits
Manufacturer Microchip Technology
Packaging Reel - TR
Status Not For New Designs
Core Processor PIC
Part Core Size 8-Bit
Speed(Frequency) 20MHz
Number of I/O 15
Program Memory Size 3.5KB (2K x 14)
Program Memory Type OTP
Data RAM Size 256 x 8
Supply Voltage - Operating 4 V to 5.5 V
Data Converters A/D 6x10b
Temperature Range - Operating -40°C to 85°C (TA)
Case / Package 18-SOIC
Win Source Part Number 210041-PIC16C717T-I/SO
Popularity Medium
Supply and Demand Status Sufficient
Ultra Librarian 3D Model Ultra Librarian PIC16C717T-I/SO CAD Model

Description

The PIC16C717T-I/SO is a versatile and powerful 8-bit microcontroller from Microchip Technology, designed to deliver exceptional performance for a wide range of embedded applications. This microcontroller is housed in a compact SOIC (Small Outline Integrated Circuit) package, making it ideal for space-constrained applications while offering robust features that developers and engineers rely on for efficient and reliable system performance.

Key Features:

  • High-Performance RISC CPU: The PIC16C717T-I/SO features a Reduced Instruction Set Computer (RISC) architecture, enabling fast and efficient processing with a minimal number of instructions.
  • Programmable Analog Functionality: It includes an 8-channel, 8-bit Analog-to-Digital Converter (ADC), providing the capability to interface with analog sensors and devices directly.
  • Flexible Oscillator Options: This microcontroller supports a range of oscillator configurations, including an internal oscillator, which reduces the need for external components.
  • EEPROM Data Memory: It comes with Electrically Erasable Programmable Read-Only Memory (EEPROM), allowing for easy data storage and retrieval without the need for external storage solutions.
  • Robust Peripheral Features: Equipped with a variety of peripherals such as timers, serial communication (USART), and PWM outputs, the PIC16C717T-I/SO is capable of handling complex tasks and interfacing with other components in a system.
  • Low Power Consumption: Designed for power-sensitive applications, this microcontroller offers several power-saving modes to ensure efficient operation and longer battery life in portable devices.

Applications:

The PIC16C717T-I/SO is suitable for a diverse array of applications, including but not limited to:

  • Automotive systems
  • Consumer electronics
  • Industrial control systems
  • Medical devices
  • Home automation

Technical Specifications:

  • Package: SOIC-28
  • Temperature Range: Industrial (-40°C to +85°C)
  • Supply Voltage: 2.0V to 5.5V

With its comprehensive feature set and flexibility, the PIC16C717T-I/SO from Microchip Technology stands out as an excellent choice for designers seeking to create advanced and reliable embedded systems.

You May Also Be Interested in

PADAUK
Others SOT-23-6 Microcontrollers RoHS
Lowest to $0.1027
GigaDevice Semiconductor
ARM Cortex-M3 48MHz 27 LQFP-32(7x7) Microcontrollers RoHS
Lowest to $1.1642
ARTERY
ARM Cortex-M4F 32 Bit 240MHz 80 LQFP-100(14x14) Microcontrollers RoHS
Lowest to $1.5135
ARTERY
ARM Cortex-M4F 32 Bit 240MHz 80 LQFP-100(14x14) Microcontrollers RoHS
Lowest to $1.3971
Infineon Technologies
TQFP-100(14x14) Microcontrollers RoHS
Lowest to $43.6568
Rockchip
FCCSP-409LD(14x14) Microcontrollers RoHS
Lowest to $34.9254
ARTERY
ARM Cortex-M4F 288MHz 84 LQFP-100(14x14) Microcontrollers RoHS
Lowest to $6.4030
Rockchip
FCCSP-409(14x14) Microcontrollers RoHS
Lowest to $38.0151
Panasonic
QFP-64 Microcontrollers RoHS
Lowest to $10.1866

Top Sellers

JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0713
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $3.5640
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.4125
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $41.3948
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.7805
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $7.4300
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.2271
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1046
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess