EN
  • EN
  • DE

PIC16C73B-20E/SO

Part No PIC16C73B-20E/SO
Manufacturer Microchip Technology
Catalog Embedded - Microcontrollers
Description IC MCU 8BIT 7KB OTP 28SOIC / PIC PIC® 16C Microcontroller IC 8-Bit 20MHz 7KB (4K x 14) OTP 28-SOIC
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Category Integrated Circuits (ICs)>Embedded>Microcontrollers
Manufacturer Microchip Technology
Packaging Tube
Core Processor PIC
Core Size 8-Bit
Speed 20MHz
Connectivity I2C, SPI, UART/USART
Peripherals Brown-out Detect/Reset, POR, PWM, WDT
Number of I/O 22
Program Memory Size 7KB (4K x 14)
Program Memory Type OTP
RAM Size 192 x 8
Voltage - Supply (Vcc/Vdd) 4V ~ 5.5V
Data Converters A/D 5x8b
Oscillator Type External
Temperature Range - Operating -40°C ~ 125°C
Mounting Surface Mount
Case / Package 28-SOIC (0.295", 7.50mm Width)
Supplier Device Package 28-SOIC
Base Product Number PIC16C73
RoHS Status ROHS3 Compliant
MSL Level 1 (Unlimited)
REACH Status REACH Unaffected
ECCN EAR99
HTSUS 8542.31.0001
Other Part Number PIC16C73B-20E/SO-NDR
Standard Package 27
Win Source Part Number 1318867-PIC16C73B-20E/SO
Ultra Librarian 3D Model Ultra Librarian PIC16C73B-20E/SO CAD Model

Description

Microchip Technology PIC16C73B-20E/SO Microcontroller

The PIC16C73B-20E/SO is a powerful 8-bit microcontroller from Microchip Technology, designed for embedded applications requiring a high level of control and performance. This versatile MCU is part of Microchip's extensive PIC16C family, which is renowned for its ease of use, reliability, and cost-effectiveness.

Encased in a sleek SOIC (Small Outline Integrated Circuit) package, the PIC16C73B-20E/SO offers a compact solution for space-constrained designs. Its operating speed of 20MHz ensures swift processing capabilities, which is crucial for time-sensitive tasks and applications that demand rapid data handling and real-time responses.

Key Features:

  • CPU: High-performance RISC CPU with a 14-bit instruction set that provides a perfect balance between speed and power consumption.
  • Memory: Features 7KB of on-board program memory and 192 bytes of RAM, allowing for efficient handling of complex code and data storage.
  • I/O Ports: Boasts 22 I/O pins, which are highly configurable to suit a broad range of application requirements.
  • Timers: Equipped with two timers and a synchronous serial port for versatile timing and communication options.
  • ADC: Includes an 8-channel, 8-bit Analog-to-Digital Converter (ADC), enabling the MCU to interface with analog sensors and devices.
  • Peripheral Features: Offers a range of peripherals such as PWM outputs, capture/compare functions, and a parallel slave port, enhancing its utility in various control applications.

With its robust instruction set and comprehensive peripheral integration, the PIC16C73B-20E/SO is an ideal choice for automation systems, consumer electronics, automotive applications, and more. Its power-saving features, including a selectable oscillator and power-on reset, ensure that the device operates efficiently, reducing the overall energy footprint of the end product.

Microchip Technology supports the PIC16C73B-20E/SO with a full suite of development tools, including compilers, debuggers, and programmers, streamlining the development process from prototype to production. Whether you're a seasoned developer or just starting out, the PIC16C73B-20E/SO provides a flexible and powerful platform for your next project.

You May Also Be Interested in

Microchip Technology
PIC 8 Bit 64MHz 35 TQFP-44(10x10) Microcontrollers RoHS
Lowest to $7.2762
Infineon Technologies
LQFP-100(14x14) Microcontrollers RoHS
Lowest to $13.0971
ARTERY
ARM Cortex-M4F 288MHz 84 LQFP-100(14x14) Microcontrollers RoHS
Lowest to $6.4030
Infineon Technologies
LQFP-64(10x10) Microcontrollers RoHS
Lowest to $92.5374
ARTERY
ARM Cortex-M4 32 Bit 150MHz 55 LQFP-64(7x7) Microcontrollers RoHS
Lowest to $1.2224
Rochester Electronics
Others 16 Bit 16MHz 48 PLCC-68 Microcontrollers RoHS
Lowest to $74.0299
ARTERY
ARM Cortex-M4F 32 Bit 240MHz 80 LQFP-100(14x14) Microcontrollers RoHS
Lowest to $1.3971
Rockchip
TFBGA-395L Microcontrollers RoHS
Lowest to $9.6045
Rockchip
FCCSP-636L(19x19) Microcontrollers RoHS
Lowest to $34.9254

Top Sellers

JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.9399
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.4542
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1046
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.4647
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0357
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.9399
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $7.4300
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $41.3948
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess