EN
  • EN
  • DE

PIC16C745-1/SO

Part No PIC16C745-1/SO
Manufacturer Microchip Technology
Catalog Embedded - Microcontrollers
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Category Integrated Circuits(ICs)
Family Embedded - Microcontrollers
Manufacturer Microchip Technology
Win Source Part Number 348531-PIC16C745-1/SO
Popularity Low
Supply and Demand Status Limited
Ultra Librarian 3D Model Ultra Librarian PIC16C745-1/SO CAD Model

Description

Product Overview: PIC16C745-1/SO by Microchip Technology

The PIC16C745-1/SO is a robust 8-bit microcontroller from Microchip Technology, designed to offer an optimal solution for complex embedded applications. This particular model comes in a small-outline package, making it suitable for space-constrained applications without compromising on performance or features.

At the core of the PIC16C745-1/SO is a high-performance RISC CPU, which provides the power and flexibility needed to manage a wide range of embedded tasks. The device features a 7 KB program memory and 256 bytes of RAM, ensuring ample space for application code and data handling. Additionally, it boasts an integrated USB (Universal Serial Bus) interface, which supports USB 1.1 specifications, making it ideal for applications requiring connectivity with computers and other USB-enabled devices.

The microcontroller operates at a frequency of up to 20 MHz, providing a swift response to real-time events, and it is equipped with an array of peripherals. These include an 8-bit timer, a watchdog timer, and serial communication modules that support I2C, SPI, and UART protocols, offering versatile options for interfacing with external hardware.

With its 13 I/O pins, the PIC16C745-1/SO can interact with a variety of sensors, actuators, and other electronic components, making it a highly adaptable choice for projects such as automation systems, custom USB peripherals, and interactive devices. The device also incorporates several analog features, including a 5-channel analog-to-digital converter (ADC), which enables the microcontroller to process analog signals from the environment, a valuable asset in sensor-based applications.

The PIC16C745-1/SO is supported by Microchip's comprehensive development tools, which include software libraries, development boards, and integrated development environments (IDEs), allowing for streamlined development and debugging processes. This, combined with its low power consumption and wide operating voltage range (4.0V to 5.5V), makes the PIC16C745-1/SO a versatile and efficient choice for designers seeking a reliable microcontroller for their next project.

You May Also Be Interested in

Infineon Technologies
LQFP-64(10x10) Microcontrollers RoHS
Lowest to $92.5374
Rochester Electronics
Others 16 Bit 16MHz 48 PLCC-68 Microcontrollers RoHS
Lowest to $74.0299
ARTERY
ARM Cortex-M4F 288MHz 84 LQFP-100(14x14) Microcontrollers RoHS
Lowest to $6.4030
GigaDevice Semiconductor
ARM Cortex-M3 32 Bit 120MHz 82 LQFP-100(14x14) Microcontrollers RoHS
Lowest to $9.3135
ARTERY
ARM Cortex-M4F 32 Bit 240MHz 51 LQFP-64(10x10) Microcontrollers RoHS
Lowest to $2.0577
Microchip Technology
PIC 8 Bit 64MHz 35 TQFP-44(10x10) Microcontrollers RoHS
Lowest to $5.1457
Panasonic
QFP-64 Microcontrollers RoHS
Lowest to $10.1866
Infineon Technologies
TQFP-144 Single Bipolar Transistors RoHS
Lowest to $71.3060
ARTERY
ARM Cortex-M4F 32 Bit 240MHz 80 LQFP-100(14x14) Microcontrollers RoHS
Lowest to $1.3971

Top Sellers

FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.7023
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0713
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.9399
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $4.9895
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.4542
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.7805
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess