EN
  • EN
  • DE

FD4170FRGUBOX

Part No FD4170FRGUBOX
Manufacturer Amd
Catalog Embedded - Microprocessors
Description FX-4170 4.2GHz 8MB cache Socket AM3
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Embedded - Microprocessors
Win Source Part Number 952865-FD4170FRGUBOX
Series *
Ultra Librarian 3D Model Ultra Librarian FD4170FRGUBOX CAD Model

Description

The AMD FD4170FRGUBOX is an AMD FX-4170, a quad-core desktop processor based on the Bulldozer microarchitecture. This processor offers a balance of performance and power efficiency, making it suitable for various desktop computing applications.

Applications

  • Desktop Computing: Used in general-purpose desktop computers for everyday tasks, such as web browsing, office productivity, and multimedia consumption.
  • Gaming: Suitable for entry-level to mid-range gaming systems, providing adequate performance for many popular games.
  • Multimedia Editing: Employed in systems used for photo and video editing, offering sufficient processing power for basic editing tasks.
  • Home Theater PCs (HTPCs): Integrated into HTPCs for streaming media and playing high-definition content.
  • Small Business Servers: Utilized in small business servers for file sharing, print serving, and other basic server tasks.

Features

  • Quad-Core Architecture: Features four physical cores for parallel processing.
  • 3.3GHz Base Clock Speed: Operates at a base clock speed of 3.3 GHz.
  • 4.3GHz Turbo Core Speed: Can dynamically boost clock speed up to 4.3 GHz under load.
  • 8MB L3 Cache: Includes an 8MB shared L3 cache for improved performance.
  • Socket AM3+ Compatibility: Compatible with motherboards using the AM3+ socket.

Benefits

  • Balanced Performance: Offers a balance of performance and power efficiency for desktop computing.
  • Multitasking Capabilities: Provides adequate multitasking capabilities for running multiple applications simultaneously.
  • Enhanced Gaming Experience: Delivers a decent gaming experience for many popular titles.
  • Improved Multimedia Editing: Facilitates basic photo and video editing tasks.
  • Cost-Effective Solution: Provides a cost-effective solution for desktop computing needs.

Additional Details

The AMD FD4170FRGUBOX processor has a thermal design power (TDP) of around 125W, so adequate cooling is required. It supports DDR3 memory and includes features like AMD Turbo Core technology, which dynamically adjusts clock speeds based on workload. This processor is suitable for users looking for a budget-friendly quad-core solution for general computing, gaming, and multimedia tasks. When paired with a compatible motherboard and sufficient RAM, it provides a responsive and capable platform for various desktop applications. The integrated memory controller and HyperTransport technology enhance data transfer rates, contributing to overall system performance.

You May Also Be Interested in

Rochester Electronics
PARALLEL I/O PORT, 22 I/O, NMOS, / Microprocessor IC *
Lowest to $9.4133
Rochester Electronics
MICROPROCESSOR, 8-BIT, 5MHZ, CMO / Microprocessor IC *
Need more? Email Us
Renesas Electronics America
8-BIT, FLASH, 8MHZ / Microprocessor IC *
Lowest to $27.9810
IBM
IBM25PPC750 - POWERPC 750GX RISC / Microprocessor IC *
Need more? Email Us
NXP / Nexperia
IC PROCESSOR C100 672BGA / Microprocessor IC *
Need more? Email Us
Cirrus Logic Inc.
IC MPU EP9 200MHZ 352BGA
Lowest to $37.9914
IBM
IBM25PPC750 - POWERPC 750GL RISC / Microprocessor IC *
Need more? Email Us
Microchip Technology
IC MPU SAM9XE 180MHZ 208QFP
Need more? Email Us
Intel
INTEL IXP1200 NETWORK PROCESSOR / Microprocessor IC *
Lowest to $269.2686

Top Sellers

Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.7023
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.7805
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $3.9204
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.2271
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.4125
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.9399
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $3.5640
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $41.3948
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess