EN
  • EN
  • DE

LT1933HDCB#TRPBF

Part No LT1933HDCB#TRPBF
Manufacturer Linear Technology
Catalog PMIC - Voltage Regulators - DC DC Switching Regulators
Description IC REG BUCK ADJ 0.6A 6DFN / Conv DC-DC 3.6V to 36V Step Down Single-Out 1.245V to 31.68V 1.05A Automotive 6-Pin DFN EP T/R
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits (ICs)
Manufacturer Linear Technology
Packaging Reel package
Function Step-Down
Output Configuration Positive
Topology Buck
Output Type Adjustable
Number of Outputs 1
Input Voltage MIN 3.6V
Voltage Input MAX 36V
Output Voltage 1.245V
Output Voltage MAX 33.84V
Output Current 600mA
Frequency - Switching 500kHz
Synchronous Rectifier No
Operating Temperature Range -40°C ~ 150°C (TA)
Mounting SMD
Package 6-WFDFN Exposed Pad
Manufacturer Package 6-DFN (2x3)
Win Source Part Number 780758-LT1933HDCB#TRPBF
Popularity Medium
Supply and Demand Status Limited
Family Name LT1933
Introduction Date July 30, 2004
ECCN EAR99
Country of Origin Malaysia
Halogen Free Compliant
Estimated EOL Date 2031
Ultra Librarian 3D Model Ultra Librarian LT1933HDCB#TRPBF CAD Model

Description

The LT1933HDCB#TRPBF is a high-performance, step-down switching regulator from Linear Technology that delivers efficiency and precision in a compact package. Designed for a wide range of applications, this regulator is capable of driving a 3A load with excellent line and load regulation. It is an ideal solution for portable devices, industrial equipment, and any application where space and power efficiency are critical.

Key Features

  • Wide Input Voltage Range: The device operates from an input voltage range of 3.6V to 36V, making it suitable for applications powered from a variety of sources including single-cell Li-Ion batteries to industrial supplies.
  • Adjustable Switching Frequency: The LT1933HDCB#TRPBF offers an adjustable switching frequency from 200kHz to 2.4MHz, allowing designers to optimize performance for their specific application needs.
  • Low Dropout Operation: Its low dropout operation is beneficial for applications requiring maximum efficiency at low input voltages.
  • Stable with Low ESR Capacitors: The regulator remains stable with ceramic and other low ESR output capacitors, reducing the need for additional external components and minimizing the overall design footprint.
  • Thermal Protection: Built-in thermal shutdown with hysteresis ensures protection against overheating, enhancing system reliability.

Applications

  • Portable Electronics
  • Automotive Power Supplies
  • Industrial Equipment
  • Point of Load Regulation
  • Telecommunications Infrastructure

Package and Reliability

The LT1933HDCB#TRPBF is offered in a low-profile (0.75mm) 6-lead DFN package, which is ideal for space-constrained applications. The product is also available in a thermally enhanced MSOP package. Both packages are RoHS compliant and are designed to meet the requirements of an extended industrial temperature range, ensuring performance in diverse environments.

With its robust feature set and compact form factor, the LT1933HDCB#TRPBF from Linear Technology stands out as a versatile and reliable solution for a wide array of power conversion challenges.

You May Also Be Interested in

Analog Devices Inc.
IC REG BOOST ADJ 20MA 8DFN
Lowest to $6.4030
Texas Instruments
IC REG BUCK ADJ 25A 24WQFN
Need more? Email Us
Texas Instruments
TPS63060DSCRG4 Texas Instruments Switching Voltage Regulators 2.5V to 12V input vo ltage 93% Efficient datasheet, inventory, & pricing.
Lowest to $2.0527
Analog Devices Inc.
IC REG BUCK BST ADJ/3V 22FC2QFN
Lowest to $8.1493
Texas Instruments
IC REG BUCK ADJ 2A SOT23
Lowest to $0.2329
Analog Devices Inc.
IC REG BST FLYBACK ADJ 1.1A 8DFN
Lowest to $6.4030
Analog Devices Inc.
IC REG BUCK ADJ 6A 24QFN
Lowest to $15.1344
Analog Devices Inc.
IC REG BUCK ADJ 2A 24QFN
Lowest to $17.8196
Vicor Corporation
IC REG BUCK ADJ/6.5V 18A 110LGA
Lowest to $29.3234

Top Sellers

FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.5143
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.2271
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1046
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.4125
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $3.9204
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.7023
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $7.4300
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.9399

Pricing & Ordering

Quantity Unit Price Ext. Price
4+ $12.5419 $50.1676
10+ $10.2908 $102.9080
16+ $9.9693 $159.5088
21+ $9.6477 $202.6017
27+ $9.3261 $251.8047
36+ $8.3613 $301.0068
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 1,881 pieces
MOQ: 4 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess