EN
  • EN
  • DE

P89LPC985FDH

Part No P89LPC985FDH
Manufacturer NXP / Nexperia
Catalog Embedded - Microcontrollers
Description IC MCU 8BIT 8KB FLASH 28TSSOP
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits
Manufacturer NXP
Packaging Tube/Rail
Status Obsolete(EOL)
Core Processor 8051
Part Core Size 8-Bit
Speed(Frequency) 18MHz
Number of I/O 26
Program Memory Size 8KB (8K x 8)
Program Memory Type FLASH
Data RAM Size 512 x 8
Supply Voltage - Operating 2.4 V to 5.5 V
Temperature Range - Operating -40°C to 85°C (TA)
Case / Package 28-TSSOP
Win Source Part Number 061109-P89LPC985FDH
Popularity Medium
Supply and Demand Status Limited
Ultra Librarian 3D Model Ultra Librarian P89LPC985FDH CAD Model

Description

Product Overview: NXP P89LPC985FDH Microcontroller

The NXP P89LPC985FDH is a highly integrated microcontroller that is part of NXP's 8-bit LPC900 family. This product is designed for applications requiring high-level integration and low power consumption. With its advanced features and flexible options, the P89LPC985FDH is an ideal choice for a wide range of applications including industrial control, consumer electronics, and automotive systems.

Key Features

  • Core: The device features a high-performance 8-bit microcontroller core with a clock speed of up to 18 MHz, providing the computational power needed for complex tasks.
  • Memory: It comes equipped with 8 KB of Flash memory and 512 bytes of RAM, which is suitable for storing firmware and running applications efficiently.
  • I/O Ports: The P89LPC985FDH offers 36 general-purpose I/O pins, giving developers flexibility in interfacing with external components and peripherals.
  • Timers: Multiple timers including two 16-bit timers and a watchdog timer help in managing time-critical operations and system resets.
  • Communication Interfaces: It supports a variety of communication protocols such as UART/SPI and I²C-bus serial I/O, facilitating easy data exchange with other devices.
  • Analog Features: The device includes an 8-channel 10-bit A/D converter, enhancing its capability to process analog signals.
  • Power Management: Its low power consumption modes, including idle and power-down modes, make it suitable for battery-operated devices.
  • In-System Programming (ISP) and In-Application Programming (IAP): These features allow for firmware updates in the field without the need for additional programming equipment.

Applications

The versatility of the P89LPC985FDH allows it to be used in various applications. It is particularly well-suited for:

  • Industrial automation and process control systems
  • Consumer electronic devices such as gaming peripherals and remote controls
  • Automotive components like body control modules and sensors
  • Battery management systems
  • Smart home devices and IoT applications

Package and Quality

The P89LPC985FDH is available in a TSSOP28 package, which is compact and suitable for space-constrained applications. NXP's commitment to quality ensures that this microcontroller meets the high reliability and performance standards required for professional electronics design.

You May Also Be Interested in

Corebai Microelectronics (Beijing) Co., Ltd
TQFP-100(14x20) Microcontrollers RoHS
Lowest to $9.9348
GigaDevice Semiconductor
ARM Cortex-M3 32 Bit 120MHz 82 LQFP-100(14x14) Microcontrollers RoHS
Lowest to $9.3135
Xiaohua Semiconductor Co., Ltd.
VFBGA-100 Microcontrollers RoHS
Lowest to $0.7331
ARTERY
ARM Cortex-M4F 32 Bit 240MHz 37 QFN-48-EP(6x6) Microcontrollers RoHS
Lowest to $2.2265
ARTERY
ARM Cortex-M4F 32 Bit 240MHz 51 LQFP-64(10x10) Microcontrollers RoHS
Lowest to $2.0577
PADAUK
Others SOT-23-6 Microcontrollers RoHS
Lowest to $0.1027
Microchip Technology
PIC 8 Bit 64MHz 35 TQFP-44(10x10) Microcontrollers RoHS
Lowest to $7.2762
Rockchip
FCCSP-409LD(14x14) Microcontrollers RoHS
Lowest to $34.9254
ARTERY
ARM Cortex-M4F 32 Bit 240MHz 37 QFN-48-EP(6x6) Microcontrollers RoHS
Lowest to $1.6299

Top Sellers

Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $41.3948
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.2271
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.8196
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.4125
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0713
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.7805
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.4542
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.9399
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess