EN
  • EN
  • DE

SPC560P50L3BEABY

Part No SPC560P50L3BEABY
Manufacturer STMicroelectronics
Catalog Embedded - Microcontrollers
Description IC MCU 32BIT 512KB FLASH 100LQFP
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits (ICs)
Estimated Pruduction Lead Time 51 Weeks
Features e200z0h series Microcontroller IC 32-Bit 64MHz 512KB (512K x 8) FLASH 100-LQFP (14x14)
Manufacturer STMicroelectronics
Series Automotive, AEC-Q100, SPC56
Package Tray
Core Processor e200z0h
Core Size 32-Bit
Speed 64MHz
Connectivity CANbus, LINbus, SPI, UART/USART
Peripherals DMA, POR, PWM, WDT
Number of I/O 67
Program Memory Size 512KB (512K x 8)
Program Memory Type FLASH
EEPROM Size 64K x 8
Supply Voltage 3V ~ 3.6V
Data Converters A/D 26x10b
Oscillator Type Internal
Operating Temperature Range -40°C ~ 105°C (TA)
Mounting Surface Mount
Package 100-LQFP
Case / Package 100-LQFP (14x14)
Family Name SPC560
MSL Level 3 (168 Hours)
REACH Status REACH Unaffected
ECCN 3A991A2
HTSUS 8542.31.0001
Quantity per package 90
Popularity High
Supply and Demand Status Balance
Win Source Part Number 934793-SPC560P50L3BEABY
Ultra Librarian 3D Model Ultra Librarian SPC560P50L3BEABY CAD Model

Description

STMicroelectronics SPC560P50L3BEABY Microcontroller

The SPC560P50L3BEABY is a high-performance automotive microcontroller from STMicroelectronics, designed to cater to the demanding needs of modern vehicle electronics. This microcontroller is part of the SPC56 32-bit Power Architecture family and is engineered to deliver exceptional computational power and reliability for automotive applications such as engine management, transmission control, body control modules, and advanced driver assistance systems.

Key Features

  • Advanced MCU Core: At the heart of the SPC560P50L3BEABY is a powerful 32-bit PowerPC core that operates at speeds of up to 64MHz, providing the computational muscle required for complex automotive control tasks.
  • Memory Capacity: The microcontroller comes equipped with 512KB of flash memory and 64KB of RAM, ensuring ample space for program code and efficient data handling.
  • Robust Peripheral Set: A comprehensive suite of peripherals supports a wide range of functionalities, including multiple CAN interfaces, serial communication interfaces (SCI), and digital-to-analog converters (DACs).
  • Enhanced Safety Features: Safety is a paramount concern in automotive applications, and the SPC560P50L3BEABY includes features such as a Memory Protection Unit (MPU), Error Correction Code (ECC) on both flash and RAM, and a watchdog timer to ensure system integrity.
  • Automotive Temperature Range: This microcontroller is designed to withstand the harsh conditions of the automotive environment, operating reliably across a temperature range of -40°C to +125°C.

Applications

With its robust feature set and adherence to automotive quality standards, the SPC560P50L3BEABY is ideally suited for a variety of automotive applications, including but not limited to:

  • Engine Control Units (ECUs)
  • Transmission Control Modules
  • Body Control Modules (BCMs)
  • Advanced Driver Assistance Systems (ADAS)
  • Gateway Modules

The SPC560P50L3BEABY is a testament to STMicroelectronics' commitment to providing advanced microcontrollers that meet the rigorous demands of the automotive industry. Its combination of processing power, memory capacity, and dedicated automotive features make it a top choice for developers looking to innovate and enhance vehicle performance and safety.

You May Also Be Interested in

GigaDevice Semiconductor
ARM Cortex-M3 48MHz 27 LQFP-32(7x7) Microcontrollers RoHS
Lowest to $1.1642
Rockchip
FCCSP-409(14x14) Microcontrollers RoHS
Lowest to $38.0151
Rockchip
TFBGA-395L Microcontrollers RoHS
Lowest to $9.6045
Wch
51 Family 56MHz SSOP-20-208mil Microcontrollers RoHS
Lowest to $1.3971
ARTERY
ARM Cortex-M4F 32 Bit 240MHz 37 QFN-48-EP(6x6) Microcontrollers RoHS
Lowest to $2.2265
ARTERY
ARM Cortex-M4 32 Bit 150MHz 55 LQFP-48(7x7) Microcontrollers RoHS
Lowest to $0.9605
MindMotion Microelectronics
TSSOP-20 Microcontrollers RoHS
Lowest to $0.4839
Corebai Microelectronics (Beijing) Co., Ltd
TQFP-100(14x20) Microcontrollers RoHS
Lowest to $9.9348
ARTERY
ARM Cortex-M4F 32 Bit 240MHz 80 LQFP-100(14x14) Microcontrollers RoHS
Lowest to $1.3971

Top Sellers

JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.4125
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0713
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.7023
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.9399
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $4.9895
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.2271
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.5143
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess