EN
  • EN
  • DE

PIC16C74A-20I/PQ

Part No PIC16C74A-20I/PQ
Manufacturer Microchip Technology
Catalog Embedded - Microcontrollers
Description IC MCU 8BIT 7KB OTP 44MQFP
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits (ICs)
Estimated Pruduction Lead Time 51 Weeks
Features PIC series Microcontroller IC 8-Bit 20MHz 7KB (4K x 14) OTP 44-MQFP (10x10)
Manufacturer Microchip Technology
Series PIC® 16C
Package Tray
Core Processor PIC
Core Size 8-Bit
Speed 20MHz
Connectivity I2C, SPI, UART/USART
Peripherals Brown-out Detect/Reset, POR, PWM, WDT
Number of I/O 33
Program Memory Size 7KB (4K x 14)
Program Memory Type OTP
Supply Voltage 4V ~ 6V
Data Converters A/D 8x8b
Oscillator Type External
Operating Temperature Range -40°C ~ 85°C (TA)
Mounting Surface Mount
Package 44-QFP
Case / Package 44-MQFP (10x10)
Family Name PIC16C74
MSL Level 3 (168 Hours)
REACH Status REACH Unaffected
ECCN EAR99
HTSUS 8542.31.0001
Quantity per package 96
Popularity Medium
Supply and Demand Status Limited
Win Source Part Number 889407-PIC16C74A-20I/PQ
Ultra Librarian 3D Model Ultra Librarian PIC16C74A-20I/PQ CAD Model

Description

Product Overview: PIC16C74A-20I/PQ

The PIC16C74A-20I/PQ is a high-performance, 8-bit microcontroller from Microchip Technology. This versatile and powerful MCU is designed for a wide range of applications, from industrial controls to consumer electronics. With a 20 MHz clock speed, this microcontroller is optimized for applications requiring a balance between power consumption and processing capability.

Key Features:

  • Core: 8-bit PIC
  • Speed: 20 MHz maximum clock frequency
  • Program Memory: 7 KB of on-board EPROM
  • Data Memory: 192 bytes of RAM
  • I/O Pins: 33 multi-function input/output pins
  • Timers: Three independent timers/counters
  • Communication Modules: Synchronous/Asynchronous Serial Port, Parallel Slave Port
  • Interrupts: 8 sources with 13 vectors
  • Supply Voltage: 4.5V to 5.5V operating range
  • Temperature Range: Industrial grade (-40°C to +85°C)
  • Packaging: 40-pin PDIP (Plastic Dual In-line Package)

Applications:

The PIC16C74A-20I/PQ is designed to be versatile and robust, suitable for a variety of applications, including but not limited to:

  • Automotive systems
  • Home appliances
  • Industrial automation and control systems
  • Consumer electronics
  • Medical devices
  • Telecommunication systems

Advanced Features:

The device includes advanced features such as Power-on Reset (POR), Device Reset Timer (DRT), Watchdog Timer (WDT), and selectable oscillator options, providing a high degree of flexibility and reliability for system designers. Its Enhanced Peripheral Interface (EPI) allows for efficient data transfers between peripherals, reducing CPU overhead and improving system performance.

Support and Resources:

Microchip Technology provides extensive support for the PIC16C74A-20I/PQ, offering a comprehensive set of development tools, including software libraries, development boards, and in-circuit debuggers. The microcontroller is also supported by Microchip's MPLAB® Integrated Development Environment (IDE), which provides a full suite of software tools for program development and debugging.

You May Also Be Interested in

ARTERY
ARM Cortex-M4F 32 Bit 240MHz 80 LQFP-100(14x14) Microcontrollers RoHS
Lowest to $1.3971
PADAUK
Others SOT-23-6 Microcontrollers RoHS
Lowest to $0.1027
Infineon Technologies
TQFP-144 Single Bipolar Transistors RoHS
Lowest to $71.3060
Infineon Technologies
TQFP-100(14x14) Microcontrollers RoHS
Lowest to $43.6568
Infineon Technologies
LQFP-64(10x10) Microcontrollers RoHS
Lowest to $92.5374
GigaDevice Semiconductor
ARM Cortex-M3 48MHz 27 LQFP-32(7x7) Microcontrollers RoHS
Lowest to $1.1642
Rockchip
FCCSP-409(14x14) Microcontrollers RoHS
Lowest to $38.0151
ARTERY
ARM Cortex-M4F 288MHz 84 LQFP-100(14x14) Microcontrollers RoHS
Lowest to $6.4030
ARTERY
ARM Cortex-M4 32 Bit 150MHz 55 LQFP-48(7x7) Microcontrollers RoHS
Lowest to $0.9605

Top Sellers

Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.2271
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $7.4300
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.9399
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0713
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.7805
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.4125
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $3.9204
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.8196

Pricing & Ordering

Quantity Unit Price Ext. Price
205+ $0.2496 $51.1680
490+ $0.2048 $100.3520
760+ $0.1984 $150.7840
1,045+ $0.1920 $200.6400
1,350+ $0.1856 $250.5600
1,805+ $0.1664 $300.3520
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 1,151 pieces
MOQ: 205 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess