EN
  • EN
  • DE

PIC16C76-10I/SO

Part No PIC16C76-10I/SO
Manufacturer Microchip Technology
Catalog Embedded - Microcontrollers
Description IC MCU 8BIT 14KB OTP 28SOIC / PIC PIC® 16C Microcontroller IC 8-Bit 10MHz 14KB (8K x 14) OTP 28-SOIC
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Category Integrated Circuits (ICs)>Embedded>Microcontrollers
Manufacturer Microchip Technology
Packaging Tube
Core Processor PIC
Core Size 8-Bit
Speed 10MHz
Connectivity I2C, SPI, UART/USART
Peripherals Brown-out Detect/Reset, POR, PWM, WDT
Number of I/O 22
Program Memory Size 14KB (8K x 14)
Program Memory Type OTP
RAM Size 368 x 8
Voltage - Supply (Vcc/Vdd) 4V ~ 6V
Data Converters A/D 5x8b
Oscillator Type External
Temperature Range - Operating -40°C ~ 85°C
Mounting Surface Mount
Case / Package 28-SOIC (0.295", 7.50mm Width)
Supplier Device Package 28-SOIC
Base Product Number PIC16C76
RoHS Status ROHS3 Compliant
MSL Level 1 (Unlimited)
REACH Status REACH Unaffected
ECCN EAR99
HTSUS 8542.31.0001
Other Part Number PIC16C76-10I/SOR-ND,PIC16C76-10I/SO-NDR,PIC16C76-10I/SOR
Standard Package 27
Win Source Part Number 1322149-PIC16C76-10I/SO
Ultra Librarian 3D Model Ultra Librarian PIC16C76-10I/SO CAD Model

Description

The PIC16C76-10I/SO is a high-performance, CMOS, fully-static, 8-bit microcontroller packed with a variety of features and capabilities. Manufactured by Microchip Technology, this microcontroller is part of the renowned PIC family, known for its efficiency in power and flexibility in numerous electronic applications.

Key Features

  • High-Speed Performance: The PIC16C76-10I/SO operates at a maximum frequency of 10 MHz, delivering swift processing capabilities suitable for a wide range of applications.
  • Memory: It boasts a program memory of 8KB, along with 368 bytes of RAM, ensuring adequate space for complex programs and data manipulation.
  • I/O Ports: This microcontroller offers 22 I/O pins, providing ample connectivity for peripherals and interfacing with other components.
  • Timers: Equipped with two timers, it allows for precise timing operations, which is crucial for tasks that require exact timing such as pulse generation and measurement.
  • Analog-to-Digital Converter: An integrated 8-channel, 8-bit ADC allows for the conversion of analog signals to digital, expanding the range of sensor data that can be processed.
  • Serial Communication: It supports serial communication via USART, enabling easy data transfer with other microcontrollers, computers, and peripherals.
  • Temperature Range: The industrial temperature range of -40°C to +85°C ensures reliability and performance under extreme conditions.

Applications

The PIC16C76-10I/SO is ideal for application in fields such as:

  • Automotive systems
  • Consumer electronics
  • Industrial control systems
  • Medical devices
  • Communication systems

Package and Quality

This microcontroller comes in a 28-lead SOIC package, which is suitable for surface-mount technology, providing a compact footprint for space-constrained applications. Microchip Technology ensures high-quality standards, with each microcontroller rigorously tested to meet industry specifications for performance and reliability.

Summary

In summary, the PIC16C76-10I/SO from Microchip Technology is a versatile and powerful microcontroller that offers a balance of speed, memory, and I/O options, making it a smart choice for developers looking to create robust and efficient systems in a variety of electronic fields.

You May Also Be Interested in

GigaDevice Semiconductor
ARM Cortex-M3 32 Bit 120MHz 82 LQFP-100(14x14) Microcontrollers RoHS
Lowest to $9.3135
ARTERY
ARM Cortex-M4F 32 Bit 240MHz 51 LQFP-64(10x10) Microcontrollers RoHS
Lowest to $2.0577
ARTERY
ARM Cortex-M4F 32 Bit 240MHz 37 QFN-48-EP(6x6) Microcontrollers RoHS
Lowest to $1.6299
Microchip Technology
PIC 8 Bit 64MHz 35 TQFP-44(10x10) Microcontrollers RoHS
Lowest to $5.1457
ARTERY
ARM Cortex-M4F 32 Bit 240MHz 80 LQFP-100(14x14) Microcontrollers RoHS
Lowest to $1.5135
Microchip Technology
PIC 8 Bit 64MHz 35 TQFP-44(10x10) Microcontrollers RoHS
Lowest to $7.2762
Panasonic
QFP-64 Microcontrollers RoHS
Lowest to $10.1866
ARTERY
ARM Cortex-M4F 288MHz 84 LQFP-100(14x14) Microcontrollers RoHS
Lowest to $6.4030
Rockchip
FCCSP-636L(19x19) Microcontrollers RoHS
Lowest to $34.9254

Top Sellers

ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.4125
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.8196
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $41.3948
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.3053
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.9399
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.5143
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.9399
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess