EN
  • EN
  • DE

PIC16C774-I/PT

Part No PIC16C774-I/PT
Manufacturer Microchip Technology
Catalog Embedded - Microcontrollers
Description IC MCU 8BIT 7KB OTP 44TQFP / PIC PIC® 16C Microcontroller IC 8-Bit 20MHz 7KB (4K x 14) OTP 44-TQFP (10x10)
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Category Integrated Circuits (ICs) - Embedded - Microcontrollers
Mfr Microchip Technology
Series PIC® 16C
Package Tray
Product Status Active
Core Processor PIC
Core Size 8-Bit
Speed 20MHz
Connectivity I²C, SPI, UART/USART
Peripherals Brown-out Detect/Reset, POR, PWM, WDT
Number of I/O 33
Program Memory Size 7KB (4K x 14)
Program Memory Type OTP
EEPROM Size -
RAM Size 256 x 8
Voltage - Supply (Vcc/Vdd) 4V ~ 5.5V
Data Converters A/D 10x12b
Oscillator Type External
Temperature Range - Operating -40°C ~ 85°C (TA)
Mounting Type Surface Mount
Package / Case 44-TQFP
Supplier Device Package 44-TQFP (10x10)
Base Product Number PIC16C774
MSL Level 3 (168 Hours)
REACH Status REACH Unaffected
ECCN EAR99
HTSUS 8542.31.0001
Win Source Part Number 1357054-PIC16C774-I/PT
Ultra Librarian 3D Model Ultra Librarian PIC16C774-I/PT CAD Model

Description

Microchip Technology PIC16C774-I/PT Microcontroller

The PIC16C774-I/PT is a powerful 8-bit microcontroller from Microchip Technology, renowned for its robust performance and versatility in a wide range of applications. This microcontroller is part of the PIC16CXX family, which is well-known for its user-friendly features and ease of integration into various electronic systems. The PIC16C774-I/PT is designed to meet the demands of complex and real-time computations, making it an ideal choice for embedded systems designers who require a reliable and efficient solution.

With its CMOS technology, the PIC16C774-I/PT offers a perfect balance between low power consumption and high-speed processing. The device operates at a voltage range of 4.0V to 5.5V, which is suitable for battery-operated and power-sensitive applications. It comes in a 44-pin TQFP (Thin Quad Flat Package) which is conducive for space-constrained designs while providing ample I/O options for interfacing with other components.

The microcontroller boasts a range of integrated features, including:

  • A large 14KB of on-chip program memory, which allows for complex program code to be stored directly on the device.
  • 368 bytes of RAM, ensuring smooth and efficient data handling during runtime.
  • An 8-channel, 10-bit Analog-to-Digital Converter (ADC), enabling the microcontroller to process analog signals from sensors and convert them into digital data for further processing.
  • Two Capture/Compare/PWM (CCP) modules, which are essential for precise timing and control tasks, such as motor control and signal modulation.
  • A synchronous serial port (SSP) with SPI (Serial Peripheral Interface) and I²C (Inter-Integrated Circuit) for communication with other microcontrollers, sensors, and peripherals.
  • Two programmable 16-bit timers and one 8-bit timer, providing a robust timing solution for various application needs.

The PIC16C774-I/PT also features a watchdog timer, power-saving SLEEP mode, and an in-circuit debugging feature that allows developers to debug programs while they are running on the actual hardware, vastly simplifying the development process. This microcontroller is an excellent choice for designers looking to implement advanced control systems, automation, custom instrumentation, and a multitude of other embedded solutions.

With its rich set of peripherals, low power consumption, and robust instruction set, the PIC16C774-I/PT from Microchip Technology stands as a top-tier microcontroller for both hobbyists and professional engineers alike.

You May Also Be Interested in

MindMotion Microelectronics
TSSOP-20 Microcontrollers RoHS
Lowest to $0.4839
GigaDevice Semiconductor
ARM Cortex-M3 48MHz 27 LQFP-32(7x7) Microcontrollers RoHS
Lowest to $1.1642
Infineon Technologies
LQFP-100(14x14) Microcontrollers RoHS
Lowest to $13.0971
Microchip Technology
PIC 8 Bit 64MHz 35 TQFP-44(10x10) Microcontrollers RoHS
Lowest to $5.1457
ARTERY
ARM Cortex-M4F 288MHz 84 LQFP-100(14x14) Microcontrollers RoHS
Lowest to $6.4030
Rockchip
TFBGA-395L Microcontrollers RoHS
Lowest to $9.6045
GigaDevice Semiconductor
ARM Cortex-M3 32 Bit 120MHz 82 LQFP-100(14x14) Microcontrollers RoHS
Lowest to $9.3135
Wch
Others 144MHz 80 LQFP-100(14x14) Microcontrollers RoHS
Lowest to $2.9105
Microchip Technology
PIC 8 Bit 64MHz 35 TQFP-44(10x10) Microcontrollers RoHS
Lowest to $7.2762

Top Sellers

Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.3053
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.4125
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $3.9204
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0357
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.8196
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $4.9895
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $41.3948
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.5143
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1046
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess