EN
  • EN
  • DE
  • IT

PIC16C770-I/P

Part No PIC16C770-I/P
Manufacturer Microchip Technology
Catalog Embedded - Microcontrollers
Description IC MCU 8BIT 3.5KB OTP 20DIP / PIC PIC® 16C Microcontroller IC 8-Bit 20MHz 3.5KB (2K x 14) OTP 20-PDIP
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Category Integrated Circuits (ICs)>Embedded>Microcontrollers
Manufacturer Microchip Technology
Packaging Tube
Core Processor PIC
Core Size 8-Bit
Speed 20MHz
Connectivity I2C, SPI
Peripherals Brown-out Detect/Reset, POR, PWM, WDT
Number of I/O 15
Program Memory Size 3.5KB (2K x 14)
Program Memory Type OTP
RAM Size 256 x 8
Voltage - Supply (Vcc/Vdd) 4V ~ 5.5V
Data Converters A/D 6x12b
Oscillator Type Internal
Temperature Range - Operating -40°C ~ 85°C
Mounting Through Hole
Case / Package 20-DIP (0.300", 7.62mm)
Supplier Device Package 20-PDIP
Base Product Number PIC16C770
RoHS Status ROHS3 Compliant
MSL Level 1 (Unlimited)
REACH Status REACH Unaffected
ECCN EAR99
HTSUS 8542.31.0001
Other Part Number PIC16C770-I/P-NDR,PIC16C770I/P
Standard Package 22
Win Source Part Number 1322407-PIC16C770-I/P
Ultra Librarian 3D Model Ultra Librarian PIC16C770-I/P CAD Model

Description

The PIC16C770-I/P is a high-performance, CMOS, fully-static, 8-bit microcontroller packed with a wealth of features and peripherals, manufactured by the renowned Microchip Technology. This microcontroller is designed to support a wide range of applications, from automotive industries to consumer electronics, with a focus on small-scale integration and power efficiency.

Key Features

  • Core: PIC16C770-I/P operates with a single-cycle instruction engine, allowing operations to be carried out with speed and efficiency. Its architecture is optimized for low power consumption and high-speed processing.
  • Memory: It includes 1.75 KB of on-chip program memory and 68 bytes of RAM, which is suitable for a variety of applications that do not require extensive software overhead.
  • I/O Ports: The microcontroller features 22 I/O pins that provide ample connectivity options for interfacing with sensors, actuators, and other peripherals.
  • Timers: It contains two timers, which are essential for tasks requiring precise timing, such as pulse generation and time measurement.
  • Analog-to-Digital Converter (ADC): The integrated 8-channel, 8-bit ADC allows for the conversion of analog signals to digital, enabling the microcontroller to interface with analog sensors and perform signal processing.
  • Pulse Width Modulation (PWM): With PWM capabilities, the PIC16C770-I/P can control motors, dim LEDs, and manage power delivery with ease.
  • Package: The device comes in a 28-pin PDIP (Plastic Dual In-line Package), which is suitable for through-hole mounting techniques.
  • Operating Voltage: It can operate within a range of 2.5V to 5.5V, providing flexibility in various power supply conditions.
  • Temperature Range: The microcontroller is designed to function within the industrial temperature range of -40°C to +85°C, ensuring reliability in harsh environments.

Applications

The PIC16C770-I/P is a versatile microcontroller that can be used in a multitude of applications. It is particularly well-suited for:

  • Automotive control systems
  • Industrial automation
  • Consumer electronics
  • Remote sensors
  • Home appliance control
  • Small-scale robotics

Conclusion

With its robust feature set and flexibility, the PIC16C770-I/P from Microchip Technology is an ideal choice for designers looking for a compact, efficient, and reliable microcontroller for their embedded systems. Its integration of essential peripherals and ease of use make it a go-to solution for a wide array of applications.

You May Also Be Interested in

Renesas Electronics America
IC MCU 16BIT 128KB FLASH 100TQFP / MCU 16-bit H8S/2000 CISC 128KB Flash 2.5V/3.3V 100-Pin TQFP Tray
Need more? Email Us
Texas Instruments
IC MCU 32BIT 512KB FLASH 144QFP / MCU 32-bit C28x/ARM Cortex M3 RISC 256KB Flash 1.2V/1.8V/3.3V 144-Pin HTQFP EP Tray
Need more? Email Us
NXP / Nexperia
IC MCU 8BIT ROMLESS 52PLCC / HC11 series Microcontroller IC 8-Bit 3MHz ROMless 52-PLCC (19.1x19.1)
Lowest to $66.2707
Zilog
IC MCU 8BIT 256KB FLASH 144LQFP / MCU 8-bit eZ80 CISC 256KB Flash 3.3V 144-Pin LQFP
Lowest to $4.5896
Microchip Technology
SRAM /
Lowest to $7.6842
Texas Instruments
IC MCU 32BIT 1.28MB FLASH 289BGA / MCU 32-bit C28x/ARM Cortex M3 RISC 512KB Flash 1.2V/1.8V/3.3V 289-Pin NFBGA
Need more? Email Us
Microchip Technology
16-bit MCU/DSC, 32 KB, 2048 Bytes, 40 MHz, 3 to 3.6V, TQFP-44, RoHS
Lowest to $36.5584
Texas Instruments
IC MCU 32BIT 1MB FLASH 144HTQFP / MCU 32-bit C28x/ARM Cortex M3 RISC 512KB Flash 1.2V/1.8V/3.3V 144-Pin HTQFP EP Tray
Lowest to $32.2548
Texas Instruments
IC MCU 32BIT 1MB FLASH 144HTQFP / MCU 32-bit C28x/ARM Cortex M3 RISC 512KB Flash 1.2V/1.8V/3.3V 144-Pin HTQFP EP Tray
Lowest to $40.2742

Top Sellers

Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $1.0838
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.6548
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0677
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $13.7805
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $4.2767
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $5.1796
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.5279
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.1775
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $20.9083
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0476
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.8016
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7128
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0594
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $4.2767
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $30.8873

Pricing & Ordering

Quantity Unit Price Ext. Price
13+ $5.2559 $68.3267
30+ $4.3129 $129.3870
47+ $4.1784 $196.3848
64+ $4.0425 $258.7200
83+ $3.9080 $324.3640
111+ $3.5044 $388.9884
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 845 pieces
MOQ: 13 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess