EN
  • EN
  • DE

PIC16C774-I/P

Part No PIC16C774-I/P
Manufacturer Microchip Technology
Catalog Embedded - Microcontrollers
Description IC MCU 8BIT 7KB OTP 40DIP
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Manufacturer Microchip Technology
Packaging Tube
Core Processor PIC
Core Size 8-Bit
Speed 20MHz
Connectivity I2C, SPI, UART/USART
Peripherals Brown-out Detect/Reset, POR, PWM, WDT
Number of I/O 33
Program Memory Size 7KB (4K x 14)
Program Memory Type OTP
RAM Size 256 x 8
Voltage - Supply (Vcc/Vdd) 4V ~ 5.5V
Data Converters A/D 10x12b
Oscillator Type External
Temperature Range - Operating -40°C ~ 85°C
Mounting Style Through Hole
Manufacturer Package 40-DIP (0.600", 15.24mm)
Supplier Device Package 40-PDIP
Part Number Series PIC16C774
Manufacturer Pack Quantity 10
MSL Level 1 (Unlimited)
Popularity Medium
Supply and Demand Status Limited
Win Source Part Number 810091-PIC16C774-I/P
Ultra Librarian 3D Model Ultra Librarian PIC16C774-I/P CAD Model

Description

The PIC16C774-I/P is a high-performance microcontroller unit (MCU) from the reputable manufacturer, Microchip Technology. This powerful MCU is part of the expansive PIC microcontroller family, which is renowned for its versatility and reliability in a wide array of electronic applications. The PIC16C774-I/P is particularly well-suited for applications requiring a combination of advanced analog features, robust I/O capabilities, and efficient processing power.

Key Features:

  • Core: The device boasts a powerful PIC architecture with a 28/40-pin, 8-bit CMOS microcontroller featuring a RISC architecture that ensures efficient processing and task management.
  • Memory: It comes equipped with 14 KB of program memory and 368 bytes of RAM, providing ample space for complex code and data storage.
  • Analog-to-Digital Converter (ADC): The MCU includes a 10-bit, 8-channel ADC, which is ideal for interfacing with analog sensors and converting their signals into digital data for processing.
  • Timers: Multiple timers are available, including a 16-bit timer, ensuring precise timing for a variety of tasks and processes.
  • Communication Peripherals: It supports serial communication with USART, SPI, and I²C modules, allowing for flexible data exchange with other devices and systems.
  • I/O Ports: The PIC16C774-I/P features 33 I/O pins, providing extensive interfacing capabilities with other peripherals and electronic components.
  • Operating Voltage: The microcontroller operates within a voltage range of 4.0V to 5.5V, making it suitable for many standard electronic applications.
  • Temperature Range: This MCU can reliably operate within an industrial temperature range of -40°C to +85°C, ensuring stable performance under varying environmental conditions.
  • Package: The device is available in a PDIP package, which is ideal for prototyping and can be easily handled for through-hole mounting on printed circuit boards.

The PIC16C774-I/P is an excellent choice for designers and engineers looking for a microcontroller that offers a rich set of features while maintaining low power consumption and high reliability. Whether it's for industrial control systems, automotive applications, or consumer electronics, the PIC16C774-I/P provides the flexibility and performance needed for sophisticated electronic designs.

You May Also Be Interested in

ARTERY
ARM Cortex-M4 32 Bit 150MHz 55 LQFP-48(7x7) Microcontrollers RoHS
Lowest to $0.9605
ARTERY
ARM Cortex-M4F 32 Bit 240MHz 37 QFN-48-EP(6x6) Microcontrollers RoHS
Lowest to $2.2265
ARTERY
ARM Cortex-M4F 32 Bit 240MHz 37 QFN-48-EP(6x6) Microcontrollers RoHS
Lowest to $1.6299
Infineon Technologies
TQFP-144 Single Bipolar Transistors RoHS
Lowest to $71.3060
Rochester Electronics
Others 16 Bit 16MHz 48 PLCC-68 Microcontrollers RoHS
Lowest to $74.0299
MindMotion Microelectronics
TSSOP-20 Microcontrollers RoHS
Lowest to $0.4839
ARTERY
ARM Cortex-M4F 288MHz 84 LQFP-100(14x14) Microcontrollers RoHS
Lowest to $6.4030
Rockchip
FCCSP-636L(19x19) Microcontrollers RoHS
Lowest to $34.9254
GigaDevice Semiconductor
ARM Cortex-M4 32 Bit 120MHz 80 LQFP-100(14x14) Microcontrollers RoHS
Lowest to $2.2120

Top Sellers

Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.7805
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.7805
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $3.5640
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0713
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.9399
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1046
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.5143
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.7023
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.4542
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.8196

Pricing & Ordering

Quantity Unit Price Ext. Price
6+ $9.5705 $57.4230
13+ $7.8527 $102.0851
20+ $7.6073 $152.1460
28+ $7.3619 $206.1332
36+ $7.1165 $256.1940
48+ $6.3803 $306.2544
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 590 pieces
MOQ: 6 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess