EN
  • EN
  • DE

PIC16C84-04/SO

Part No PIC16C84-04/SO
Manufacturer Microchip Technology
Catalog Embedded - Microcontrollers
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Category Integrated Circuits(ICs)
Family Embedded - Microcontrollers
Manufacturer Microchip Technology
Win Source Part Number 348534-PIC16C84-04/SO
Popularity Low
Supply and Demand Status Balance
Ultra Librarian 3D Model Ultra Librarian PIC16C84-04/SO CAD Model

Description

Microchip Technology's PIC16C84-04/SO Microcontroller

The PIC16C84-04/SO is a powerful and versatile microcontroller designed and manufactured by Microchip Technology, known for its robust performance and reliability in a wide range of electronic applications. This particular model comes in a small-outline package (SO), which is suitable for space-constrained applications while providing ample functionality for a variety of tasks.

At the heart of the PIC16C84-04/SO is an 8-bit CMOS microcontroller chip which operates at a speed of 4 MHz. It is part of the legendary PIC microcontroller family, which has been widely adopted in the industry due to its ease of use, low power consumption, and cost-effectiveness. The device is equipped with EEPROM technology, which allows for data retention without power and provides the flexibility of easy programming and reprogramming in the field.

The microcontroller features 1KB of program memory and 68 bytes of data RAM, which, while modest, is sufficient for a range of simple control applications. It also includes 64 bytes of EEPROM for non-volatile data storage. Its I/O capabilities are robust, with 13 I/O pins that can be configured to handle various peripheral functions.

The PIC16C84-04/SO supports a wide operating voltage range, typically from 2.5V to 6.0V, making it adaptable to both low and standard voltage applications. Its low-power consumption is ideal for battery-operated devices, and it includes power-saving features such as a power-on reset and a watchdog timer to ensure reliable operation.

Additionally, this microcontroller incorporates a range of built-in features to facilitate development and integration, including an 8-level deep stack, an internal RC oscillator, and a programmable code protection system to safeguard your application's intellectual property. It is also supported by Microchip's extensive development tools, software libraries, and community resources, making it a solid choice for both hobbyists and professional developers alike.

Overall, the PIC16C84-04/SO from Microchip Technology is a dependable and cost-effective solution for implementing microcontroller functions in embedded systems, offering the perfect blend of performance, power efficiency, and programmability.

You May Also Be Interested in

ARTERY
ARM Cortex-M4F 32 Bit 240MHz 37 QFN-48-EP(6x6) Microcontrollers RoHS
Lowest to $2.2265
Infineon Technologies
LQFP-64(10x10) Microcontrollers RoHS
Lowest to $92.5374
Wch
51 Family 56MHz SSOP-20-208mil Microcontrollers RoHS
Lowest to $1.3971
Wch
Others 144MHz 80 LQFP-100(14x14) Microcontrollers RoHS
Lowest to $2.9105
Microchip Technology
PIC 8 Bit 64MHz 35 TQFP-44(10x10) Microcontrollers RoHS
Lowest to $7.2762
Xiaohua Semiconductor Co., Ltd.
VFBGA-100 Microcontrollers RoHS
Lowest to $0.7331
Infineon Technologies
TQFP-144 Single Bipolar Transistors RoHS
Lowest to $71.3060
GigaDevice Semiconductor
ARM Cortex-M4 32 Bit 200MHz 51 LQFP-64(10x10) Microcontrollers RoHS
Lowest to $4.2202
Microchip Technology
PIC 8 Bit 64MHz 35 TQFP-44(10x10) Microcontrollers RoHS
Lowest to $5.1457

Top Sellers

TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.8196
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.7805
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $3.5640
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.4125
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $7.4300
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.5143
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1046
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess