EN
  • EN
  • DE

PIC16CE624-04/P

Part No PIC16CE624-04/P
Manufacturer Microchip Technology
Catalog Embedded - Microcontrollers
Description OTP 8-Bit CMOS MCU with EEPROM Data Memory
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits (ICs)
Manufacturer Microchip Technology
Series PIC 16C
Packaging Tube
Core Processor PIC
Core Size 8-Bit
Speed 4MHz
Peripherals Brown-out Detect/Reset, POR, WDT
Number of I/O 13
Program Memory Size 1.75KB (1K x 14)
Program Memory Type One Time Programmable(OTP)
EEPROM Size 128 x 8
RAM Size 96 x 8
Supply Voltage 3 V ~ 5.5 V
Oscillator Type External
Operating Temperature Range 0°C ~ 70°C (TA)
Package 18-DIP (0.300", 7.62mm)
Manufacturer Package 18-PDIP
RoHS State Request Verification
Win Source Part Number 1237922-PIC16CE624-04/P
Manufacturer Homepage www.microchip.com
Popularity Medium
Supply and Demand Status Limited
Application Field Used in Power Management, Sensing & Instrumentation, Automotive, Industrial, Consumer Electronics
Family Name PIC16CE624
Introduction Date November 22, 1999
ECCN EAR99
Country of Origin Thailand
Halogen Free Compliant
Estimated EOL Date 2019
Ultra Librarian 3D Model Ultra Librarian PIC16CE624-04/P CAD Model

Description

Product Overview: PIC16CE624-04/P

The PIC16CE624-04/P is a high-performance, EPROM-based 8-bit microcontroller from Microchip Technology, designed to deliver versatility and efficiency for a wide range of embedded applications. This microcontroller is part of the renowned PIC16C family, known for its user-friendly interface and robust architecture, making it an ideal choice for both novices and professionals in the field of electronic design and development.

Key Features:

  • CPU: The device features a powerful RISC architecture that provides a balanced combination of speed and power efficiency. With a 4 MHz clock speed, it executes most instructions in just a few microseconds, allowing for responsive and fast operations.
  • Memory: Equipped with 896 bytes of EPROM, the PIC16CE624-04/P offers ample space for application code, which is particularly useful for development purposes and small production runs. It also includes 24 bytes of RAM for data storage and 64 bytes of EEPROM for non-volatile memory needs.
  • I/O and Peripherals: The microcontroller includes 12 I/O pins that provide flexibility in interfacing with external devices. It also boasts an 8-bit timer and a watchdog timer to ensure reliable operation.
  • Power Management: With its wide operating voltage range of 2.5V to 5.5V, the PIC16CE624-04/P can be used in various power-sensitive applications. Additionally, its low power consumption modes, such as sleep mode, help to further conserve energy and extend battery life in portable devices.
  • Package: The device comes in a 18-pin PDIP (Plastic Dual In-line Package), which is suitable for breadboard prototyping and can also be easily mounted on a PCB for more permanent installations.
  • Applications: Its versatility makes it suitable for a diverse array of applications, including automotive systems, consumer electronics, industrial automation, and hobbyist projects.

Programming and Support:

The microcontroller supports in-circuit serial programming (ICSP) for easy programming and reprogramming, which is essential for rapid prototyping and iterative development processes. Microchip provides comprehensive support for the PIC16CE624-04/P through their MPLAB Integrated Development Environment (IDE) and a wide range of development tools. This ensures developers have access to everything they need to bring their projects to life with the PIC16CE624-04/P.

You May Also Be Interested in

Panasonic
QFP-64 Microcontrollers RoHS
Lowest to $10.1866
ARTERY
ARM Cortex-M4F 32 Bit 240MHz 80 LQFP-100(14x14) Microcontrollers RoHS
Lowest to $1.3971
Infineon Technologies
TQFP-100(14x14) Microcontrollers RoHS
Lowest to $43.6568
GigaDevice Semiconductor
ARM Cortex-M3 48MHz 27 LQFP-32(7x7) Microcontrollers RoHS
Lowest to $1.1642
Rochester Electronics
Others 16 Bit 16MHz 48 PLCC-68 Microcontrollers RoHS
Lowest to $74.0299
Infineon Technologies
LQFP-64(10x10) Microcontrollers RoHS
Lowest to $92.5374
Rockchip
FCCSP-409LD(14x14) Microcontrollers RoHS
Lowest to $34.9254
Corebai Microelectronics (Beijing) Co., Ltd
TQFP-100(14x20) Microcontrollers RoHS
Lowest to $9.9348
ARTERY
ARM Cortex-M4F 32 Bit 240MHz 37 QFN-48-EP(6x6) Microcontrollers RoHS
Lowest to $2.2265

Top Sellers

FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.7805
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.7023
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.4542
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $7.4300
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0713
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $3.5640
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $41.3948
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.7805
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.8196
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess