EN
  • EN
  • DE

ST62T25M6/HWD

Part No ST62T25M6/HWD
Manufacturer STMicroelectronics
Catalog Embedded - Microcontrollers
Description 8-BIT OTP/EPROM MCUs WITH A/D CONVERTER
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Manufacturer STMicroelectronics
Category Integrated Circuits(ICs)
Family Embedded - Microcontrollers
Win Source Part Number 194021-ST62T25M6/HWD
Popularity Medium
Supply and Demand Status Limited
Ultra Librarian 3D Model Ultra Librarian ST62T25M6/HWD CAD Model

Description

ST62T25M6/HWD Microcontroller from STMicroelectronics

The ST62T25M6/HWD is a high-performance microcontroller unit (MCU) from the renowned semiconductor manufacturer, STMicroelectronics. Designed with versatility in mind, this MCU is part of the ST62 family of 8-bit microcontrollers, which are widely recognized for their reliability, efficiency, and integration of a rich set of features.

At the heart of the ST62T25M6/HWD is a robust 8-bit CPU core that ensures smooth and efficient operation even in demanding applications. The MCU boasts a 6K bytes ROM, providing ample space for program storage, and is complemented by 256 bytes of RAM for temporary data storage during operation. This combination allows for the development of complex and sophisticated firmware routines.

The microcontroller features an array of integrated peripherals that significantly expand its capabilities. These include but are not limited to:

  • Advanced I/O ports that offer flexibility for various digital interfacing requirements.
  • Analog-to-digital converter (ADC) that enables the MCU to process analog signals, making it suitable for applications requiring sensor interfacing.
  • Multiple timer/counters that provide timing and counting functionalities essential for tasks such as PWM signal generation or time-based event management.

Additionally, the ST62T25M6/HWD is equipped with a versatile serial communication interface, which is crucial for applications that require data exchange with other digital systems, such as computers, other MCUs, or network modules.

The robustness of this microcontroller is further emphasized by its wide operating voltage range and low power consumption, making it an ideal choice for battery-operated devices. Furthermore, the MCU is housed in a 28-pin package, which strikes a balance between compactness and accessibility to sufficient I/O pins for most medium-complexity applications.

STMicroelectronics provides comprehensive support for the ST62T25M6/HWD, including detailed datasheets, development tools, and software libraries, which are designed to help designers and engineers expedite the development process and bring their products to market faster.

Whether you're developing consumer electronics, automotive systems, or industrial control units, the ST62T25M6/HWD from STMicroelectronics offers a reliable and cost-effective solution that does not compromise on performance.

You May Also Be Interested in

Infineon Technologies
LQFP-100(14x14) Microcontrollers RoHS
Lowest to $13.0971
PADAUK
Others SOT-23-6 Microcontrollers RoHS
Lowest to $0.1027
Panasonic
QFP-64 Microcontrollers RoHS
Lowest to $10.1866
Rockchip
FCCSP-409(14x14) Microcontrollers RoHS
Lowest to $38.0151
Infineon Technologies
LQFP-64(10x10) Microcontrollers RoHS
Lowest to $92.5374
Rockchip
TFBGA-395L Microcontrollers RoHS
Lowest to $9.6045
ARTERY
ARM Cortex-M4F 32 Bit 240MHz 80 LQFP-100(14x14) Microcontrollers RoHS
Lowest to $1.3971
Microchip Technology
PIC 8 Bit 64MHz 35 TQFP-44(10x10) Microcontrollers RoHS
Lowest to $7.2762
GigaDevice Semiconductor
ARM Cortex-M4 32 Bit 200MHz 51 LQFP-64(10x10) Microcontrollers RoHS
Lowest to $4.2202

Top Sellers

TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.4542
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.7805
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $3.9204
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.7023
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.9399
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.7805
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.8196
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $7.4300
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.2271
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess