EN
  • EN
  • DE

PIC16F876-20I/SP

Part No PIC16F876-20I/SP
Manufacturer Microchip Technology
Catalog Embedded - Microcontrollers
Description IC MCU 8BIT 14KB FLASH 28SDIP / MCU 8-bit PIC RISC 14KB Flash 5V 28-Pin SPDIP Tube
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits (ICs)
Manufacturer Microchip Technology
Series PIC 16F
Packaging Tube
Core Processor PIC
Core Size 8-Bit
Speed 20MHz
Connectivity I2C, SPI, UART/USART
Peripherals Brown-out Detect/Reset, POR, PWM, WDT
Number of I/O 22
Program Memory Size 14KB (8K x 14)
Program Memory Type FLASH
EEPROM Size 256 x 8
RAM Size 368 x 8
Supply Voltage 4 V ~ 5.5 V
Data Converters A/D 5x10b
Oscillator Type External
Operating Temperature Range -40°C ~ 85°C (TA)
Package 28-DIP (0.300", 7.62mm)
Manufacturer Package 28-SPDIP
Win Source Part Number 791998-PIC16F876-20I/SP
Popularity Medium
Supply and Demand Status Limited
Family Name PIC16F876
Introduction Date February 01, 2001
ECCN EAR99
Country of Origin Thailand
Halogen Free Compliant
Estimated EOL Date 2022
Ultra Librarian 3D Model Ultra Librarian PIC16F876-20I/SP CAD Model

Description

The PIC16F876-20I/SP is a versatile and powerful microcontroller from Microchip Technology, designed to tackle a wide array of applications ranging from simple to complex embedded systems. This 8-bit microcontroller is a member of Microchip's renowned PIC family and is well-suited for automation, consumer electronics, and industrial control systems due to its robust feature set and high-performance capabilities.

Key Features:

  • CPU: High-performance RISC CPU with only 35 single-word instructions to learn, making it both powerful and easy to program.
  • Operating Speed: Up to 20 MHz clock speed, offering swift execution of instructions with a typical execution time of 200 ns/instruction.
  • Program Memory: Comes with 14 KB of flash memory, providing ample space for complex programs and the flexibility for firmware updates.
  • Data Memory: 368 bytes of RAM and 256 bytes of EEPROM data memory, allowing for efficient data storage and manipulation.
  • I/O Ports: Features 22 programmable I/O lines that are highly versatile and can be used for interfacing with various peripherals.
  • Analog-to-Digital Converter: Equipped with a 10-bit, 5-channel A/D converter, making it ideal for applications requiring precise analog signal measurement.
  • Timers: Includes three timers, with one 16-bit timer and two 8-bit timers, providing extensive timing control capabilities.
  • Communication: Supports serial communication via USART, providing easy integration with serial devices and enabling simple data exchange.
  • Power Management: Features Power-saving Sleep mode and a wide operating voltage range from 2.0V to 5.5V, suitable for battery-operated applications.
  • Temperature Range: Industrial temperature range from -40°C to +85°C, ensuring reliable operation under extreme conditions.
  • Package: Available in a 28-pin SPDIP (Single Plastic DIP) package, which is easy to handle and integrate into various PCB designs.

The PIC16F876-20I/SP microcontroller is a testament to Microchip Technology's commitment to providing high-quality, cost-effective solutions for the embedded market. Its combination of performance, memory, and peripherals, along with its low-power consumption, make it an excellent choice for designers looking to optimize their systems without compromising on functionality.

You May Also Be Interested in

GigaDevice Semiconductor
ARM Cortex-M3 48MHz 27 LQFP-32(7x7) Microcontrollers RoHS
Lowest to $1.1642
Infineon Technologies
LQFP-64(10x10) Microcontrollers RoHS
Lowest to $92.5374
ARTERY
ARM Cortex-M4F 32 Bit 240MHz 51 LQFP-64(10x10) Microcontrollers RoHS
Lowest to $2.0577
GigaDevice Semiconductor
ARM Cortex-M4 32 Bit 120MHz 80 LQFP-100(14x14) Microcontrollers RoHS
Lowest to $2.2120
Panasonic
QFP-64 Microcontrollers RoHS
Lowest to $10.1866
Rockchip
FCCSP-636L(19x19) Microcontrollers RoHS
Lowest to $34.9254
ARTERY
ARM Cortex-M4 32 Bit 150MHz 55 LQFP-64(7x7) Microcontrollers RoHS
Lowest to $1.2224
ARTERY
ARM Cortex-M4F 32 Bit 240MHz 80 LQFP-100(14x14) Microcontrollers RoHS
Lowest to $1.5135
Infineon Technologies
TQFP-100(14x14) Microcontrollers RoHS
Lowest to $43.6568

Top Sellers

FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $4.9895
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0713
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.2271
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.7805
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.7805
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.9399
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $7.4300
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $3.9204
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $41.3948

Pricing & Ordering

Quantity Unit Price Ext. Price
6+ $10.9448 $65.6688
13+ $8.9801 $116.7413
20+ $8.6995 $173.9900
28+ $8.4188 $235.7264
36+ $8.1381 $292.9716
48+ $7.2961 $350.2128
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 55 pieces
MOQ: 6 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess