EN
  • EN
  • DE

PIC16F1508-I/ML

Part No PIC16F1508-I/ML
Manufacturer Microchip Technology
Catalog Embedded - Microcontrollers
Description IC MCU 8BIT 7KB FLASH 20QFN
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits (ICs)
Estimated Pruduction Lead Time 51 Weeks
Features PIC series Microcontroller IC 8-Bit 20MHz 7KB (4K x 14) FLASH 20-QFN (4x4)
Manufacturer Microchip Technology
Series PIC® XLP™ 16F
Package Tube
Core Processor PIC
Core Size 8-Bit
Speed 20MHz
Connectivity I2C, LINbus, SPI, UART/USART
Peripherals Brown-out Detect/Reset, POR, PWM, WDT
Number of I/O 17
Program Memory Size 7KB (4K x 14)
Program Memory Type FLASH
Supply Voltage 2.3V ~ 5.5V
Data Converters A/D 12x10b; D/A 1x5b
Oscillator Type Internal
Operating Temperature Range -40°C ~ 85°C (TA)
Mounting Surface Mount
Package 20-VFQFN Exposed Pad
Case / Package 20-QFN (4x4)
Family Name PIC16F1508
MSL Level 3 (168 Hours)
REACH Status REACH Unaffected
ECCN EAR99
HTSUS 8542.31.0001
Quantity per package 91
Popularity Medium
Supply and Demand Status Limited
Win Source Part Number 889427-PIC16F1508-I/ML
Ultra Librarian 3D Model Ultra Librarian PIC16F1508-I/ML CAD Model

Description

The PIC16F1508-I/ML is a highly capable microcontroller from Microchip Technology, designed to cater to a wide array of applications ranging from automation systems to consumer electronics. This versatile 8-bit microcontroller is part of Microchip's extensive PIC16F family, known for their robust performance and low power consumption.

Key Features

  • Core: Enhanced Mid-range Core with 49 Instruction, 16 Stack Levels
  • Flash Memory: 7 KB of on-board programmable flash memory
  • SRAM: 256 Bytes of data memory
  • Data EEPROM: 256 Bytes
  • Speed: Up to 20 MHz internal oscillator
  • I/O Pins: 18 versatile input/output pins
  • Timers: Two 8-bit timers and one 16-bit timer
  • Communication: Integrated serial communication modules including I2C, SPI, and EUSART for versatile connectivity
  • Analog Features: Up to 12-channel 10-bit Analog-to-Digital Converter (ADC), and two comparators
  • Special Microcontroller Features: Power-on Reset (POR), Power-up Timer (PWRT), Oscillator Start-up Timer (OST), Watchdog Timer (WDT), Programmable Brown-out Reset (BOR)
  • Temperature Range: -40°C to +85°C operating temperature range ensuring reliability across environments
  • Package: 28-pin QFN (Quad Flat No-lead) package for compact design integration

Applications

The PIC16F1508-I/ML is adept for a variety of applications due to its rich feature set. It is ideal for low-power and space-constrained applications such as handheld devices, IoT endpoints, and wearables. Its robust serial communication capabilities make it perfect for embedded systems requiring connectivity, while its analog features are well-suited for sensor interfacing and data acquisition tasks.

Design Support

Microchip provides comprehensive design support for the PIC16F1508-I/ML, including development tools, software libraries, and extensive documentation. Designers can leverage the MPLAB X Integrated Development Environment (IDE) and MPLAB Code Configurator for streamlined development. Additionally, Microchip's community forums and technical support resources are available to assist in bringing products to market with speed and efficiency.

You May Also Be Interested in

GigaDevice Semiconductor
ARM Cortex-M3 32 Bit 120MHz 82 LQFP-100(14x14) Microcontrollers RoHS
Lowest to $9.3135
Rockchip
TFBGA-395L Microcontrollers RoHS
Lowest to $9.6045
ARTERY
ARM Cortex-M4F 32 Bit 240MHz 80 LQFP-100(14x14) Microcontrollers RoHS
Lowest to $1.3971
Rockchip
FCCSP-636L(19x19) Microcontrollers RoHS
Lowest to $34.9254
Infineon Technologies
TQFP-144 Single Bipolar Transistors RoHS
Lowest to $71.3060
Rochester Electronics
Others 16 Bit 16MHz 48 PLCC-68 Microcontrollers RoHS
Lowest to $74.0299
Rockchip
FCCSP-409LD(14x14) Microcontrollers RoHS
Lowest to $34.9254
Microchip Technology
PIC 8 Bit 64MHz 35 TQFP-44(10x10) Microcontrollers RoHS
Lowest to $7.2762
Microchip Technology
PIC 8 Bit 64MHz 35 TQFP-44(10x10) Microcontrollers RoHS
Lowest to $5.1457

Top Sellers

Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.4125
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.9399
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.2271
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.8196
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.9399
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $41.3948
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.7023
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $7.4300

Pricing & Ordering

Quantity Unit Price Ext. Price
65+ $0.7739 $50.3035
160+ $0.6350 $101.6000
245+ $0.6151 $150.6995
340+ $0.5953 $202.4020
435+ $0.5754 $250.2990
585+ $0.5159 $301.8015
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 12,600 pieces
MOQ: 65 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess