EN
  • EN
  • DE

MPC8265ACZUMHBC

Part No MPC8265ACZUMHBC
Manufacturer NXP / Nexperia
Catalog Embedded - Microprocessors
Description IC MPU MPC82XX 266MHZ 480TBGA
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits (ICs)
Features PowerPC G2 Microprocessor IC series 1 Core, 32-Bit 266MHz 480-TBGA (37.5x37.5)
Manufacturer NXP
Series MPC82xx
Package Tray
Part Status Obsolete
Core Processor PowerPC G2
Speed 266MHz
Operating Temperature Range -40°C ~ 105°C (TA)
Package 480-LBGA Exposed Pad
Case / Package 480-TBGA (37.5x37.5)
Family Name MPC82
MSL Level 3 (168 Hours)
REACH Status REACH Unaffected
ECCN 5A991B4B
HTSUS 8542.31.0001
Quantity per package 21
Popularity High
Supply and Demand Status Balance
Win Source Part Number 927878-MPC8265ACZUMHBC
Ultra Librarian 3D Model Ultra Librarian MPC8265ACZUMHBC CAD Model

Description

Product Overview: NXP MPC8265ACZUMHBC

The NXP MPC8265ACZUMHBC is a high-performance, PowerQUICC II™ family microprocessor designed to address the needs of networking and embedded computing applications. This processor is based on the integrated PowerPC core and offers an optimal balance of processing power, integrated features, and cost-effectiveness.

Key Features

  • Integrated PowerPC Core: At the heart of the MPC8265ACZUMHBC is a robust PowerPC core with a high-speed processor that can run up to 266 MHz, providing the computational power required for complex tasks.
  • Memory Management: It comes with a Memory Management Unit (MMU) that supports large physical addressing space and efficient memory handling, which is essential for advanced operating systems and applications.
  • Connectivity: This microprocessor includes a versatile set of communication interfaces such as Fast Ethernet Controller, HDLC/SDLC channels, UART, and I2C interface, making it ideal for networked applications.
  • System Integration: The MPC8265ACZUMHBC features integrated peripherals that reduce the need for external components, thus simplifying system design and reducing overall system costs.
  • Performance Optimization: With its high-speed system bus, the processor supports rapid data transfer rates and efficient communication between integrated peripherals and external devices.

Applications

The NXP MPC8265ACZUMHBC is suited for a wide range of applications, including:

  • Networking equipment such as routers, switches, and access points
  • Wireless infrastructure and base stations
  • Industrial control systems
  • Embedded computing platforms

Quality and Reliability

NXP is known for its commitment to quality, and the MPC8265ACZUMHBC is no exception. It is designed to meet the rigorous demands of the industrial and networking sectors, ensuring reliability and longevity in the field. The processor is also backed by NXP's support and documentation, making integration and troubleshooting more straightforward for developers.

In summary, the NXP MPC8265ACZUMHBC provides a scalable, efficient, and reliable solution for embedded computing and networking applications, combining processing power with a rich set of features to drive today's sophisticated systems.

You May Also Be Interested in

IBM
IBM25PPC750 - POWERPC 750FX RISC / Microprocessor IC *
Need more? Email Us
IBM
IBM25PPC750 - POWERPC 750GX RISC / Microprocessor IC *
Need more? Email Us
Advanced Micro Devices
IC MPU 33MHZ 145PGA
Need more? Email Us
Broadcom Limited
WIRELESS AUDIO PART 1GHZ 17X17 F / Microprocessor IC *
Need more? Email Us
IBM
IBM25PPC750 - POWERPC 750GL RISC / Microprocessor IC *
Need more? Email Us
Rochester Electronics
MICROPROCESSOR, 8-BIT, 5MHZ, CMO / Microprocessor IC *
Need more? Email Us
Freescale Semiconductor - NXP
IC MPU QORIQ 1.4GHZ 621FCPBGA
Lowest to $291.2610
IBM
IBM25PPC750 - POWERPC 750FL RISC / Microprocessor IC *
Need more? Email Us
Intel
IC MPU IAPX86 5MHZ 40CDIP
Lowest to $2.1853

Top Sellers

FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.7023
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $7.4300
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $3.5640
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $3.9204
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.4542
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0713
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.7805
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.2271
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.7805

Pricing & Ordering

Quantity Unit Price Ext. Price
1+ $667.3336 $667.3336
!
Prices are subject to market and will be confirmed after the order is placed.
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 310 pieces
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess