EN
  • EN
  • DE

PIC16F1513-I/MV

Part No PIC16F1513-I/MV
Manufacturer Microchip Technology
Catalog Embedded - Microcontrollers
Description IC MCU 8BIT 7KB FLASH 28UQFN
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits (ICs)
Estimated Pruduction Lead Time 17 Weeks
Features PIC series Microcontroller IC 8-Bit 20MHz 7KB (4K x 14) FLASH 28-UQFN (4x4)
Manufacturer Microchip Technology
Series PIC® XLP™ 16F
Package Tube
Core Processor PIC
Core Size 8-Bit
Speed 20MHz
Connectivity I2C, LINbus, SPI, UART/USART
Peripherals Brown-out Detect/Reset, POR, PWM, WDT
Number of I/O 25
Program Memory Size 7KB (4K x 14)
Program Memory Type FLASH
Supply Voltage 2.3V ~ 5.5V
Data Converters A/D 17x10b
Oscillator Type Internal
Operating Temperature Range -40°C ~ 85°C (TA)
Mounting Surface Mount
Package 28-UFQFN Exposed Pad
Case / Package 28-UQFN (4x4)
Family Name PIC16F1513
MSL Level 1 (Unlimited)
REACH Status REACH Unaffected
ECCN EAR99
HTSUS 8542.31.0001
Quantity per package 91
Popularity Medium
Supply and Demand Status Limited
Win Source Part Number 889434-PIC16F1513-I/MV
Ultra Librarian 3D Model Ultra Librarian PIC16F1513-I/MV CAD Model

Description

Microchip Technology's PIC16F1513-I/MV

The PIC16F1513-I/MV is a high-performance, 8-bit microcontroller from Microchip Technology, tailored for a wide range of applications. This device is part of the popular PIC16F family, known for its versatility and efficiency in both industrial and consumer applications.

Key Features:

  • Core: The PIC16F1513 operates with an enhanced Mid-range core with 49 Instruction, 16 Stack Levels which provides a perfect balance between power consumption and processing capability.
  • Memory: It comes with 3.5KB of flash program memory, 256 bytes of EEPROM, and 256 bytes of RAM, offering ample space for small to medium complexity programs.
  • I/O Pins: The device includes 17 I/O pins which are highly configurable, allowing for interfacing with a variety of peripherals and sensors.
  • Speed: With a CPU speed of up to 20 MIPS (Million Instructions Per Second), the PIC16F1513-I/MV can perform rapid data processing and control tasks.
  • Temperature Range: This microcontroller is designed to operate within an extended temperature range of -40°C to +125°C, making it suitable for harsh environments.
  • Communication Peripherals: It supports various serial communication protocols, including I2C, SPI, and EUSART, allowing for easy integration into communication networks.
  • Timers and ADC: It features three flexible timers and a 10-bit Analog-to-Digital Converter with up to 14 channels, enabling precise timing operations and analog signal measurements.
  • Supply Voltage: The device can be powered by a supply voltage ranging from 2.0V to 5.5V, providing flexibility in power supply design.

The PIC16F1513-I/MV is available in a 20-pin UQFN package, which is ideal for space-constrained applications. Its robust set of features and ease of use make it a prime choice for designers looking to create advanced systems with minimum overhead and maximum reliability. Whether you're developing consumer electronics, automotive systems, or IoT devices, the PIC16F1513-I/MV offers a compact, yet powerful solution to meet your microcontroller needs.

You May Also Be Interested in

NXP / Nexperia
ARM Cortex-M0 50MHz 40 LQFP-48(7x7) Microcontrollers RoHS
Lowest to $4.6918
Infineon Technologies
LQFP-100(14x14) Microcontrollers RoHS
Lowest to $13.0971
PADAUK
Others SOT-23-6 Microcontrollers RoHS
Lowest to $0.1027
Realtek
51 Family 8 Bit LQFP-156 Microcontrollers RoHS
Lowest to $8.7314
ARTERY
ARM Cortex-M4F 288MHz 84 LQFP-100(14x14) Microcontrollers RoHS
Lowest to $6.4030
Holtek
ARM Cortex-M0+ 32 Bit 48MHz LQFP-48(7x7) Microcontrollers RoHS
Lowest to $2.6253
Infineon Technologies
Others 16 Bit 66MHz 118 LQFP-144(20x20) Microcontrollers RoHS
Lowest to $216.4180
Infineon Technologies
XMC4500-F144K1024 AC Infineon Technologies ARM Microcontrollers - MCU XMC4000 datasheet, inventory, & pricing.
Lowest to $19.1869
Allwinner Technology Co., Ltd.
TFBGA-412 Microcontrollers RoHS
Lowest to $12.2530

Top Sellers

TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.4542
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6155
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0357
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.2271
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.5143
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $4.1579
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.4125
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.9399
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1046
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $15.1412
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $6.0587
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.3053
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess