EN
  • EN
  • DE

PIC16F1513T-E/SS

Part No PIC16F1513T-E/SS
Manufacturer Microchip Technology
Catalog Embedded Processors and Controllers
Description Touch and Gesture, 1.8V to 5.5V, SSOP-28, RoHS
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications Report Issue?

Win Source Part Number 1148663-PIC16F1513T-E/SS
Categories Embedded Processors and Controllers
Manufacturer Microchip Technology
Popularity Medium
Supply and Demand Status Limited
Ultra Librarian 3D Model Ultra Librarian PIC16F1513T-E/SS CAD Model

Description

The PIC16F1513T-E/SS is a high-performance microcontroller unit (MCU) from the renowned manufacturer Microchip Technology. This device is part of the PIC16F family, which is well-known for its versatility and reliability in a wide variety of applications. The PIC16F1513T-E/SS is designed to deliver exceptional computational performance along with a rich set of features to meet the demanding requirements of today's embedded systems.

This MCU operates with an enhanced mid-range 8-bit architecture and is equipped with a comprehensive set of peripherals. It is particularly suitable for applications requiring a balanced combination of power efficiency and processing capability, such as in automotive, industrial control systems, consumer electronics, and Internet of Things (IoT) devices.

Key Features:

  • CPU: 8-bit PIC architecture with a maximum clock speed of 20 MHz, ensuring swift execution of instructions for time-sensitive tasks.
  • Memory: It comes with 7 KB of flash memory for program storage, 256 bytes of EEPROM for data storage, and 512 bytes of RAM for efficient data handling.
  • I/O Pins: The device boasts 17 I/O pins, providing ample interfacing capabilities with external peripherals and sensors.
  • Timers and CCP: Includes two Capture/Compare/PWM (CCP) modules and various timers for precise event timing and waveform generation.
  • Analog Features: Features an integrated 10-bit Analog-to-Digital Converter (ADC) with up to 12 channels, allowing for accurate analog signal measurement.
  • Communication Interfaces: Offers multiple communication interfaces such as I2C, SPI, and EUSART, facilitating easy integration with other digital systems and components.
  • Temperature Range: Operational across an extended temperature range, making it suitable for harsh environments.
  • Package: Available in a 20-pin SSOP (Shrink Small Outline Package), providing a compact footprint for space-constrained applications.

Applications:

The PIC16F1513T-E/SS is highly adaptable and can be used in a variety of applications, including but not limited to:

  • Automotive systems
  • Industrial automation and control
  • Consumer electronic devices
  • Smart home and building automation
  • Medical devices
  • IoT devices and connectivity solutions

In conclusion, the PIC16F1513T-E/SS from Microchip Technology represents a robust and feature-rich microcontroller solution that can serve as the heart of a wide range of electronic products. Its extensive peripheral set and high level of integration make it a go-to choice for designers seeking a reliable and efficient MCU.

You May Also Be Interested in

ON Semiconductor
EVAL BOARD NCV74250V1G / NCV7425 LIN Interface Evaluation Board
Need more? Email Us
Nuvoton Technology Corporation of America
IC MCU 8BIT 16KB FLASH 48LQFP / 8051 series Microcontroller IC 8-Bit 40MHz 16KB (16K x 8) FLASH
Lowest to $16.3637
ON Semiconductor
EVAL BOARD NCV74715V1G / NCV7471 System Basis Chip (SBC) Interface Evaluation Board
Need more? Email Us
ON Semiconductor
BOARD EVAL 14 MP 1/2.3" CIS HB / MT9F002 series Image Sensor Sensor Evaluation Board
Need more? Email Us
NXP / Nexperia
MCUXPRESSO LPC84X EVAL BRD / LPC84x MCUXpresso™ series ARM® Cortex®-M0+ MCU 32-Bit Embedded Evaluation Board
Lowest to $14.6558
Microchip Technology
8-bit PIC MCU, 3.56 KB, 1.8 to 5.5V, SSOP-28, RoHS
Lowest to $6.1854
Microchip Technology
ULP WI-Fi 802.11 b/g surface mount module with RF pad for routing to ext antenna
Need more? Email Us
ON Semiconductor
EVAL BOARD FOR MC34063LBK / MC34063 series DC/DC, Step Down 1, Non-Isolated Outputs Evaluation Board
Need more? Email Us
Lattice Semiconductor Corporation
Field Programmable Gate Arrays - FPGAs 80.1K LUTs 904 I/O SERDES 1.2V -6
Need more? Email Us

Top Sellers

Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.0101
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.9399
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.5820
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0476
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $19.0076
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
Realtek
INTEGRATED 10/100/1000M ETHERNET TRANSCEIVER
Lowest to $2.4354
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.2767

Pricing & Ordering

Quantity Unit Price Ext. Price
24+ $2.5024 $60.0576
57+ $2.0534 $117.0438
88+ $1.9891 $175.0408
120+ $1.9251 $231.0120
156+ $1.8609 $290.3004
208+ $1.6683 $347.0064
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 6,780 pieces
MOQ: 24 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess