EN
  • EN
  • DE

ATMXT1067TD-ABRI2CVAO

Part No ATMXT1067TD-ABRI2CVAO
Manufacturer Microchip Technology
Catalog Embedded Processors and Controllers
Description Capacitive Touch Screen Controller Serial I2C/SPI 1066-Ch 128-Pin TQFP T/R
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications Report Issue?

Win Source Part Number 1134566-ATMXT1067TD-ABRI2CVAO
Categories Embedded Processors and Controllers
Manufacturer Microchip Technology
Popularity Medium
Supply and Demand Status Limited
Ultra Librarian 3D Model Ultra Librarian ATMXT1067TD-ABRI2CVAO CAD Model

Description

The ATMXT1067TD-ABRI2CVAO is a sophisticated touch controller integrated circuit (IC) from Microchip Technology, a leader in microcontroller, mixed-signal, analog, and Flash-IP solutions. This product is part of Microchip's maXTouch® series, which is renowned for providing advanced touch solutions to the market.

Key Features

  • maXTouch® Technology: Utilizes Microchip's proprietary technology for superior touch performance and noise immunity, ensuring a smooth and responsive user experience even in challenging environments.
  • Advanced Touch Sensing: Capable of detecting and processing multiple touch points simultaneously with high precision, making it suitable for a wide range of interactive applications.
  • High Integration: Offers a high level of integration to reduce the number of external components required, which simplifies the design and can lead to cost savings.
  • Power Efficiency: Designed with power efficiency in mind, it helps to extend battery life in portable applications.
  • Robust Operation: Features built-in algorithms to resist false touch detections and to operate flawlessly in the presence of water, gloves, and other common interferences.
  • Flexible Interface: The I2C interface ensures easy communication with microcontrollers and processors, providing versatility for system design.
  • Wide Operating Voltage: Supports a wide range of operating voltages, accommodating various power supply requirements.

Applications

The ATMXT1067TD-ABRI2CVAO is ideally suited for a variety of applications where reliable touch performance is essential. It is commonly used in:

  • Smartphones and Tablets
  • Automotive Infotainment Systems
  • Industrial Control Panels
  • Home Automation Systems
  • Portable Media Players

Quality and Reliability

Microchip Technology is committed to delivering high-quality products that meet stringent industry standards. The ATMXT1067TD-ABRI2CVAO is no exception, offering reliability and durability for products that require long service life and stable operation under various conditions.

With its advanced features and dependable performance, the ATMXT1067TD-ABRI2CVAO from Microchip Technology stands out as an excellent choice for designers looking to incorporate a robust touch interface into their next project.

You May Also Be Interested in

ON Semiconductor
BOARD EVAL 14 MP 1/2.3" CIS HB / MT9F002 series Image Sensor Sensor Evaluation Board
Need more? Email Us
ON Semiconductor
EVAL BOARD NCV74715V1G / NCV7471 System Basis Chip (SBC) Interface Evaluation Board
Need more? Email Us
Microchip Technology
ULP WI-Fi 802.11 b/g surface mount module with RF pad for routing to ext antenna
Need more? Email Us
Texas Instruments
EVALUATION MODULE / LMR14050-Q1 series DC/DC, Step Down 1, Non-Isolated Outputs Evaluation Board
Need more? Email Us
Lattice Semiconductor Corporation
Field Programmable Gate Arrays - FPGAs Use ECP/EC or XP
Need more? Email Us
Lattice Semiconductor Corporation
Field Programmable Gate Arrays - FPGAs Use ECP/EC or XP
Need more? Email Us
Lattice Semiconductor Corporation
Complex Programmable Logic Devices - CPLDs Use ispMACH 4000V or M4A5
Need more? Email Us
Microchip Technology
8-bit PIC MCU, 3.56 KB, 1.8 to 5.5V, SSOP-28, RoHS
Lowest to $6.1854
NXP / Nexperia
PCA9955 I2C LED DEMOBOARD / PCA9955 16, Non-Isolated Outputs LED Driver Evaluation Board
Need more? Email Us

Top Sellers

Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7128
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6155
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $9.5038
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1616
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.4647
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.5279
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.8313
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $1.6632
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0143
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $21.3835
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.2767
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.9399
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.0903

Pricing & Ordering

Quantity Unit Price Ext. Price
6+ $8.7192 $52.3152
14+ $7.1542 $100.1588
22+ $6.9307 $152.4754
30+ $6.7071 $201.2130
39+ $6.4835 $252.8565
52+ $5.8128 $302.2656
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 2,000 pieces
MOQ: 6 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess