EN
  • EN
  • DE

ZPSD312-B-70J

Part No ZPSD312-B-70J
Manufacturer STMicroelectronics
Catalog Embedded Processors and Controllers
Description Programmable Logic ICs U 511-ZPSD302B-70J
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Case / Package PLCC
RoHS Compliant
Win Source Part Number 1159868-ZPSD312-B-70J
Categories Embedded Processors and Controllers
Manufacturer STMicroelectronics
Popularity Medium
Supply and Demand Status Limited
Ultra Librarian 3D Model Ultra Librarian ZPSD312-B-70J CAD Model

Description

Introducing the ZPSD312-B-70J from STMicroelectronics

The ZPSD312-B-70J is a sophisticated, high-performance microcontroller peripheral from STMicroelectronics, designed to meet the demanding needs of advanced digital systems. This versatile product is a part of the PSD (Programmable System Devices) family, which integrates a microcontroller with programmable logic, memory, and I/O functions in a single device.

Key Features

  • Memory: The ZPSD312-B-70J comes with a 70ns access time, ensuring swift data retrieval and processing, which is crucial for time-sensitive applications. The embedded non-volatile memory allows for reliable storage, with the added benefit of in-system programmability.
  • Programmable Logic: The device features programmable logic blocks that can be customized to suit a wide range of application requirements, providing the flexibility to implement custom logic functions and adapt to specific design needs.
  • I/O Ports: A generous number of I/O ports are available, enabling the device to interface with a wide array of peripherals and other integrated circuits, thus enhancing system connectivity and interaction.

Application Versatility

The ZPSD312-B-70J is designed for versatility and can be used across various applications, including:

  • Embedded control systems
  • Automotive electronics
  • Telecommunication infrastructure
  • Industrial control units
  • Consumer electronic devices

Technical Specifications

With its advanced technical specifications, the ZPSD312-B-70J provides a robust platform for system designers to build upon:

  • Operating voltage range suitable for diverse environments
  • Low power consumption for energy-efficient operation
  • High integration to reduce system complexity and increase reliability

Quality and Reliability

STMicroelectronics is renowned for its commitment to quality and reliability, and the ZPSD312-B-70J is no exception. It is manufactured to the highest standards, ensuring that it meets the stringent requirements of modern electronic systems.

In summary, the ZPSD312-B-70J is an exceptional product from STMicroelectronics, offering a combination of memory, logic, and I/O functions that make it an ideal choice for designers looking to enhance their systems with a reliable, flexible, and high-performance peripheral device.

You May Also Be Interested in

Microchip Technology
Embedded and Keyboard Controller, 128KB, 48 MHz, 0 to 70° C, WFBGA-144, RoHS
Lowest to $6.3645
ON Semiconductor
EVAL BOARD NCV97311MW33G / NCV97311 series DC/DC, Step Down with LDO 3, Non-Isolated Outputs Evaluation Board
Need more? Email Us
ON Semiconductor
EVAL BOARD NCV74250V1G / NCV7425 LIN Interface Evaluation Board
Need more? Email Us
Microchip Technology
Touch and Gesture, 1.8V to 3.6V, UDFN-8, RoHS
Need more? Email Us
NXP / Nexperia
MCUXPRESSO LPC84X EVAL BRD / LPC84x MCUXpresso™ series ARM® Cortex®-M0+ MCU 32-Bit Embedded Evaluation Board
Lowest to $14.6558
Lattice Semiconductor Corporation
Field Programmable Gate Arrays - FPGAs 80.1K LUTs 904 I/O SERDES 1.2V -6
Need more? Email Us
NXP / Nexperia
KIT EVAL 3PHASE FET PRE-DRIVER / MC33937A Motor Controller/Driver Power Management Evaluation Board
Need more? Email Us
Microchip Technology
8-bit PIC MCU, 3.56 KB, 1.8 to 5.5V, SSOP-28, RoHS
Lowest to $6.1854
Renesas Electronics America
RX65N CLOUD KIT FOR WORLD OTHER / RX65N RX65N AWS Cloud Kit (Europe, Japan) series RX MCU 32-Bit Embedded Evaluation Board
Need more? Email Us

Top Sellers

Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.0101
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.8016
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $4.9895
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.5820
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $19.0076
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0713
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.9399
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.2376
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess