EN
  • EN
  • DE

PIC16F15323T-I/ST

Part No PIC16F15323T-I/ST
Manufacturer Microchip Technology
Catalog Embedded - Microcontrollers
Description IC MCU 8BIT 3.5KB FLASH 14TSSOP  /  PIC series Microcontroller IC 8-Bit 32MHz 3.5KB (2K x 14) FLASH 14-TSSOP
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Category Integrated Circuits (ICs)>Embedded - Microcontrollers
Mfr Microchip Technology
Series PIC® XLP™ 16F
Package Tape & Reel
Core Processor PIC
Core Size 8-Bit
Speed 32MHz
Connectivity I2C, LINbus, SPI, UART/USART
Peripherals Brown-out Detect/Reset, POR, PWM, WDT
Number of I/O 12
Program Memory Size 3.5KB (2K x 14)
Program Memory Type FLASH
RAM Size 256 x 8
Supply Voltage - Operating 2.3V ~ 5.5V
Data Converters A/D 11x10b; D/A 1x5b
Oscillator Type Internal
Temperature Range - Operating -40°C ~ 85°C (TA)
Mounting SMD (SMT)
Package / Case 14-TSSOP (0.173", 4.40mm Width)
Supplier Device Package 14-TSSOP
Base Product Number PIC16F15323
MSL Level 1 (Unlimited)
REACH Status REACH Unaffected
ECCN 3A991A2
HTSUS 8542.31.0001
Other Names PIC16F15323T-I/STTR,PIC16F15323T-I/ST-ND,PIC16F15323T-I/STDKR,PIC16F15323T-I/STCT
Standard Package 2,500
Win Source Part Number 1084951-PIC16F15323T-I/ST
Ultra Librarian 3D Model Ultra Librarian PIC16F15323T-I/ST CAD Model

Description

PIC16F15323T-I/ST Microcontroller

The PIC16F15323T-I/ST is a high-performance microcontroller unit (MCU) from Microchip Technology, renowned for its versatility and efficiency in a wide range of embedded applications. This MCU is part of the PIC16F family, which is well-known for its user-friendly features and robust architecture, making it ideal for hobbyists, educators, and professional engineers alike.

The PIC16F15323T-I/ST operates with an enhanced mid-range 8-bit architecture and is packaged in a compact TSSOP-14 (Thin Shrink Small Outline Package) form factor. This MCU is designed to work at industrial temperature ranges, with the 'I' in its part number indicating an operational temperature range of -40°C to +125°C. The 'ST' suffix represents its tape and reel packaging option, which is suitable for automated assembly processes.

Key features of the PIC16F15323T-I/ST include:

  • CPU Speed: This device is capable of executing up to 32 MHz with an internal oscillator, providing a balance between power consumption and processing capability.
  • Program Memory: It comes with 2 KB of flash memory, allowing for robust program storage.
  • RAM: The MCU is equipped with 128 bytes of RAM, facilitating efficient data handling and manipulation.
  • Data EEPROM: 64 bytes of data EEPROM are available for non-volatile storage of data.
  • I/O Pins: The unit offers 11 versatile input/output pins, which can be configured for a variety of functions and peripherals.
  • Peripherals: It features several integrated peripherals, including PWM modules, a 10-bit Analog-to-Digital Converter (ADC), comparators, and a Zero-Cross Detect (ZCD) module to assist with power management and analog signal processing.
  • Communication Interfaces: The MCU supports I2C, SPI, and EUSART interfaces, enabling easy communication with other devices and components.
  • Power Management: It includes a Power-Saving Idle mode and Power-Down Sleep mode to optimize power usage for battery-powered or energy-sensitive applications.

The PIC16F15323T-I/ST is supported by Microchip's MPLAB X Integrated Development Environment (IDE) and MPLAB Code Configurator for streamlined development. Its combination of power efficiency, robust feature set, and development support make it a smart choice for applications ranging from consumer electronics to industrial control systems.

You May Also Be Interested in

MindMotion Microelectronics
TSSOP-20 Microcontrollers RoHS
Lowest to $0.4839
Infineon Technologies
TQFP-144 Single Bipolar Transistors RoHS
Lowest to $71.3060
ARTERY
ARM Cortex-M4 32 Bit 150MHz 55 LQFP-48(7x7) Microcontrollers RoHS
Lowest to $0.9605
Rockchip
FCCSP-636L(19x19) Microcontrollers RoHS
Lowest to $34.9254
Microchip Technology
PIC 8 Bit 64MHz 35 TQFP-44(10x10) Microcontrollers RoHS
Lowest to $7.2762
PADAUK
Others SOT-23-6 Microcontrollers RoHS
Lowest to $0.1027
Wch
51 Family 56MHz SSOP-20-208mil Microcontrollers RoHS
Lowest to $1.3971
ARTERY
ARM Cortex-M4F 32 Bit 240MHz 80 LQFP-100(14x14) Microcontrollers RoHS
Lowest to $1.3971
Rockchip
FCCSP-409(14x14) Microcontrollers RoHS
Lowest to $38.0151

Top Sellers

TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.4542
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.9399
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $3.9204
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $41.3948
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.5143
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.4125
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1046
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543

Pricing & Ordering

Quantity Unit Price Ext. Price
25+ $2.0374 $50.9350
60+ $1.6717 $100.3020
93+ $1.6195 $150.6135
128+ $1.5672 $200.6016
166+ $1.5150 $251.4900
221+ $1.3583 $300.1843
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 5,000 pieces
MOQ: 25 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess