EN
  • EN
  • DE

PIC16F15324-E/JQ

Part No PIC16F15324-E/JQ
Manufacturer Microchip Technology
Catalog Embedded - Microcontrollers
Description IC MCU 8BIT 7KB FLASH 16UQFN / PIC PIC® XLP™ 16F Microcontroller IC 8-Bit 32MHz 7KB (4K x 14) FLASH 16-UQFN (4x4)
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Category Integrated Circuits (ICs)>Embedded>Microcontrollers
Manufacturer Microchip Technology
Packaging Tube
Core Processor PIC
Core Size 8-Bit
Speed 32MHz
Connectivity I2C, LINbus, SPI, UART/USART
Peripherals Brown-out Detect/Reset, POR, PWM, WDT
Number of I/O 12
Program Memory Size 7KB (4K x 14)
Program Memory Type FLASH
RAM Size 512 x 8
Voltage - Supply (Vcc/Vdd) 2.3V ~ 5.5V
Data Converters A/D 11x10b; D/A 1x5b
Oscillator Type Internal
Temperature Range - Operating -40°C ~ 125°C
Mounting Surface Mount
Case / Package 16-UQFN Exposed Pad
Supplier Device Package 16-UQFN (4x4)
Base Product Number PIC16F15324
RoHS Status ROHS3 Compliant
MSL Level 3 (168 Hours)
REACH Status REACH Unaffected
ECCN 3A991A2
HTSUS 8542.31.0001
Standard Package 91
Win Source Part Number 1322590-PIC16F15324-E/JQ
Ultra Librarian 3D Model Ultra Librarian PIC16F15324-E/JQ CAD Model

Description

Microchip Technology's PIC16F15324-E/JQ Microcontroller

The PIC16F15324-E/JQ is a high-performance, low-power microcontroller from Microchip Technology, designed to cater to a wide range of applications in the embedded systems domain. This device is part of the PIC16F family, which is well-known for its ease of use, flexibility, and cost-effectiveness, making it an ideal choice for both beginners and professionals working on various projects.

Key Features

  • Core: The microcontroller is built around a high-performance 8-bit PIC core, with a clock speed that can go up to 32 MHz. This provides ample processing power for handling complex tasks and computations.
  • Memory: It comes with 2 KB of flash memory and 128 bytes of EEPROM, which is sufficient for storing firmware and data. Additionally, 256 bytes of RAM are available for runtime operations.
  • I/O Pins: The device offers 18 I/O pins, giving developers the flexibility to connect a variety of peripherals and implement complex interfaces.
  • Analog Features: It includes an integrated 10-bit Analog-to-Digital Converter (ADC) with up to 17 channels, making it suitable for analog sensor interfacing and data acquisition tasks.
  • Communication Peripherals: For communication purposes, the microcontroller supports I2C, SPI, and EUSART interfaces, allowing for easy integration with other devices and components.
  • Operating Voltage: The operating voltage range of 2.3V to 5.5V makes it versatile for both battery-powered and mains-connected applications.
  • Temperature Range: It is designed to operate within an industrial temperature range of -40°C to 125°C, ensuring reliability across various environmental conditions.
  • Packaging: The PIC16F15324-E/JQ is available in a 20-pin QFN package, which is suitable for space-constrained applications.
  • Power-Saving Features: Multiple power-saving modes, such as Idle and Doze, help in reducing power consumption for battery-dependent applications.

Applications

The PIC16F15324-E/JQ is a versatile microcontroller that can be used in a wide array of applications including, but not limited to, consumer electronics, industrial control systems, automotive subsystems, and IoT devices. Its robust feature set and adaptability make it an excellent choice for projects that require a balance between performance and power efficiency.

With its rich set of peripherals, developers can easily implement systems with sophisticated control algorithms, sensor interfacing, and communication capabilities. Whether you're designing a smart sensor node or a complex control system, the PIC16F15324-E/JQ offers a reliable and cost-effective solution that can meet the demands of your application.

You May Also Be Interested in

Rockchip
TFBGA-395L Microcontrollers RoHS
Lowest to $9.6045
ARTERY
ARM Cortex-M4F 32 Bit 240MHz 37 QFN-48-EP(6x6) Microcontrollers RoHS
Lowest to $1.6299
GigaDevice Semiconductor
ARM Cortex-M3 32 Bit 120MHz 82 LQFP-100(14x14) Microcontrollers RoHS
Lowest to $9.3135
MindMotion Microelectronics
TSSOP-20 Microcontrollers RoHS
Lowest to $0.4839
Microchip Technology
PIC 8 Bit 64MHz 35 TQFP-44(10x10) Microcontrollers RoHS
Lowest to $7.2762
Microchip Technology
PIC 8 Bit 64MHz 35 TQFP-44(10x10) Microcontrollers RoHS
Lowest to $5.1457
PADAUK
Others SOT-23-6 Microcontrollers RoHS
Lowest to $0.1027
Wch
Others 144MHz 80 LQFP-100(14x14) Microcontrollers RoHS
Lowest to $2.9105
ARTERY
ARM Cortex-M4F 32 Bit 240MHz 80 LQFP-100(14x14) Microcontrollers RoHS
Lowest to $1.5135

Top Sellers

Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.3053
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $7.4300
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $41.3948
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.8196
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.4647
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.4542
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $3.9204
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.5143
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.4125
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess