EN
  • EN
  • DE

MAX250CSD

Part No MAX250CSD
Manufacturer Maxim Integrated
Catalog HOT - SALES and EOL Components
Description IC DVR/RCVR DUAL RS232 5V 14SOIC
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits
Manufacturer Maxim Integrated
Packaging Tube/Rail
Status Active
Type Transceiver
Protocol RS232
Number of Drivers/Receivers 2/2
Duplex Full
Receiver Hysteresis 600mV
Supply Voltage - Operating 4.5 V to 5.5 V
Temperature Range - Operating 0°C to 70°C
Mounting SMD (SMT)
Case / Package 14-SOIC
Win Source Part Number 087943-MAX250CSD
Is this a common-used part? Yes
Popularity High
Supply and Demand Status Limited
Ultra Librarian 3D Model Ultra Librarian MAX250CSD CAD Model

Description

Maxim Integrated MAX250CSD Isolated RS-232 Transceiver

The Maxim Integrated MAX250CSD is a highly integrated transceiver module designed for RS-232 communication interfaces that require isolation. This device is part of Maxim's family of reliable transceivers, known for their exceptional performance and durability. The MAX250CSD is particularly suitable for applications that require electrical isolation to protect against ground loops and noise, as well as to improve safety and system reliability.

Key Features

  • Integrated Isolation: The MAX250CSD provides 2500V RMS of isolation for 1 minute per UL 1577. This feature is critical for applications that operate in electrically noisy environments or where ground potential differences exist.
  • High Data Rates: It supports data rates up to 120kbps, ensuring efficient communication for a variety of industrial and commercial devices.
  • Low Power Consumption: With a quiescent current of just 5mA, this transceiver is designed for energy-sensitive applications.
  • Duplex Configuration: The device supports full-duplex communication, allowing simultaneous transmission and reception of data.
  • Wide Supply Voltage Range: The MAX250CSD operates from a single +5V supply, with a permissible range of 4.5V to 5.5V, making it versatile for different power environments.

Applications

The MAX250CSD is ideal for a range of applications that require reliable data transfer while maintaining electrical isolation between devices. These include:

  • Industrial control systems
  • Data acquisition systems
  • Medical equipment
  • Point of sale systems
  • Networking equipment

Package and Quality

The MAX250CSD comes in a compact 14-pin SOIC package, which is suitable for space-constrained applications. Maxim Integrated is committed to high-quality standards, and this product is no exception. It is manufactured to meet rigorous industry specifications, ensuring reliability and performance in demanding conditions.

With its robust feature set and proven reliability, the Maxim Integrated MAX250CSD isolated RS-232 transceiver is an excellent choice for designers looking to enhance their system's communication capabilities while maintaining safety and integrity.

You May Also Be Interested in

AVX Corp/Kyocera Corp
FILTER LC 220PF SMD
Lowest to $36.1388
Analog Devices Inc.
IC OPAMP GP 1 CIRCUIT 8CERDIP
Need more? Email Us
GeneSiC Semiconductor
BRIDGE RECT 1PHASE 50V 4A GBU
Need more? Email Us
Renesas Electronics America
Silicon P Channel Power MOSFET Power Switching | MOSFET P-CH SMD
Lowest to $1.3461
Honeywell
Magnetoresistive Sensor3 Axis 8Gs Magnetic Field 16-Pin CLLCC
Lowest to $5.8956
Omron
Need more? Email Us
ABB Embedded Power
Power Modules: dc-dc Converters; 36 to 75 Vdc Input, 5 Vdc Output; 50 W to 150 W | DC DC CONVERTER 5V 75W
Lowest to $12.5641
Lite-On Inc.
IrDA Data Compliant Low Power 115.2 kbit/s with Remote Control Infrared Transceiver | TXRX RF 115.2KBIT/S W/REMOTE SMD
Need more? Email Us
Renesas Electronics America
MOSFET N-CH HS SW TO-263
Lowest to $4.7447

Top Sellers

TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.8196
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $4.1579
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0357
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $7.4300
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.4125
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $3.9204
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $4.9895
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $41.3948

Pricing & Ordering

Quantity Unit Price Ext. Price
8+ $7.6797 $61.4376
19+ $6.3014 $119.7266
29+ $6.1044 $177.0276
40+ $5.9075 $236.3000
51+ $5.7107 $291.2457
68+ $5.1199 $348.1532
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 7,617 pieces
MOQ: 8 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess