EN
  • EN
  • DE

PIC16F15324-I/P

Part No PIC16F15324-I/P
Manufacturer Microchip Technology
Catalog Embedded - Microcontrollers
Description IC MCU 8BIT 7KB FLASH 14DIP
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Category Integrated Circuits (ICs) - Embedded - Microcontrollers
Mfr Microchip Technology
Series PIC® XLP™ 16F
Package Tube
Product Status Active
Core Processor PIC
Core Size 8-Bit
Speed 32MHz
Connectivity I²C, LINbus, SPI, UART/USART
Peripherals Brown-out Detect/Reset, POR, PWM, WDT
Number of I/O 12
Program Memory Size 7KB (4K x 14)
Program Memory Type FLASH
EEPROM Size -
RAM Size 512 x 8
Voltage - Supply (Vcc/Vdd) 2.3V ~ 5.5V
Data Converters A/D 11x10b; D/A 1x5b
Oscillator Type Internal
Temperature Range - Operating -40°C ~ 85°C (TA)
Mounting Type Through Hole
Package / Case 14-DIP (0.300", 7.62mm)
Supplier Device Package 14-PDIP
Base Product Number PIC16F15324
MSL Level Not Applicable
REACH Status REACH Unaffected
ECCN 3A991A2
HTSUS 8542.31.0001
Win Source Part Number 1368775-PIC16F15324-I/P
Ultra Librarian 3D Model Ultra Librarian PIC16F15324-I/P CAD Model

Description

Microchip Technology's PIC16F15324-I/P Microcontroller

The PIC16F15324-I/P is a versatile 8-bit microcontroller designed by Microchip Technology, a leading provider of smart, connected, and secure embedded control solutions. This particular microcontroller is part of the PIC16F family, known for its high performance, low power consumption, and broad range of features. It is an ideal choice for a variety of applications, including industrial control systems, automotive, home appliances, and consumer electronics.

Key Features

  • CPU: The device boasts a high-performance RISC CPU with a 75 nanosecond instruction cycle time, executed from Flash.
  • Program Memory: It comes with 7 KB of Flash program memory, allowing ample space for complex programs and algorithms.
  • RAM: The microcontroller includes 512 bytes of RAM, providing sufficient working memory for data manipulation and storage.
  • Data EEPROM: 256 bytes of Data EEPROM is integrated for non-volatile storage needs.
  • I/O Pins: It offers 18 versatile I/O pins, which are highly configurable to suit various interfacing requirements.
  • Timers: Multiple timers are available, including a 16-bit timer, an 8-bit timer, and watchdog timers for precise event management and system reliability.
  • Communication Peripherals: The PIC16F15324-I/P includes communication modules such as I2C, SPI, and UART for easy serial communication with other devices.
  • Analog Features: It is equipped with a 10-bit ADC with Computation (ADCC), allowing for advanced analog-to-digital conversions and computations.
  • Operating Voltage: The device operates within a range of 2.3V to 5.5V, accommodating various power supply conditions.
  • Temperature Range: It is designed to function within an extended temperature range, making it suitable for harsh environments.

Package and Quality

The PIC16F15324-I/P comes in a PDIP (Plastic Dual In-line Package) form factor, which is widely used and easy to handle for prototyping and production. Microchip Technology ensures high reliability and performance of its microcontrollers, and this product is no exception. It is designed to meet the rigorous demands of the modern electronics industry, with a commitment to long-term availability and support.

Applications

With its robust feature set and flexibility, the PIC16F15324-I/P is well-suited for a variety of applications, such as:

  • Smart sensors and sensor networks
  • Automotive systems and accessories
  • Home automation and security systems
  • Consumer electronics and wearable devices
  • Industrial control and monitoring systems

Overall, the PIC16F15324-I/P microcontroller is a powerful and reliable solution for designers looking to develop sophisticated and efficient electronic products.

You May Also Be Interested in

GigaDevice Semiconductor
ARM Cortex-M4 32 Bit 200MHz 51 LQFP-64(10x10) Microcontrollers RoHS
Lowest to $4.2202
Wch
51 Family 56MHz SSOP-20-208mil Microcontrollers RoHS
Lowest to $1.3971
GigaDevice Semiconductor
ARM Cortex-M3 32 Bit 120MHz 82 LQFP-100(14x14) Microcontrollers RoHS
Lowest to $9.3135
Rockchip
TFBGA-395L Microcontrollers RoHS
Lowest to $9.6045
ARTERY
ARM Cortex-M4F 32 Bit 240MHz 80 LQFP-100(14x14) Microcontrollers RoHS
Lowest to $1.3971
ARTERY
ARM Cortex-M4 32 Bit 150MHz 55 LQFP-48(7x7) Microcontrollers RoHS
Lowest to $0.9605
ARTERY
ARM Cortex-M4F 32 Bit 240MHz 37 QFN-48-EP(6x6) Microcontrollers RoHS
Lowest to $1.6299
ARTERY
ARM Cortex-M4F 32 Bit 240MHz 80 LQFP-100(14x14) Microcontrollers RoHS
Lowest to $1.5135
Panasonic
QFP-64 Microcontrollers RoHS
Lowest to $10.1866

Top Sellers

Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.9399
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $7.4300
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.4125
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0214
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $3.5640
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.3444
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.1369
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1046
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess