EN
  • EN
  • DE

PIC16F15325T-E/SLVAO

Part No PIC16F15325T-E/SLVAO
Manufacturer Microchip Technology
Catalog Embedded - Microcontrollers
Description IC MCU 8BIT 14KB FLASH 14SOIC / PIC Automotive, AEC-Q100, PIC® 16F Microcontroller IC 8-Bit 32MHz 14KB (8K x 14) FLASH 14-SOIC
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications Report Issue?

Category Integrated Circuits (ICs) - Embedded - Microcontrollers
Mfr Microchip Technology
Series Automotive, AEC-Q100, PIC® 16F
Package Tape & Reel
Core Processor PIC
Core Size 8-Bit
Speed 32MHz
Connectivity I2C, LINbus, SPI, UART/USART
Peripherals Brown-out Detect/Reset, POR, PWM, WDT
Number of I/O 12
Program Memory Size 14KB (8K x 14)
Program Memory Type FLASH
RAM Size 1K x 8
Voltage - Supply (Vcc/Vdd) 2.3V ~ 5.5V
Data Converters A/D 11x10b
Oscillator Type Internal
Temperature Range - Operating -40°C ~ 125°C (TA)
Mounting Type Surface Mount
Package / Case 14-SOIC (0.154", 3.90mm Width)
Supplier Device Package 14-SOIC
Base Product Number PIC16F15325
Standard Package 2,600
MSL Level 1 (Unlimited)
REACH Status REACH Unaffected
HTSUS 0000.00.0000
Win Source Part Number 1351198-PIC16F15325T-E/SLVAO
Ultra Librarian 3D Model Ultra Librarian PIC16F15325T-E/SLVAO CAD Model

Description

Product Overview: PIC16F15325T-E/SLVAO by Microchip Technology

The PIC16F15325T-E/SLVAO is a versatile and powerful microcontroller unit (MCU) from Microchip Technology, designed to cater to a wide range of applications from automation to consumer electronics. This MCU is part of the renowned PIC16F family, known for its rich feature set, low power consumption, and flexible programming capabilities.

Key Features:

  • Core: The device is built around a high-performance 8-bit PIC core, with a clock speed of up to 32 MHz, ensuring swift and efficient processing for time-sensitive tasks.
  • Memory: It comes with 2 KB of flash memory and 128 bytes of EEPROM, providing ample space for program storage and data retention during power-off scenarios.
  • I/O Ports: The MCU boasts up to 12 versatile I/O pins which can be configured for various functions, including digital input/output and analog inputs, allowing for interfacing with a multitude of external devices and sensors.
  • Communication: Integrated communication peripherals include I2C, SPI, and UART modules, facilitating easy data exchange with other microcontrollers, sensors, and peripheral devices.
  • Analog Features: It features a 10-bit Analog-to-Digital Converter (ADC) with up to 8 channels, enabling precise measurement of analog signals.
  • Timers: Multiple timers, including an 8-bit and two 16-bit timers, provide a robust timing solution for applications requiring precise event scheduling and PWM output.
  • Operating Voltage: The device operates within a range of 2.3V to 5.5V, making it suitable for both battery-powered and mains-powered applications.
  • Temperature Range: The PIC16F15325T-E/SLVAO is rated for extended temperatures, ensuring reliable operation in diverse environmental conditions.

Applications:

This MCU is ideal for applications that require a compact, yet powerful microcontroller. It is widely used in industries such as automotive, consumer electronics, industrial automation, and IoT devices. Its robust feature set and programmability make it a go-to choice for engineers and designers looking to create sophisticated and reliable systems.

Quality and Reliability:

Microchip Technology is a leader in the field of microcontrollers and the PIC16F15325T-E/SLVAO is a testament to their commitment to quality and reliability. Customers can expect consistent performance and longevity from this product, backed by Microchip's extensive support and resources.

You May Also Be Interested in

Infineon Technologies
TQFP-100(14x14) Microcontrollers RoHS
Lowest to $43.6568
ARTERY
ARM Cortex-M4 32 Bit 150MHz 55 LQFP-48(7x7) Microcontrollers RoHS
Lowest to $0.9605
Wch
Others 144MHz 80 LQFP-100(14x14) Microcontrollers RoHS
Lowest to $2.9105
GigaDevice Semiconductor
ARM Cortex-M4 32 Bit 120MHz 80 LQFP-100(14x14) Microcontrollers RoHS
Lowest to $2.2120
ARTERY
ARM Cortex-M4F 32 Bit 240MHz 37 QFN-48-EP(6x6) Microcontrollers RoHS
Lowest to $2.2265
ARTERY
ARM Cortex-M4 32 Bit 150MHz 55 LQFP-64(7x7) Microcontrollers RoHS
Lowest to $1.2224
MindMotion Microelectronics
TSSOP-20 Microcontrollers RoHS
Lowest to $0.4839
Rockchip
TFBGA-395L Microcontrollers RoHS
Lowest to $9.6045
ARTERY
ARM Cortex-M4F 32 Bit 240MHz 37 QFN-48-EP(6x6) Microcontrollers RoHS
Lowest to $1.6299

Top Sellers

Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.9399
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.1369
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.5143
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $4.7519
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.4125
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.4542
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $41.3948
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.2271
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess