EN
  • EN
  • DE

PIC16F15325T-I/SL

Part No PIC16F15325T-I/SL
Manufacturer Microchip Technology
Catalog Embedded - Microcontrollers
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Category Integrated Circuits (ICs)>Embedded - Microcontrollers
Mfr Microchip Technology
Series PIC® XLP™ 16F
Package Tape & Reel
Core Processor PIC
Core Size 8-Bit
Speed 32MHz
Connectivity I2C, LINbus, SPI, UART/USART
Peripherals Brown-out Detect/Reset, POR, PWM, WDT
Number of I/O 12
Program Memory Size 14KB (8K x 14)
Program Memory Type FLASH
RAM Size 1K x 8
Supply Voltage - Operating 2.3V ~ 5.5V
Data Converters A/D 11x10b; D/A 1x5b
Oscillator Type Internal
Temperature Range - Operating -40°C ~ 85°C (TA)
Mounting SMD (SMT)
Package / Case 14-SOIC (0.154", 3.90mm Width)
Supplier Device Package 14-SOIC
Base Product Number PIC16F15325
Other Names PIC16F15325T-I/SLDKR,PIC16F15325T-I/SLCT,PIC16F15325T-I/SL,PIC16F15325T-I/SLTR
Standard Package 2,600
MSL Level 2 (1 Year)
REACH Status REACH Unaffected
ECCN 3A991A2
HTSUS 8542.31.0001
Win Source Part Number 1264364-PIC16F15325T-I/SL
Ultra Librarian 3D Model Ultra Librarian PIC16F15325T-I/SL CAD Model

Description

Product Overview: PIC16F15325T-I/SL

The PIC16F15325T-I/SL is a cutting-edge microcontroller unit (MCU) from the renowned manufacturer, Microchip Technology. This compact yet powerful device is part of the enhanced mid-range PIC16F family, designed to deliver a perfect blend of performance, power efficiency, and versatility, making it an ideal choice for a wide range of applications.

At the heart of the PIC16F15325T-I/SL lies a high-performance 8-bit CPU with an integrated Flash memory of 3.5KB, which is ample for storing complex programs and algorithms. The MCU also boasts 256 bytes of EEPROM and 512 bytes of RAM, ensuring smooth and efficient data management for your projects.

This microcontroller operates at a voltage range of 2.3V to 5.5V, providing flexibility in power-sensitive applications. Its clock speed can reach up to 32MHz, which is more than sufficient for tasks requiring quick data processing and real-time responses.

The PIC16F15325T-I/SL is equipped with various peripherals that enhance its functionality. It features 11 I/O pins, two comparators, a 10-bit Analog-to-Digital Converter (ADC) with Computation (ADC2) capable of 17 channels, two PWM modules, and two 8-bit timers alongside one 16-bit timer. These built-in peripherals allow for easy interfacing with external sensors, actuators, and other devices, making it a versatile choice for embedded system designs.

Communication with other devices is made possible through various serial interfaces, including I2C, SPI, and EUSART, which enable the PIC16F15325T-I/SL to connect with a wide array of components and modules, from simple sensors to complex communication modules.

The MCU comes in a 14-pin SOIC package, which is suitable for space-constrained applications. Its extended temperature range ensures reliable operation in extreme environments, making it an excellent choice for industrial, automotive, and consumer electronics.

In summary, the PIC16F15325T-I/SL from Microchip Technology is a versatile and efficient microcontroller that is well-suited for a variety of applications where space, power, and functionality are critical. Its robust set of features and peripherals make it a go-to choice for designers and engineers looking to develop sophisticated and reliable electronic products.

You May Also Be Interested in

Microchip Technology
IC MCU 8BIT 3.5KB FLASH 28QFN
Lowest to $1.1411
Atmel
IC MCU 8BIT 1KB FLASH 8SOIC
Need more? Email Us
Microchip Technology
IC MCU 8BIT 7KB FLASH 20SSOP
Lowest to $5.9550
Microchip Technology
IC MCU 8BIT 7KB FLASH 28SOIC
Lowest to $4.6023
Atmel
IC MCU 8BIT 1KB FLASH 8SOIC
Need more? Email Us
Microchip Technology
IC MCU 8BIT 7KB FLASH 20SOIC
Lowest to $9.2215
Atmel
IC MCU 32BIT 128KB FLASH 100LQFP
Lowest to $7.6951
Atmel
IC MCU 32BIT 64KB FLASH 48LQFP
Lowest to $5.4567
Atmel
IC MCU 32BIT 64KB FLASH 64LQFP
Lowest to $6.2499

Top Sellers

Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.7519
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.2767
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $9.5038
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $18.8657
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $1.3914
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.6527
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.0951
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0677
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.2376

Pricing & Ordering

Quantity Unit Price Ext. Price
7+ $7.8049 $54.6343
16+ $6.4040 $102.4640
25+ $6.2039 $155.0975
34+ $6.0038 $204.1292
44+ $5.8036 $255.3584
58+ $5.2033 $301.7914
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 10,668 pieces
MOQ: 7 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess