Products specifications Report Issue?

Category Integrated Circuits (ICs)>Embedded - Microcontrollers
Mfr Microchip Technology
Series PIC® XLP™ 16F
Package Tube
Core Processor PIC
Core Size 8-Bit
Speed 32MHz
Connectivity I2C, LINbus, SPI, UART/USART
Peripherals Brown-out Detect/Reset, POR, PWM, WDT
Number of I/O 18
Program Memory Size 7KB (4K x 14)
Program Memory Type FLASH
RAM Size 512 x 8
Supply Voltage - Operating 2.3V ~ 5.5V
Data Converters A/D 17x10b; D/A 1x5b
Oscillator Type Internal
Temperature Range - Operating -40°C ~ 125°C (TA)
Mounting SMD (SMT)
Package / Case 20-SSOP (0.209", 5.30mm Width)
Supplier Device Package 20-SSOP
Base Product Number PIC16F15344
MSL Level 1 (Unlimited)
REACH Status REACH Unaffected
ECCN 3A991A2
HTSUS 8542.31.0001
Standard Package 67
Win Source Part Number 988178-PIC16F15344-E/SS
Ultra Librarian 3D Model Ultra Librarian PIC16F15344-E/SS CAD Model

Description

Microchip Technology PIC16F15344-E/SS

The PIC16F15344-E/SS is a high-performance microcontroller unit (MCU) from the renowned manufacturer Microchip Technology. This sophisticated device is part of Microchip's extensive PIC16F product line, known for its versatility and reliability in a wide range of applications. The PIC16F15344-E/SS is particularly well-suited for embedded systems that require a compact, yet powerful microcontroller with a rich set of features.

With its enhanced mid-range 8-bit architecture, the PIC16F15344-E/SS provides a perfect balance between power consumption and processing capability. Its operating voltage ranges from 2.3V to 5.5V, making it ideal for battery-powered and low-power applications. The microcontroller also boasts a wide clock speed range, which is adjustable up to 32 MHz, allowing designers to optimize the device for speed or power consumption as needed.

The device comes in a space-saving 20-SSOP (Shrink Small Outline Package) form factor, which is beneficial for projects with strict space constraints. Despite its compact size, the PIC16F15344-E/SS is loaded with features, including 7 KB of flash memory, 512 bytes of EEPROM, and 512 bytes of RAM. This memory configuration ensures ample space for application code and data storage.

One of the standout features of the PIC16F15344-E/SS is its rich set of peripherals. The MCU includes multiple communication interfaces such as I2C, SPI, and EUSART, which are essential for modern embedded systems that need to communicate with other devices or networks. It also has a 10-bit Analog-to-Digital Converter (ADC) with Computation (ADC2), 2 Comparators, and a 5-bit Digital-to-Analog Converter (DAC) for advanced analog integration.

Furthermore, the PIC16F15344-E/SS supports Core Independent Peripherals (CIPs), which offload tasks from the CPU, allowing for more efficient power usage and multitasking. The device's CIPs include CLC (Configurable Logic Cell), PWMs (Pulse-Width Modulation), and timers, among others.

Overall, the PIC16F15344-E/SS from Microchip Technology is an excellent choice for designers looking for an MCU that offers a rich feature set, flexibility, and efficiency in a small package. Its robust peripheral set and efficient design make it suitable for a variety of applications, including industrial control systems, automotive, home appliances, and IoT devices.

You May Also Be Interested in

STMicroelectronics
IC MCU 32BIT 2MB FLASH 176LQFP / ARM® Cortex®-M7 series Microcontroller IC 32-Bit Single-Core 216MHz 2MB (2M x 8) FLASH 176-LQFP (24x24)
Lowest to $35.9973
ECAD model for STM32F779IIT6
Cypress Semiconductor Corp
Need more? Email Us
ECAD model for CY91F524FSCPMC-GSE2
NXP / Nexperia
K30 Sub-Family | IC MCU 32BIT 512KB FLASH 144LQFP
Need more? Email Us
ECAD model for MK30DN512VLQ10
Cypress Semiconductor Corp
Programmable System-on-Chip (PSoC®)
Lowest to $4.0684
ECAD model for CY8C3246LTI-125
Cypress Semiconductor Corp
ICU MCU FLASH / series Microcontroller IC
Need more? Email Us
ECAD model for CY91F223PFV-GS-SPE1
NXP / Nexperia
IC MCU 32BIT 512KB FLSH 180TFBGA / ARM® Cortex®-M4 series Microcontroller IC 32-Bit Single-Core 180MHz 512KB (512K x 8) FLASH 180-TFBGA (12x12)
Need more? Email Us
ECAD model for LPC54607J512ET180E
Cypress Semiconductor Corp
Need more? Email Us
ECAD model for CY90F349CESPF-G-K1E1
Texas Instruments
8-Bit CMOS ROM Based and One-Time Programmable (OTP) Microcontroller with 1k to 4k Memory, Power On Reset, and Very Small Packaging
Need more? Email Us
ECAD model for COP8SAC720N8
Silicon Labs
Need more? Email Us
ECAD model for EFM8BB31F32I-B-4QFN24R

Top Sellers

Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1044
ECAD model for 74HC595D,118
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $1.8756
ECAD model for EC2-5NU
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1568
ECAD model for BM04B-GHS-TBT(LF)(SN)(N)
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $7.4779
ECAD model for ULN2803ADWR
Texas Instruments
Module DC-DC 1-OUT 0.9V to 6V 3A 8-Pin uSIP SMD EP T/R | DC DC CONVERTER 0.9-5V
Lowest to $1.6886
ECAD model for TPS82130SILR
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.9576
ECAD model for BMM150
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0362
ECAD model for BAS516
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.5084
ECAD model for FT4232HL
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0411
ECAD model for NTA4153NT1G
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $21.7100
ECAD model for CY7C68013A-128AXC
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $16.4031
ECAD model for DRV8432DKD
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $4.7879
ECAD model for EPM3128ATC100-10N
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.8086
ECAD model for AR8033-AL1A
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.7741
ECAD model for LM5069MM-2/NOPB
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $27.7405
ECAD model for ICM-42688-P
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

Categories

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention