EN
  • EN
  • DE

PIC16F15345-I/SSVAO

Part No PIC16F15345-I/SSVAO
Manufacturer Microchip Technology
Catalog Embedded - Microcontrollers
Description 8-bit PIC MCU, 14 KB, 1024 Bytes, 32 MHz, 1.8 to 5.5V, SSOP-20, RoHS
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Win Source Part Number 1084953-PIC16F15345-I/SSVAO
Categories Embedded - Microcontrollers
Manufacturer Microchip Technology
Popularity Low
Supply and Demand Status Shortage
Ultra Librarian 3D Model Ultra Librarian PIC16F15345-I/SSVAO CAD Model

Description

Microchip Technology's PIC16F15345-I/SSVAO Microcontroller

The PIC16F15345-I/SSVAO from Microchip Technology is a versatile and powerful microcontroller that offers a perfect blend of performance, power efficiency, and peripheral integration for a wide range of applications. Designed with a focus on flexibility, this device is part of the enhanced mid-range PIC16F family and is ideal for embedded systems requiring low power consumption and high computational performance.

This microcontroller features a 14-bit instruction set architecture that provides a balance between code density and ease of use. With a CPU speed of up to 32 MHz, it ensures responsive operation in time-critical tasks. The PIC16F15345-I/SSVAO is equipped with 28 KB of flash memory and 2 KB of SRAM, offering ample space for complex programs and data storage. Additionally, it includes 256 bytes of EEPROM for non-volatile storage of configuration or calibration data.

The device boasts a rich set of peripherals, including multiple communication interfaces such as I2C, SPI, and EUSART, which allow for easy integration with other components and systems. It also features a 12-bit Analog-to-Digital Converter (ADC) with Computation (ADC2) for precise analog signal measurement and processing, as well as two comparators and a 5-bit Digital-to-Analog Converter (DAC) for analog output capabilities.

For enhanced interactivity, the PIC16F15345-I/SSVAO supports up to 35 I/O pins and has an integrated Capacitive Voltage Divider (CVD) for capacitive touch sensing, making it an excellent choice for user interface applications. The microcontroller's power management features include multiple idle and sleep modes, which help reduce power consumption and extend battery life in portable devices.

Available in a 28-pin SSOP package, the PIC16F15345-I/SSVAO is suitable for a broad range of applications, from consumer electronics to industrial control systems. Its robust design, including an extended operating temperature range and ESD protection, ensures reliable operation even in harsh environments.

Overall, the PIC16F15345-I/SSVAO microcontroller is a highly capable component that offers designers the flexibility and features needed to create innovative and efficient electronic products.

You May Also Be Interested in

MindMotion Microelectronics
TSSOP-20 Microcontrollers RoHS
Lowest to $0.4839
Infineon Technologies
XMC4500-F100K1024 AC Infineon Technologies ARM Microcontrollers - MCU XMC4000 datasheet, inventory, & pricing.
Need more? Email Us
Infineon Technologies
LQFP-64(10x10) Microcontrollers RoHS
Lowest to $43.6568
ARTERY
ARM Cortex-M4 32 Bit 150MHz 55 LQFP-64(7x7) Microcontrollers RoHS
Lowest to $1.2224
Infineon Technologies
300MHz FBGA-516 Microcontrollers RoHS
Lowest to $45.8617
NXP / Nexperia
ARM Cortex-M0 50MHz 40 LQFP-48(7x7) Microcontrollers RoHS
Lowest to $4.6918
Infineon Technologies
LQFP-100(14x14) Microcontrollers RoHS
Lowest to $21.8284
Infineon Technologies
ARM Cortex-M Series 40MHz 10 VQFN-48-EP(7x7) Microcontrollers RoHS
Lowest to $6.4030
Holtek
ARM Cortex-M0+ 32 Bit 48MHz LQFP-48(7x7) Microcontrollers RoHS
Lowest to $2.6253

Top Sellers

Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $1.6632
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $15.1412
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.2271
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0357
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.2271
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $41.3948
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.6527
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $3.9204
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.5143
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841

Pricing & Ordering

Quantity Unit Price Ext. Price
19+ $3.1012 $58.9228
46+ $2.5445 $117.0470
71+ $2.4648 $175.0008
97+ $2.3862 $231.4614
126+ $2.3065 $290.6190
168+ $2.0675 $347.3400
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 3,000 pieces
MOQ: 19 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess