EN
  • EN
  • DE

PIC16F15386T-I/MV

Part No PIC16F15386T-I/MV
Manufacturer Microchip Technology
Catalog Embedded - Microcontrollers
Description IC MCU 8BIT 28KB FLASH 48UQFN
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits (ICs)
Estimated Pruduction Lead Time 51 Weeks
Features PIC series Microcontroller IC 8-Bit 32MHz 28KB (16K x 14) FLASH 48-UQFN (6x6)
Manufacturer Microchip Technology
Series PIC® XLP™ 16F
Package Reel - TR
Core Processor PIC
Core Size 8-Bit
Speed 32MHz
Connectivity I2C, LINbus, SPI, UART/USART
Peripherals Brown-out Detect/Reset, POR, PWM, WDT
Number of I/O 44
Program Memory Size 28KB (16K x 14)
Program Memory Type FLASH
Supply Voltage 2.3V ~ 5.5V
Data Converters A/D 43x10b; D/A 1x5b
Oscillator Type Internal
Operating Temperature Range -40°C ~ 85°C (TA)
Mounting Surface Mount
Package 48-UFQFN Exposed Pad
Case / Package 48-UQFN (6x6)
Family Name PIC16F15386
MSL Level 1 (Unlimited)
REACH Status REACH Unaffected
ECCN 3A991A2
HTSUS 8542.31.0001
Other Part Number PIC16F15386T-I/MV-ND, PIC16F15386T-I/MVTR, PIC16F15386T-I/MVCT, PIC16F15386T-I/MVDKR
Quantity per package 3300
Popularity Medium
Supply and Demand Status Limited
Win Source Part Number 889443-PIC16F15386T-I/MV
Ultra Librarian 3D Model Ultra Librarian PIC16F15386T-I/MV CAD Model

Description

Microchip Technology's PIC16F15386T-I/MV Microcontroller

The PIC16F15386T-I/MV is a versatile and powerful microcontroller designed by Microchip Technology, a leading provider of smart, connected, and secure embedded control solutions. This microcontroller is part of the expansive PIC16F family, known for its exceptional performance, reliability, and flexibility in various applications.

At the heart of the PIC16F15386T-I/MV is a high-performance 8-bit CPU with an integrated Flash program memory of 28 KB. This ample memory space is ideal for accommodating complex programs and algorithms. The device also boasts 2 KB of RAM and 256 Bytes of EEPROM, providing sufficient storage for data and user configuration settings.

One of the key features of this microcontroller is its operating voltage range of 1.8V to 5.5V, making it suitable for low-power applications and compatible with various electronic components. Its temperature range of -40°C to +125°C ensures that the microcontroller can withstand and operate reliably under extreme environmental conditions.

The PIC16F15386T-I/MV comes in a 28-pin UQFN package, which is compact and ideal for space-constrained applications. It also supports a wide array of peripherals and interfaces, including:

  • 35 I/O pins with interrupt capability, providing extensive connectivity options.
  • Five 10-bit Analog-to-Digital Converters (ADCs) with Computation (ADC2), enabling precise analog signal measurement and processing.
  • Two Capture/Compare/PWM (CCP) modules and a Complementary Waveform Generator (CWG) for advanced timing and control operations.
  • Two Enhanced Universal Synchronous Asynchronous Receiver Transmitters (EUSARTs) for serial communication, supporting standard protocols like RS-232, RS-485, and LIN.
  • Two Master Synchronous Serial Port (MSSP) modules for SPI and I2C communication, allowing for easy interfacing with sensors, memory modules, and other ICs.
  • A 10-bit Digital-to-Analog Converter (DAC) for analog output capabilities.

Additionally, the PIC16F15386T-I/MV features a robust set of safety and security features, including Brown-out Reset (BOR), Low-Power Brown-out Reset (LPBOR), Windowed Watchdog Timer (WWDT), and a Configurable Logic Cell (CLC) for customizable hardware logic.

Engineers and designers can leverage the power and versatility of the PIC16F15386T-I/MV for a wide range of applications, including industrial control systems, automotive electronics, consumer electronics, and Internet of Things (IoT) devices. With its comprehensive set of features and Microchip's commitment to quality, the PIC16F15386T-I/MV is an excellent choice for any project requiring a robust and adaptable microcontroller.

You May Also Be Interested in

MindMotion Microelectronics
TSSOP-20 Microcontrollers RoHS
Lowest to $0.4839
Infineon Technologies
XMC4500-F144K1024 AC Infineon Technologies ARM Microcontrollers - MCU XMC4000 datasheet, inventory, & pricing.
Lowest to $19.1869
Corebai Microelectronics (Beijing) Co., Ltd
TQFP-100(14x20) Microcontrollers RoHS
Lowest to $9.9348
Realtek
51 Family 8 Bit LQFP-156 Microcontrollers RoHS
Lowest to $8.7314
Holtek
ARM Cortex-M0+ 32 Bit 48MHz LQFP-48(7x7) Microcontrollers RoHS
Lowest to $2.6253
Infineon Technologies
Others 16 Bit 66MHz 118 LQFP-144(20x20) Microcontrollers RoHS
Lowest to $216.4180
GigaDevice Semiconductor
72MHz 28 QFN-32 Microcontrollers RoHS
Lowest to $1.6008
Rockchip
FCCSP-636L Microcontrollers RoHS
Lowest to $24.7389
Infineon Technologies
ARM Cortex-M Series 40MHz 10 VQFN-48-EP(7x7) Microcontrollers RoHS
Lowest to $6.4030

Top Sellers

Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $1.6632
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $4.1579
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1127
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.9399
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.4542
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $19.0076
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.5279
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.9399
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.7023
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7128

Pricing & Ordering

Quantity Unit Price Ext. Price
55+ $0.9298 $51.1390
135+ $0.7629 $102.9915
205+ $0.7391 $151.5155
280+ $0.7153 $200.2840
365+ $0.6914 $252.3610
485+ $0.6199 $300.6515
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 5,000 pieces
MOQ: 55 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess