EN
  • EN
  • DE

PIC16F1578-I/GZ

Part No PIC16F1578-I/GZ
Manufacturer Microchip Technology
Catalog Embedded - Microcontrollers
Description IC MCU 8BIT 7KB FLASH 20UQFN / PIC PIC® 16F Microcontroller IC 8-Bit 32MHz 7KB (4K x 14) FLASH 20-UQFN (4x4)
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Category Integrated Circuits (ICs)>Embedded>Microcontrollers
Manufacturer Microchip Technology
Packaging Tube
Core Processor PIC
Core Size 8-Bit
Speed 32MHz
Connectivity LINbus, UART/USART
Peripherals Brown-out Detect/Reset, POR, PWM, WDT
Number of I/O 12
Program Memory Size 7KB (4K x 14)
Program Memory Type FLASH
RAM Size 512 x 8
Voltage - Supply (Vcc/Vdd) 2.3V ~ 5.5V
Data Converters A/D 12x10b; D/A 1x5b
Oscillator Type Internal
Temperature Range - Operating -40°C ~ 85°C
Mounting Surface Mount
Case / Package 20-UFQFN Exposed Pad
Supplier Device Package 20-UQFN (4x4)
Base Product Number PIC16F1578
RoHS Status ROHS3 Compliant
MSL Level 1 (Unlimited)
REACH Status REACH Unaffected
ECCN 3A991A2
HTSUS 8542.31.0001
Standard Package 91
Win Source Part Number 1322025-PIC16F1578-I/GZ
Ultra Librarian 3D Model Ultra Librarian PIC16F1578-I/GZ CAD Model

Description

Microchip Technology's PIC16F1578-I/GZ Microcontroller

The PIC16F1578-I/GZ is a cutting-edge microcontroller unit (MCU) from the renowned manufacturer Microchip Technology. This MCU is part of the PIC16F family, which is well-known for its robust performance, versatility, and ease of use. The PIC16F1578-I/GZ is designed to cater to a wide range of applications, from basic to advanced embedded systems.

At the heart of the PIC16F1578-I/GZ lies a high-performance 8-bit CPU with an enhanced Mid-range architecture. The device operates at a maximum frequency of 32 MHz, providing a fast instruction execution rate that is suitable for time-sensitive tasks. With a wide operating voltage range of 2.3V to 5.5V, this MCU is adaptable to various power requirements and can be used in both battery-powered and line-powered applications.

The PIC16F1578-I/GZ comes with 3,584 bytes of Flash memory, ensuring ample space for program storage. It also features 256 bytes of EEPROM, which allows for data retention across power cycles, and 512 bytes of SRAM for efficient data handling. The MCU is equipped with an array of peripherals, including:

  • 17 I/O pins for versatile interfacing options
  • Two Capture/Compare/PWM (CCP) modules for advanced timer functions
  • Complementary Waveform Generator (CWG) for high-quality waveform production
  • Two 10-bit Analog-to-Digital Converters (ADC) with up to 17 channels for accurate analog signal measurement
  • Various communication interfaces such as I2C, SPI, and EUSART for serial connectivity

The PIC16F1578-I/GZ also boasts an array of safety and reliability features, including Power-on Reset (POR), Brown-out Reset (BOR), and a Watchdog Timer (WDT) to ensure the system remains operational and can recover from unexpected conditions.

This MCU is available in a 20-pin UQFN package, making it compact and suitable for space-constrained applications. The industrial temperature range of -40°C to +85°C allows the PIC16F1578-I/GZ to operate reliably in harsh environments, making it an excellent choice for industrial, automotive, and consumer electronics applications.

With its rich set of features and robust design, the PIC16F1578-I/GZ from Microchip Technology is an ideal choice for developers looking to create efficient and reliable embedded systems.

You May Also Be Interested in

Xiaohua Semiconductor Co., Ltd.
VFBGA-100 Microcontrollers RoHS
Lowest to $0.7331
Rochester Electronics
Others 16 Bit 16MHz 48 PLCC-68 Microcontrollers RoHS
Lowest to $74.0299
Realtek
51 Family 8 Bit LQFP-156 Microcontrollers RoHS
Lowest to $8.7314
PADAUK
Others SOT-23-6 Microcontrollers RoHS
Lowest to $0.1027
Corebai Microelectronics (Beijing) Co., Ltd
TQFP-100(14x20) Microcontrollers RoHS
Lowest to $9.9348
GigaDevice Semiconductor
72MHz 28 QFN-32 Microcontrollers RoHS
Lowest to $1.6008
Xiaohua Semiconductor Co., Ltd.
ARM Cortex-M0+ 32MHz 16 TSSOP-20 Microcontrollers RoHS
Lowest to $0.2933
Infineon Technologies
ARM Cortex-M Series 40MHz 10 VQFN-48-EP(7x7) Microcontrollers RoHS
Lowest to $6.4030
Infineon Technologies
LQFP-100(14x14) Microcontrollers RoHS
Lowest to $13.0971

Top Sellers

TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.4542
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $41.3948
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.1775
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.4647
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $3.9204
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0357
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.4647
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $4.1579
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.4125
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.8196
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6155
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess