EN
  • EN
  • DE

PIC16F1613-I/ML

Part No PIC16F1613-I/ML
Manufacturer Microchip Technology
Catalog Embedded - Microcontrollers
Description IC MCU 8BIT 3.5KB FLASH 16QFN / PIC PIC® XLP™ 16F Microcontroller IC 8-Bit 32MHz 3.5KB (2K x 14) FLASH 16-QFN (4x4)
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Category Integrated Circuits (ICs)>Embedded>Microcontrollers
Manufacturer Microchip Technology
Packaging Tube
Core Processor PIC
Core Size 8-Bit
Speed 32MHz
Peripherals Brown-out Detect/Reset, POR, PWM, WDT
Number of I/O 12
Program Memory Size 3.5KB (2K x 14)
Program Memory Type FLASH
RAM Size 256 x 8
Voltage - Supply (Vcc/Vdd) 2.3V ~ 5.5V
Data Converters A/D 8x10b
Oscillator Type Internal
Temperature Range - Operating -40°C ~ 85°C
Mounting Surface Mount
Case / Package 16-VQFN Exposed Pad
Supplier Device Package 16-QFN (4x4)
Base Product Number PIC16F1613
RoHS Status ROHS3 Compliant
MSL Level 1 (Unlimited)
REACH Status REACH Unaffected
ECCN 3A991A2
HTSUS 8542.31.0001
Standard Package 91
Win Source Part Number 1316786-PIC16F1613-I/ML
Ultra Librarian 3D Model Ultra Librarian PIC16F1613-I/ML CAD Model

Description

Microchip Technology PIC16F1613-I/ML Microcontroller

The PIC16F1613-I/ML is a high-performance, 8-bit microcontroller from Microchip Technology, designed to cater to a wide range of applications. This microcontroller is part of the PIC16F161x family known for its versatility, low-power consumption, and robust feature set that includes enhanced core independent peripherals. It is particularly suitable for applications requiring complex timing, control, and monitoring such as LED lighting, power supplies, motor control, and sensor interfacing.

Key Features:

  • CPU: The PIC16F1613-I/ML features a PIC® architecture with a CPU speed of up to 32 MHz, providing a perfect balance between power consumption and processing capability.
  • Memory: It comes equipped with 3.5 KB of Flash program memory, 256 Bytes of EEPROM, and 256 Bytes of RAM, ensuring ample space for code and data storage.
  • I/O and Peripherals: With 17 I/O pins, this microcontroller offers versatile interfacing options. It includes advanced peripherals such as Configurable Logic Cell (CLC), Complementary Waveform Generator (CWG), Numerically Controlled Oscillator (NCO), multiple 10-bit Analog-to-Digital Converters (ADCs), and Zero-Cross Detect (ZCD) modules.
  • Communication: For communication, the device supports various serial communication interfaces like I2C, SPI, and EUSART, which allows for easy integration with other microcontrollers and peripheral devices.
  • Operating Voltage: The operating voltage range of 1.8V to 5.5V makes it suitable for both battery-powered and powered applications.
  • Temperature Range: It operates within an extended temperature range of -40°C to +125°C, ensuring reliability across diverse environments.
  • Packaging: The microcontroller is available in a 20-pin QFN package, offering a compact footprint for space-constrained applications.
  • Power Management: It includes a Power-Saving Idle and Doze modes to reduce power consumption during idle periods.

The PIC16F1613-I/ML is an ideal choice for designers looking for a microcontroller that offers a rich set of features without compromising on power efficiency. Its integration of core independent peripherals allows developers to create complex applications with minimal CPU intervention, thereby enhancing system efficiency and reducing time to market.

With its robust design and comprehensive feature set, the PIC16F1613-I/ML from Microchip Technology stands out as a versatile and reliable microcontroller for a multitude of embedded system applications.

You May Also Be Interested in

PADAUK
Others SOT-23-6 Microcontrollers RoHS
Lowest to $0.1027
Rockchip
FCCSP-636L(19x19) Microcontrollers RoHS
Lowest to $34.9254
Rockchip
FCCSP-409LD(14x14) Microcontrollers RoHS
Lowest to $34.9254
MindMotion Microelectronics
TSSOP-20 Microcontrollers RoHS
Lowest to $0.4839
Panasonic
QFP-64 Microcontrollers RoHS
Lowest to $10.1866
ARTERY
ARM Cortex-M4 32 Bit 150MHz 55 LQFP-48(7x7) Microcontrollers RoHS
Lowest to $0.9605
GigaDevice Semiconductor
ARM Cortex-M3 32 Bit 120MHz 82 LQFP-100(14x14) Microcontrollers RoHS
Lowest to $9.3135
Infineon Technologies
TQFP-144 Single Bipolar Transistors RoHS
Lowest to $71.3060
ARTERY
ARM Cortex-M4F 32 Bit 240MHz 37 QFN-48-EP(6x6) Microcontrollers RoHS
Lowest to $1.6299

Top Sellers

Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1046
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $4.1579
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.3053
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0357
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.8196
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.9399
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $7.4300
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $41.3948
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891

Pricing & Ordering

Quantity Unit Price Ext. Price
1+ $65.2829 $65.2829
3+ $53.5654 $160.6962
4+ $51.8918 $207.5672
5+ $50.2182 $251.0910
6+ $48.5435 $291.2610
8+ $43.5227 $348.1816
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 2,200 pieces
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess