EN
  • EN
  • DE

PIC16F1705T-I/SL

Part No PIC16F1705T-I/SL
Manufacturer Microchip Technology
Catalog Embedded - Microcontrollers
Description IC MCU 8BIT 14KB FLASH 14SOIC  /  PIC series Microcontroller IC 8-Bit 32MHz 14KB (8K x 14) FLASH 14-SOIC
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Category Integrated Circuits (ICs)>Embedded - Microcontrollers
Mfr Microchip Technology
Series PIC® XLP™ 16F
Package Tape & Reel
Core Processor PIC
Core Size 8-Bit
Speed 32MHz
Connectivity I2C, LINbus, SPI, UART/USART
Peripherals Brown-out Detect/Reset, POR, PWM, WDT
Number of I/O 12
Program Memory Size 14KB (8K x 14)
Program Memory Type FLASH
RAM Size 1K x 8
Supply Voltage - Operating 2.3V ~ 5.5V
Data Converters A/D 8x10b; D/A 1x8b
Oscillator Type Internal
Temperature Range - Operating -40°C ~ 85°C (TA)
Mounting SMD (SMT)
Package / Case 14-SOIC (0.154", 3.90mm Width)
Supplier Device Package 14-SOIC
Base Product Number PIC16F1705
MSL Level 1 (Unlimited)
REACH Status REACH Unaffected
ECCN 3A991A2
HTSUS 8542.31.0001
Other Names PIC16F1705T-I/SLTR,PIC16F1705T-I/SLDKR,PIC16F1705T-I/SLCT,PIC16F1705T-I/SL-ND
Standard Package 2,600
Win Source Part Number 980374-PIC16F1705T-I/SL
Ultra Librarian 3D Model Ultra Librarian PIC16F1705T-I/SL CAD Model

Description

Product Overview: PIC16F1705T-I/SL from Microchip Technology

The PIC16F1705T-I/SL is a high-performance, 8-bit microcontroller unit (MCU) from Microchip Technology, designed to cater to a wide range of applications. This versatile MCU is part of Microchip's extensive PIC16F family and is particularly well-suited for automation, consumer electronics, automotive, and industrial control systems.

Featuring a robust architecture, the PIC16F1705T-I/SL is equipped with a 14 KB flash memory, 512 bytes of RAM, and 256 bytes of data EEPROM. This makes it an ideal choice for applications that require efficient data processing and storage without the need for external memory components. The device operates at a voltage range of 1.8V to 5.5V, providing flexibility for power-sensitive designs and the ability to work with various peripherals.

The MCU comes with an integrated 10-bit Analog-to-Digital Converter (ADC) with up to 17 channels, allowing for precise analog signal measurement. Additionally, it offers two comparators and a fixed voltage reference (FVR) which can be used for sensor interfacing and real-time monitoring tasks. It also features two PWM modules, enhancing its capabilities in handling complex timing and control operations.

Communication with other devices is made easy with the inclusion of Enhanced Universal Synchronous Asynchronous Receiver Transmitter (EUSART) and I2C/SPI modules. This ensures that the PIC16F1705T-I/SL can be integrated into a communication network or used for serial data transfer with minimal effort.

The PIC16F1705T-I/SL supports various programming and debugging methods, including In-Circuit Serial Programming™ (ICSP™) and In-Circuit Debug (ICD) via two pins. This simplifies the development process and allows for quick iterations during prototyping.

Available in a 14-pin SOIC package, the PIC16F1705T-I/SL is designed for a wide temperature range of -40°C to +125°C, ensuring reliable operation under extreme conditions. With its comprehensive feature set and robust design, the PIC16F1705T-I/SL is a smart choice for developers looking to create sophisticated and durable applications.

You May Also Be Interested in

ARTERY
ARM Cortex-M4F 288MHz 84 LQFP-100(14x14) Microcontrollers RoHS
Lowest to $6.4030
Infineon Technologies
XMC4500-F144K1024 AC Infineon Technologies ARM Microcontrollers - MCU XMC4000 datasheet, inventory, & pricing.
Lowest to $19.1869
Allwinner Technology Co., Ltd.
TFBGA-412 Microcontrollers RoHS
Lowest to $12.2530
NXP / Nexperia
ARM Cortex-M0 50MHz 40 LQFP-48(7x7) Microcontrollers RoHS
Lowest to $4.6918
Rochester Electronics
Others 16 Bit 16MHz 48 PLCC-68 Microcontrollers RoHS
Lowest to $74.0299
Infineon Technologies
LQFP-64(10x10) Microcontrollers RoHS
Lowest to $207.1429
ARTERY
ARM Cortex-M4 32 Bit 150MHz 55 LQFP-64(7x7) Microcontrollers RoHS
Lowest to $1.2224
Infineon Technologies
Others 16 Bit 66MHz 118 LQFP-144(20x20) Microcontrollers RoHS
Lowest to $216.4180
PADAUK
Others SOT-23-6 Microcontrollers RoHS
Lowest to $0.1027

Top Sellers

Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.9399
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6155
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.5279
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.2767
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.0903
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.3459
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $30.8873
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $5.1796
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $5.0437
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0594
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.4647
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $21.3835
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1616

Pricing & Ordering

Quantity Unit Price Ext. Price
15+ $3.3462 $50.1930
37+ $2.7456 $101.5872
57+ $2.6598 $151.6086
78+ $2.5740 $200.7720
101+ $2.4882 $251.3082
135+ $2.2308 $301.1580
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 2,600 pieces
MOQ: 15 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess